Peavey Electronics Corporation MMA Series 150W Modular Mono Mixer/Amplifier MMA 81502

Description
MMA series mixers and mixer/amplifiers provide custom design options via a wide line of available Modules. Common features include 8 MMA™Module ports, a dedicated program input, high/low EQ's, external volume control, mute buses, Speaker Protection System, and included rack ears.
Description
MMA series mixers and mixer/amplifiers provide custom design options via a wide line of available Modules. Common features include 8 MMA™Module ports, a dedicated program input, high/low EQ's, external volume control, mute buses, Speaker Protection System, and included rack ears.

Suppliers

Company
Product
Description
Supplier Links
MMA Series 150W Modular Mono Mixer/Amplifier - 58392 - TMP Pro Distribution
Berlin, CT, USA
MMA Series 150W Modular Mono Mixer/Amplifier
58392
MMA Series 150W Modular Mono Mixer/Amplifier 58392
MMA series mixers and mixer/amplifiers provide custom design options via a wide line of available Modules. Common features include 8 MMA™Module ports, a dedicated program input, high/low EQ's, external volume control, mute buses, Speaker Protection System, and included rack ears.

MMA series mixers and mixer/amplifiers provide custom design options via a wide line of available Modules. Common features include 8 MMA™Module ports, a dedicated program input, high/low EQ's, external volume control, mute buses, Speaker Protection System, and included rack ears.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Amplifiers and Preamplifiers
Product Number 58392
Product Name MMA Series 150W Modular Mono Mixer/Amplifier
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
 - 8091105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
Preamplifier - CRY507 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
Amplifiers - Vocia VA-2060 - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Continuous Power 60 watts
Number of Channels 2 #
View Details