Samson Technologies Corp. SX Series 1.5kW Professional Amplifier SX2400

Description
The Samson SX2400 stereo power amplifier has been designed to provide robust, clean output with low distortion and wide dynamic range, along with the dependability demanded by professional audio engineers and installers.The convenient two rackspace design is compact, and yet there's plenty of power available, with 2 x 550 watts at 8 ohms and 2 x 750 watts at 4 ohms.For mono applications, a bridged mode links both channels of the amplifiers, thus providing even more power, with a power rating of 1500 watts for the SX2400 into an 8 ohm load.Input connections are made via combination connectors allowing for both balanced XLR and balanced 1/4" TRS connections. For the outputs, the SX2400 amplifier provides standard 5-way binding posts, as well as Speakon™ connectors. Front panel controls and displays include a power switch with LED indicator, as well as independent left and right channel input level controls. To help you set the correctoperating levels, the SX amplifiers include front panel Signal, Peak and Protection LED indicators.Like all serious power amplifiers, the SX2400's internal electronics are based around a serious powercore, with oversized toroidal transformer and large extruded heatsinks. To keep the SX amplifiers running cool, their designs employ twin internal wind tunnels with forced-air cooling via two temperature-sensitiv e,variable speed fans, which greatly reduce the chance of thermal and overheating problems. Multi-stage protection for power-up, over-heating, over-current, short circuit, low output impedance and DC voltage, assures high reliability under the most demanding situations.The SX2400 is road tough with its all steel chassis, 19-inch rackmount design and convenient carry handles, so it's ready for a life of travel, or to make it's home in a fixed installation.
Datasheet
Description
The Samson SX2400 stereo power amplifier has been designed to provide robust, clean output with low distortion and wide dynamic range, along with the dependability demanded by professional audio engineers and installers.The convenient two rackspace design is compact, and yet there's plenty of power available, with 2 x 550 watts at 8 ohms and 2 x 750 watts at 4 ohms.For mono applications, a bridged mode links both channels of the amplifiers, thus providing even more power, with a power rating of 1500 watts for the SX2400 into an 8 ohm load.Input connections are made via combination connectors allowing for both balanced XLR and balanced 1/4" TRS connections. For the outputs, the SX2400 amplifier provides standard 5-way binding posts, as well as Speakon™ connectors. Front panel controls and displays include a power switch with LED indicator, as well as independent left and right channel input level controls. To help you set the correctoperating levels, the SX amplifiers include front panel Signal, Peak and Protection LED indicators.Like all serious power amplifiers, the SX2400's internal electronics are based around a serious powercore, with oversized toroidal transformer and large extruded heatsinks. To keep the SX amplifiers running cool, their designs employ twin internal wind tunnels with forced-air cooling via two temperature-sensitiv e,variable speed fans, which greatly reduce the chance of thermal and overheating problems. Multi-stage protection for power-up, over-heating, over-current, short circuit, low output impedance and DC voltage, assures high reliability under the most demanding situations.The SX2400 is road tough with its all steel chassis, 19-inch rackmount design and convenient carry handles, so it's ready for a life of travel, or to make it's home in a fixed installation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SX Series 1.5kW Professional Amplifier - 40846 - TMP Pro Distribution
Berlin, CT, USA
SX Series 1.5kW Professional Amplifier
40846
SX Series 1.5kW Professional Amplifier 40846
The Samson SX2400 stereo power amplifier has been designed to provide robust, clean output with low distortion and wide dynamic range, along with the dependability demanded by professional audio engineers and installers.The convenient two rackspace design is compact, and yet there's plenty of power available, with 2 x 550 watts at 8 ohms and 2 x 750 watts at 4 ohms.For mono applications, a bridged mode links both channels of the amplifiers, thus providing even more power, with a power rating of 1500 watts for the SX2400 into an 8 ohm load.Input connections are made via combination connectors allowing for both balanced XLR and balanced 1/4" TRS connections. For the outputs, the SX2400 amplifier provides standard 5-way binding posts, as well as Speakon™ connectors. Front panel controls and displays include a power switch with LED indicator, as well as independent left and right channel input level controls. To help you set the correctoperating levels, the SX amplifiers include front panel Signal, Peak and Protection LED indicators.Like all serious power amplifiers, the SX2400's internal electronics are based around a serious powercore, with oversized toroidal transformer and large extruded heatsinks. To keep the SX amplifiers running cool, their designs employ twin internal wind tunnels with forced-air cooling via two temperature-sensitiv e,variable speed fans, which greatly reduce the chance of thermal and overheating problems. Multi-stage protection for power-up, over-heating, over-current, short circuit, low output impedance and DC voltage, assures high reliability under the most demanding situations.The SX2400 is road tough with its all steel chassis, 19-inch rackmount design and convenient carry handles, so it's ready for a life of travel, or to make it's home in a fixed installation.

The Samson SX2400 stereo power amplifier has been designed to provide robust, clean output with low distortion and wide dynamic range, along with the dependability demanded by professional audio engineers and installers.The convenient two rackspace design is compact, and yet there's plenty of power available, with 2 x 550 watts at 8 ohms and 2 x 750 watts at 4 ohms.For mono applications, a bridged mode links both channels of the amplifiers, thus providing even more power, with a power rating of 1500 watts for the SX2400 into an 8 ohm load.Input connections are made via combination connectors allowing for both balanced XLR and balanced 1/4" TRS connections. For the outputs, the SX2400 amplifier provides standard 5-way binding posts, as well as Speakon™ connectors. Front panel controls and displays include a power switch with LED indicator, as well as independent left and right channel input level controls. To help you set the correctoperating levels, the SX amplifiers include front panel Signal, Peak and Protection LED indicators.Like all serious power amplifiers, the SX2400's internal electronics are based around a serious powercore, with oversized toroidal transformer and large extruded heatsinks. To keep the SX amplifiers running cool, their designs employ twin internal wind tunnels with forced-air cooling via two temperature-sensitive,variable speed fans, which greatly reduce the chance of thermal and overheating problems. Multi-stage protection for power-up, over-heating, over-current, short circuit, low output impedance and DC voltage, assures high reliability under the most demanding situations.The SX2400 is road tough with its all steel chassis, 19-inch rackmount design and convenient carry handles, so it's ready for a life of travel, or to make it's home in a fixed installation.

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Amplifiers and Preamplifiers
Product Number 40846
Product Name SX Series 1.5kW Professional Amplifier
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
 - 522935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.20E-4 to 0.0050 MHz
View Details
Coupling Capacitorless Headphone Amplifier - BD88210GUL - ROHM Semiconductor GmbH
Specs
Type Audio Amplifier
Output Gain 0.0 dB
Continuous Power 0.0800 watts
View Details
2 suppliers
LxT2 PREAMP for 50mV/Pa MIC - PRMLXT2C - PCB Piezotronics, Inc.
Specs
Type Preamplifier
View Details