TMP Pro Distribution Pole Mount 2 Channel 70W Amplifier System (White) 70085

Description
The PA702 pole-mount amplifier system from Atlas Sound provides an innovative solution for display systems that require local sound reinforcement. Since the first projector was pole mounted in a ceiling, there has been a real quandary about how to best provide local amplification. The PA702 pole mount amplifier is a very elegant solution to solve this issue. The PA702 includes a unique mounting pole installation process via a sealed hole incorporated into the chassis design. Simply install the projector mounting pole, align the amplifier chassis hole with the 1.5" mounting tube, and clamp the unit at the desired height above the projector mount with the innovative pole clamp system included with the PA702. Afterwards, install the projector as normal. As a side benefit, the chassis "hole" mounting system provides the necessary security to help deter theft. Output is a strong 70 watts x 2 from the efficient rail tracking Class A/B and switch mode power supply technology. The PA702 includes a host of other innovative features including an accessory outlet with AC current sense that allows the amplifier to respond instantly from stand-by mode when the projector is powered on remotely. Also featured are separate audio sense turn-on, balanced phoenix style and unbalanced RCA input connections, front panel status LEDs, and recessed screwdriver adjustable tone and level controls. The slim profile chassis is also designed to work in a rack mount configuration. An optional rack mount kit allows single or dual mounting of the PA702 in a 1RU high configuration. Height: 1 3/4" (4.445 cm) Width: 8 1/2" (21.59 cm) Depth: 11 1/2" (29.21 cm) Shipping Weight: 5.50 lbs (2.49 kgs) Frequency Response: 30Hz - 20 KHz +/-3dB Connector Type: Phoenix and RCA Output Power: 70 Watts per channel @ 8ohms RMS 1% THD Rack Spaces: 1 x .5 wide UL Listed/Standard: 60065-ROHS 2006 Compliant Optional Rack Mount Kit: PA702-RMK
Description
The PA702 pole-mount amplifier system from Atlas Sound provides an innovative solution for display systems that require local sound reinforcement. Since the first projector was pole mounted in a ceiling, there has been a real quandary about how to best provide local amplification. The PA702 pole mount amplifier is a very elegant solution to solve this issue. The PA702 includes a unique mounting pole installation process via a sealed hole incorporated into the chassis design. Simply install the projector mounting pole, align the amplifier chassis hole with the 1.5" mounting tube, and clamp the unit at the desired height above the projector mount with the innovative pole clamp system included with the PA702. Afterwards, install the projector as normal. As a side benefit, the chassis "hole" mounting system provides the necessary security to help deter theft. Output is a strong 70 watts x 2 from the efficient rail tracking Class A/B and switch mode power supply technology. The PA702 includes a host of other innovative features including an accessory outlet with AC current sense that allows the amplifier to respond instantly from stand-by mode when the projector is powered on remotely. Also featured are separate audio sense turn-on, balanced phoenix style and unbalanced RCA input connections, front panel status LEDs, and recessed screwdriver adjustable tone and level controls. The slim profile chassis is also designed to work in a rack mount configuration. An optional rack mount kit allows single or dual mounting of the PA702 in a 1RU high configuration. Height: 1 3/4" (4.445 cm) Width: 8 1/2" (21.59 cm) Depth: 11 1/2" (29.21 cm) Shipping Weight: 5.50 lbs (2.49 kgs) Frequency Response: 30Hz - 20 KHz +/-3dB Connector Type: Phoenix and RCA Output Power: 70 Watts per channel @ 8ohms RMS 1% THD Rack Spaces: 1 x .5 wide UL Listed/Standard: 60065-ROHS 2006 Compliant Optional Rack Mount Kit: PA702-RMK

Suppliers

Company
Product
Description
Supplier Links
Pole Mount 2 Channel 70W Amplifier System (White) - 70085 - TMP Pro Distribution
Berlin, CT, USA
Pole Mount 2 Channel 70W Amplifier System (White)
70085
Pole Mount 2 Channel 70W Amplifier System (White) 70085
The PA702 pole-mount amplifier system from Atlas Sound provides an innovative solution for display systems that require local sound reinforcement. Since the first projector was pole mounted in a ceiling, there has been a real quandary about how to best provide local amplification. The PA702 pole mount amplifier is a very elegant solution to solve this issue. The PA702 includes a unique mounting pole installation process via a sealed hole incorporated into the chassis design. Simply install the projector mounting pole, align the amplifier chassis hole with the 1.5" mounting tube, and clamp the unit at the desired height above the projector mount with the innovative pole clamp system included with the PA702. Afterwards, install the projector as normal. As a side benefit, the chassis "hole" mounting system provides the necessary security to help deter theft. Output is a strong 70 watts x 2 from the efficient rail tracking Class A/B and switch mode power supply technology. The PA702 includes a host of other innovative features including an accessory outlet with AC current sense that allows the amplifier to respond instantly from stand-by mode when the projector is powered on remotely. Also featured are separate audio sense turn-on, balanced phoenix style and unbalanced RCA input connections, front panel status LEDs, and recessed screwdriver adjustable tone and level controls. The slim profile chassis is also designed to work in a rack mount configuration. An optional rack mount kit allows single or dual mounting of the PA702 in a 1RU high configuration. Height: 1 3/4" (4.445 cm) Width: 8 1/2" (21.59 cm) Depth: 11 1/2" (29.21 cm) Shipping Weight: 5.50 lbs (2.49 kgs) Frequency Response: 30Hz - 20 KHz +/-3dB Connector Type: Phoenix and RCA Output Power: 70 Watts per channel @ 8ohms RMS 1% THD Rack Spaces: 1 x .5 wide UL Listed/Standard: 60065-ROHS 2006 Compliant Optional Rack Mount Kit: PA702-RMK

The PA702 pole-mount amplifier system from Atlas Sound provides an innovative solution for display systems that require local sound reinforcement.
Since the first projector was pole mounted in a ceiling, there has been a real quandary about how to best provide local amplification. The PA702 pole mount amplifier is a very elegant solution to solve this issue.
The PA702 includes a unique mounting pole installation process via a sealed hole incorporated into the chassis design. Simply install the projector mounting pole, align the amplifier chassis hole with the 1.5" mounting tube, and clamp the unit at the desired height above the projector mount with the innovative pole clamp system included with the PA702. Afterwards, install the projector as normal. As a side benefit, the chassis "hole" mounting system provides the necessary security to help deter theft.
Output is a strong 70 watts x 2 from the efficient rail tracking Class A/B and switch mode power supply technology.
The PA702 includes a host of other innovative features including an accessory outlet with AC current sense that allows the amplifier to respond instantly from stand-by mode when the projector is powered on remotely. Also featured are separate audio sense turn-on, balanced phoenix style and unbalanced RCA input connections, front panel status LEDs, and recessed screwdriver adjustable tone and level controls.
The slim profile chassis is also designed to work in a rack mount configuration. An optional rack mount kit allows single or dual mounting of the PA702 in a 1RU high configuration.
Height: 1 3/4" (4.445 cm)
Width: 8 1/2" (21.59 cm)
Depth: 11 1/2" (29.21 cm)
Shipping Weight: 5.50 lbs (2.49 kgs)
Frequency Response: 30Hz - 20 KHz +/-3dB
Connector Type: Phoenix and RCA
Output Power: 70 Watts per channel @ 8ohms RMS 1% THD
Rack Spaces: 1 x .5 wide
UL Listed/Standard: 60065-ROHS 2006 Compliant
Optional Rack Mount Kit: PA702-RMK

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Amplifiers and Preamplifiers
Product Number 70085
Product Name Pole Mount 2 Channel 70W Amplifier System (White)
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 523027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
Preamplifier - CRY508 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
Commercial Audio Power Amplifiers - REVAMP4120T - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 2.50E-4 MHz
View Details