TMP Pro Distribution 8 Input, Dual 80W Mixer-Amplifier 39224

Description
Crown's Commercial Audio mixer/amplifiers deliver legendary Crown quality to the commercial audio industry. These high-value mixer/amplifiers provide both 4-ohm and constant-voltage outputs (70V and 100V) for use in a wide range of commercial applications including schools, hospitals, factories, restaurant/retail, houses of worship, fitness facilities, A/V boardrooms, prisons, and small offices. Easily configured for a range of uses such as paging, background music, security, and evacuation instructions, Crown's Commercial Audio units are the smart choice for commercial sound.
Datasheet
Description
Crown's Commercial Audio mixer/amplifiers deliver legendary Crown quality to the commercial audio industry. These high-value mixer/amplifiers provide both 4-ohm and constant-voltage outputs (70V and 100V) for use in a wide range of commercial applications including schools, hospitals, factories, restaurant/retail, houses of worship, fitness facilities, A/V boardrooms, prisons, and small offices. Easily configured for a range of uses such as paging, background music, security, and evacuation instructions, Crown's Commercial Audio units are the smart choice for commercial sound.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 Input, Dual 80W Mixer-Amplifier - 39224 - TMP Pro Distribution
Berlin, CT, USA
8 Input, Dual 80W Mixer-Amplifier
39224
8 Input, Dual 80W Mixer-Amplifier 39224
Crown's Commercial Audio mixer/amplifiers deliver legendary Crown quality to the commercial audio industry. These high-value mixer/amplifiers provide both 4-ohm and constant-voltage outputs (70V and 100V) for use in a wide range of commercial applications including schools, hospitals, factories, restaurant/retail, houses of worship, fitness facilities, A/V boardrooms, prisons, and small offices. Easily configured for a range of uses such as paging, background music, security, and evacuation instructions, Crown's Commercial Audio units are the smart choice for commercial sound.

Crown's Commercial Audio mixer/amplifiers deliver legendary Crown quality to the commercial audio industry. These high-value mixer/amplifiers provide both 4-ohm and constant-voltage outputs (70V and 100V) for use in a wide range of commercial applications including schools, hospitals, factories, restaurant/retail, houses of worship, fitness facilities, A/V boardrooms, prisons, and small offices. Easily configured for a range of uses such as paging, background music, security, and evacuation instructions, Crown's Commercial Audio units are the smart choice for commercial sound.

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Amplifiers and Preamplifiers
Product Number 39224
Product Name 8 Input, Dual 80W Mixer-Amplifier
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
 - 8091105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
Analog Input Monaural Class-D Speaker Amplifier - BD5468GUL - ROHM Semiconductor GmbH
Specs
Type Audio Amplifier
Amplifier Class Class D
Output Gain 13 dB
View Details
2 suppliers
LxT PREAMP CLASS 2 -1 dB - PRMLXT2L - PCB Piezotronics, Inc.
Specs
Type Preamplifier
View Details