Bogen Communications, Inc. M-Class 1200W Dual Channel Amplifier M600

Description
M-Class amplifiers offer three modes of operation: Stereo (4-ohm), 70V Mono, and Dual Mono (4-ohm). Mono mode turns the input section into a 2 channel mixer. Two modular bays are provided for optional input types. Also features selectable LF roll-off, insert connections, Sleep Mode, clip limiting, and more.
Datasheet
Description
M-Class amplifiers offer three modes of operation: Stereo (4-ohm), 70V Mono, and Dual Mono (4-ohm). Mono mode turns the input section into a 2 channel mixer. Two modular bays are provided for optional input types. Also features selectable LF roll-off, insert connections, Sleep Mode, clip limiting, and more.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M-Class 1200W Dual Channel Amplifier - 49672 - TMP Pro Distribution
Berlin, CT, USA
M-Class 1200W Dual Channel Amplifier
49672
M-Class 1200W Dual Channel Amplifier 49672
M-Class amplifiers offer three modes of operation: Stereo (4-ohm), 70V Mono, and Dual Mono (4-ohm). Mono mode turns the input section into a 2 channel mixer. Two modular bays are provided for optional input types. Also features selectable LF roll-off, insert connections, Sleep Mode, clip limiting, and more.

M-Class amplifiers offer three modes of operation: Stereo (4-ohm), 70V Mono, and Dual Mono (4-ohm). Mono mode turns the input section into a 2 channel mixer. Two modular bays are provided for optional input types. Also features selectable LF roll-off, insert connections, Sleep Mode, clip limiting, and more.

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Amplifiers and Preamplifiers
Product Number 49672
Product Name M-Class 1200W Dual Channel Amplifier
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-2400N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 2400 watts
Number of Channels 2 #
View Details
Loudspeaker power amplifier - GVS7118 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.1000 MHz
Continuous Power 60 watts
View Details
Fully balanced Transformer coupled headphone amp - WA22 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.0500 MHz
Nominal Impedance 100000 ohms
View Details