Bogen Communications, Inc. M-Class 900W Dual Channel Amplifier M450

Description
M-Class amplifiers offer three modes of operation: Stereo (4-ohm), 70V Mono, and Dual Mono (4-ohm). Mono mode turns the input section into a 2 channel mixer. Two modular bays are provided for optional input types. Also features selectable LF roll-off, insert connections, Sleep Mode, clip limiting, and more.
Datasheet
Description
M-Class amplifiers offer three modes of operation: Stereo (4-ohm), 70V Mono, and Dual Mono (4-ohm). Mono mode turns the input section into a 2 channel mixer. Two modular bays are provided for optional input types. Also features selectable LF roll-off, insert connections, Sleep Mode, clip limiting, and more.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M-Class 900W Dual Channel Amplifier - 38681 - TMP Pro Distribution
Berlin, CT, USA
M-Class 900W Dual Channel Amplifier
38681
M-Class 900W Dual Channel Amplifier 38681
M-Class amplifiers offer three modes of operation: Stereo (4-ohm), 70V Mono, and Dual Mono (4-ohm). Mono mode turns the input section into a 2 channel mixer. Two modular bays are provided for optional input types. Also features selectable LF roll-off, insert connections, Sleep Mode, clip limiting, and more.

M-Class amplifiers offer three modes of operation: Stereo (4-ohm), 70V Mono, and Dual Mono (4-ohm). Mono mode turns the input section into a 2 channel mixer. Two modular bays are provided for optional input types. Also features selectable LF roll-off, insert connections, Sleep Mode, clip limiting, and more.

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Amplifiers and Preamplifiers
Product Number 38681
Product Name M-Class 900W Dual Channel Amplifier
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0080 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-2400N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 2400 watts
Number of Channels 2 #
View Details
 - The PE-2A/PE-3 Line Amplifier - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
Specs
Type Audio Amplifier
Frequency Response 0.0200 MHz
View Details
Analog Input Monaural Class-D Speaker Amplifier - BD5634NUX - ROHM Semiconductor GmbH
Specs
Type Audio Amplifier
Amplifier Class Class D
Output Gain 12 dB
View Details
2 suppliers