Bogen Communications, Inc. Classic 4 Channel 100W Mixer Amplifier C100

Description
Bogen's classic series mixer amplifiers allow mixing of microphone, telephone, and auxiliary sources. Screw terminals provide output to low impedance and transformer-coupled speakers. Each of the 4 inputs has its own volume control. Additional features include treble/bass control, aux muting, vox muting, and audio output.
Datasheet
Description
Bogen's classic series mixer amplifiers allow mixing of microphone, telephone, and auxiliary sources. Screw terminals provide output to low impedance and transformer-coupled speakers. Each of the 4 inputs has its own volume control. Additional features include treble/bass control, aux muting, vox muting, and audio output.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Classic 4 Channel 100W Mixer Amplifier - 40590 - TMP Pro Distribution
Berlin, CT, USA
Classic 4 Channel 100W Mixer Amplifier
40590
Classic 4 Channel 100W Mixer Amplifier 40590
Bogen's classic series mixer amplifiers allow mixing of microphone, telephone, and auxiliary sources. Screw terminals provide output to low impedance and transformer-coupled speakers. Each of the 4 inputs has its own volume control. Additional features include treble/bass control, aux muting, vox muting, and audio output.

Bogen's classic series mixer amplifiers allow mixing of microphone, telephone, and auxiliary sources. Screw terminals provide output to low impedance and transformer-coupled speakers. Each of the 4 inputs has its own volume control. Additional features include treble/bass control, aux muting, vox muting, and audio output.

Supplier's Site Datasheet
Amplifier, C Series Solid State Public Address; Product Range Bogen Communications - 97F800 - Newark, An Avnet Company
Chicago, IL, United States
Amplifier, C Series Solid State Public Address; Product Range Bogen Communications
97F800
Amplifier, C Series Solid State Public Address; Product Range Bogen Communications 97F800
AMPLIFIER, C SERIES SOLID STATE PUBLIC ADDRESS; Product Range:C Series; Plug Type:- RoHS Compliant: No

AMPLIFIER, C SERIES SOLID STATE PUBLIC ADDRESS; Product Range:C Series; Plug Type:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution Newark, An Avnet Company
Product Category Audio Amplifiers and Preamplifiers Audio Amplifiers and Preamplifiers
Product Number 40590 97F800
Product Name Classic 4 Channel 100W Mixer Amplifier Amplifier, C Series Solid State Public Address; Product Range Bogen Communications
Type Audio Amplifier Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
Amplifier assembly, 15 watt, for Series D - K2005502C-04 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
Fully balanced Transformer coupled headphone amp - WA22 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.0500 MHz
Nominal Impedance 100000 ohms
View Details
5-Channel Class D System Amplifier, 75 W x 4 @ 4 Ω + 300 W x 1 @ 2 Ω - 14.4V - XD700/5 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 1.20E-5 to 0.0220 MHz
View Details