Peavey Electronics Corporation IP Series 800W Commercial Amplifier IP-SIX

Description
The IP-Six dual-channel amplifiers are ruggedly built from high quality components and feature comprehensive protection circuits to protect your amplifier in the real world. Rated Power 4 ohms bridge: 825 watts @ 1 kHz <0.025% THD Rated Power 8 ohms bridge/70 volts: 612 watts @ 1 kHz Sine Wave <0.025% THD Rated Power 2 x 2 ohms: 400 watts per channel @ 1 kHz <0.025% THD both channels driven Rated Power 2 x 4 ohms: 300 watts per channel @ 1 kHz <0.02% THD both channels driven Rated Power 2 x 8 ohms: 180 watts per channel @ 1 kHz <0.02% THD both channels driven Rated Power 1 x 2 ohms: 500 watts @ 1 kHz at <0.02% THD Rated Power 1 x 4 ohms: 350 watts @ 1 kHz at <0.015% THD Rated Power 1 x 8 ohms: 200 watts @ 1 kHz at <0.006% THD Connectors: 8 pin plugable signal input, 4 terminal barrier strip, IEC AC power connector
Datasheet
Description
The IP-Six dual-channel amplifiers are ruggedly built from high quality components and feature comprehensive protection circuits to protect your amplifier in the real world. Rated Power 4 ohms bridge: 825 watts @ 1 kHz <0.025% THD Rated Power 8 ohms bridge/70 volts: 612 watts @ 1 kHz Sine Wave <0.025% THD Rated Power 2 x 2 ohms: 400 watts per channel @ 1 kHz <0.025% THD both channels driven Rated Power 2 x 4 ohms: 300 watts per channel @ 1 kHz <0.02% THD both channels driven Rated Power 2 x 8 ohms: 180 watts per channel @ 1 kHz <0.02% THD both channels driven Rated Power 1 x 2 ohms: 500 watts @ 1 kHz at <0.02% THD Rated Power 1 x 4 ohms: 350 watts @ 1 kHz at <0.015% THD Rated Power 1 x 8 ohms: 200 watts @ 1 kHz at <0.006% THD Connectors: 8 pin plugable signal input, 4 terminal barrier strip, IEC AC power connector
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IP Series 800W Commercial Amplifier - 37892 - TMP Pro Distribution
Berlin, CT, USA
IP Series 800W Commercial Amplifier
37892
IP Series 800W Commercial Amplifier 37892
The IP-Six dual-channel amplifiers are ruggedly built from high quality components and feature comprehensive protection circuits to protect your amplifier in the real world. Rated Power 4 ohms bridge: 825 watts @ 1 kHz <0.025% THD Rated Power 8 ohms bridge/70 volts: 612 watts @ 1 kHz Sine Wave <0.025% THD Rated Power 2 x 2 ohms: 400 watts per channel @ 1 kHz <0.025% THD both channels driven Rated Power 2 x 4 ohms: 300 watts per channel @ 1 kHz <0.02% THD both channels driven Rated Power 2 x 8 ohms: 180 watts per channel @ 1 kHz <0.02% THD both channels driven Rated Power 1 x 2 ohms: 500 watts @ 1 kHz at <0.02% THD Rated Power 1 x 4 ohms: 350 watts @ 1 kHz at <0.015% THD Rated Power 1 x 8 ohms: 200 watts @ 1 kHz at <0.006% THD Connectors: 8 pin plugable signal input, 4 terminal barrier strip, IEC AC power connector

The IP-Six dual-channel amplifiers are ruggedly built from high quality components and feature comprehensive protection circuits to protect your amplifier in the real world.
Rated Power 4 ohms bridge: 825 watts @ 1 kHz <0.025% THD
Rated Power 8 ohms bridge/70 volts: 612 watts @ 1 kHz Sine Wave <0.025% THD
Rated Power 2 x 2 ohms: 400 watts per channel @ 1 kHz <0.025% THD both channels driven
Rated Power 2 x 4 ohms: 300 watts per channel @ 1 kHz <0.02% THD both channels driven
Rated Power 2 x 8 ohms: 180 watts per channel @ 1 kHz <0.02% THD both channels driven
Rated Power 1 x 2 ohms: 500 watts @ 1 kHz at <0.02% THD
Rated Power 1 x 4 ohms: 350 watts @ 1 kHz at <0.015% THD
Rated Power 1 x 8 ohms: 200 watts @ 1 kHz at <0.006% THD
Connectors: 8 pin plugable signal input, 4 terminal barrier strip, IEC AC power connector

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Amplifiers and Preamplifiers
Product Number 37892
Product Name IP Series 800W Commercial Amplifier
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Amplifier assembly, 30 watt, for Series D - K2005502D-01 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
 - 4661592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0080 MHz
View Details
Preamplifier - CRY510 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
Commercial Audio Preamplifiers - PM4100 - Biamp Systems, Ltd.
Specs
Type Preamplifier
View Details