Samson Technologies Corp. SX Series 1.2kW Professional Amplifier SX1800

Description
The Samson SX1800 stereo power amplifier has been designed to provide robust, clean output with low distortion and wide dynamic range, along with the dependability demanded by professional audio engineers and installers.The convenient two rackspace design is compact, and yet there's plenty of power available, with 2 x 400 watts at 8 ohms and 2 x 600 watts at 4 ohms.For mono applications, a bridged mode links both channels of the amplifiers, thus providing even more power, with a power rating of 1200 watts for the SX1800 into an 8 ohm load.Input connections are made via combination connectors allowing for both balanced XLR and balanced 1/4" TRS connections. For the outputs, the SX1800 amplifier provides standard 5-way binding posts, as well as Speakon™ connectors. Front panel controls and displays include a power switch with LED indicator, as well as independent left and right channel input level controls. To help you set the correctoperating levels, the SX amplifiers include front panel Signal, Peak and Protection LED indicators.Like all serious power amplifiers, the SX1800's internal electronics are based around a serious powercore, with oversized toroidal transformer and large extruded heatsinks. To keep the SX amplifiers running cool, their designs employ twin internal wind tunnels with forced-air cooling via two temperature-sensitiv e,variable speed fans, which greatly reduce the chance of thermal and overheating problems. Multi-stage protection for power-up, over-heating, over-current, short circuit, low output impedance and DC voltage, assures high reliability under the most demanding situations.The SX1800 is road tough with its all steel chassis, 19-inch rackmount design and convenient carry handles, so it's ready for a life of travel, or to make it's home in a fixed installation.
Datasheet
Description
The Samson SX1800 stereo power amplifier has been designed to provide robust, clean output with low distortion and wide dynamic range, along with the dependability demanded by professional audio engineers and installers.The convenient two rackspace design is compact, and yet there's plenty of power available, with 2 x 400 watts at 8 ohms and 2 x 600 watts at 4 ohms.For mono applications, a bridged mode links both channels of the amplifiers, thus providing even more power, with a power rating of 1200 watts for the SX1800 into an 8 ohm load.Input connections are made via combination connectors allowing for both balanced XLR and balanced 1/4" TRS connections. For the outputs, the SX1800 amplifier provides standard 5-way binding posts, as well as Speakon™ connectors. Front panel controls and displays include a power switch with LED indicator, as well as independent left and right channel input level controls. To help you set the correctoperating levels, the SX amplifiers include front panel Signal, Peak and Protection LED indicators.Like all serious power amplifiers, the SX1800's internal electronics are based around a serious powercore, with oversized toroidal transformer and large extruded heatsinks. To keep the SX amplifiers running cool, their designs employ twin internal wind tunnels with forced-air cooling via two temperature-sensitiv e,variable speed fans, which greatly reduce the chance of thermal and overheating problems. Multi-stage protection for power-up, over-heating, over-current, short circuit, low output impedance and DC voltage, assures high reliability under the most demanding situations.The SX1800 is road tough with its all steel chassis, 19-inch rackmount design and convenient carry handles, so it's ready for a life of travel, or to make it's home in a fixed installation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SX Series 1.2kW Professional Amplifier - 48025 - TMP Pro Distribution
Berlin, CT, USA
SX Series 1.2kW Professional Amplifier
48025
SX Series 1.2kW Professional Amplifier 48025
The Samson SX1800 stereo power amplifier has been designed to provide robust, clean output with low distortion and wide dynamic range, along with the dependability demanded by professional audio engineers and installers.The convenient two rackspace design is compact, and yet there's plenty of power available, with 2 x 400 watts at 8 ohms and 2 x 600 watts at 4 ohms.For mono applications, a bridged mode links both channels of the amplifiers, thus providing even more power, with a power rating of 1200 watts for the SX1800 into an 8 ohm load.Input connections are made via combination connectors allowing for both balanced XLR and balanced 1/4" TRS connections. For the outputs, the SX1800 amplifier provides standard 5-way binding posts, as well as Speakon™ connectors. Front panel controls and displays include a power switch with LED indicator, as well as independent left and right channel input level controls. To help you set the correctoperating levels, the SX amplifiers include front panel Signal, Peak and Protection LED indicators.Like all serious power amplifiers, the SX1800's internal electronics are based around a serious powercore, with oversized toroidal transformer and large extruded heatsinks. To keep the SX amplifiers running cool, their designs employ twin internal wind tunnels with forced-air cooling via two temperature-sensitiv e,variable speed fans, which greatly reduce the chance of thermal and overheating problems. Multi-stage protection for power-up, over-heating, over-current, short circuit, low output impedance and DC voltage, assures high reliability under the most demanding situations.The SX1800 is road tough with its all steel chassis, 19-inch rackmount design and convenient carry handles, so it's ready for a life of travel, or to make it's home in a fixed installation.

The Samson SX1800 stereo power amplifier has been designed to provide robust, clean output with low distortion and wide dynamic range, along with the dependability demanded by professional audio engineers and installers.The convenient two rackspace design is compact, and yet there's plenty of power available, with 2 x 400 watts at 8 ohms and 2 x 600 watts at 4 ohms.For mono applications, a bridged mode links both channels of the amplifiers, thus providing even more power, with a power rating of 1200 watts for the SX1800 into an 8 ohm load.Input connections are made via combination connectors allowing for both balanced XLR and balanced 1/4" TRS connections. For the outputs, the SX1800 amplifier provides standard 5-way binding posts, as well as Speakon™ connectors. Front panel controls and displays include a power switch with LED indicator, as well as independent left and right channel input level controls. To help you set the correctoperating levels, the SX amplifiers include front panel Signal, Peak and Protection LED indicators.Like all serious power amplifiers, the SX1800's internal electronics are based around a serious powercore, with oversized toroidal transformer and large extruded heatsinks. To keep the SX amplifiers running cool, their designs employ twin internal wind tunnels with forced-air cooling via two temperature-sensitive,variable speed fans, which greatly reduce the chance of thermal and overheating problems. Multi-stage protection for power-up, over-heating, over-current, short circuit, low output impedance and DC voltage, assures high reliability under the most demanding situations.The SX1800 is road tough with its all steel chassis, 19-inch rackmount design and convenient carry handles, so it's ready for a life of travel, or to make it's home in a fixed installation.

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Amplifiers and Preamplifiers
Product Number 48025
Product Name SX Series 1.2kW Professional Amplifier
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
Preamplifier - CRY502 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details
Single-ended, OTL Headphone and pre amplifier - WA2 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.1000 MHz
Output Gain 10 dB
View Details