QSC Audio Products, LLC. CX Series 1.6kW 2-Channel Amplifier CX502

Description
The CX 2-Channel Series is designed to meet the specialized needs of sound contractors. Eight models have been designed from the ground up, combining QSC's exclusive PowerLight® technology with specific features to meet the requirements of fixed installations. With high output power, versatile loading options, high thermal capacity and proven reliability, the CX Series is the ideal solution to any permanently installed sound system. The model line incorporates QSC's exclusive PowerLight technology and are equipped with many contractor specific features including 1 dB detented gain controls for easily repeatable settings and a custom security cover for tamper-proof installations. Active inrush limiting eliminates AC inrush current, cutting the need for power sequencers. CX amplifiers also include an HD15 Data Port connector to interface with Q-Sys and QSControl networked audio systems, for remote amplifier monitoring and control. The CX502 offers low impedance capability. Frequency Response: 20 Hz-20 kHz, +/- 0.2 dB Damping Factor: Greater than 500 Input Impedance: 6k ohms unbalanced, 12k ohms balanced Input Clipping: 10 Vrms (+22 dB) Cooling: Variable-speed fan, rear-to-front air flow Connectors, each channel Input: 3-pin XLR & 3-pin detachable terminal blocks (1 each per channel) Output: Safety-shrouded barrier strip Amplifier Protection Full short circuit, open circuit, thermal, ultrasonic, and RF protection. Stable into reactive or mismatched loads. Load Protection On/Off muting, DC-fault power supply shutdown Dimensions 19" (48.3 cm) wide, 3.5" (8.9 cm) tall (2 RU), 14" (35.6 cm) deep (from front mounting rails) Weight 21 lbs (9.5 kg) net 27 lbs (12.3 kg) shipping
Datasheet
Description
The CX 2-Channel Series is designed to meet the specialized needs of sound contractors. Eight models have been designed from the ground up, combining QSC's exclusive PowerLight® technology with specific features to meet the requirements of fixed installations. With high output power, versatile loading options, high thermal capacity and proven reliability, the CX Series is the ideal solution to any permanently installed sound system. The model line incorporates QSC's exclusive PowerLight technology and are equipped with many contractor specific features including 1 dB detented gain controls for easily repeatable settings and a custom security cover for tamper-proof installations. Active inrush limiting eliminates AC inrush current, cutting the need for power sequencers. CX amplifiers also include an HD15 Data Port connector to interface with Q-Sys and QSControl networked audio systems, for remote amplifier monitoring and control. The CX502 offers low impedance capability. Frequency Response: 20 Hz-20 kHz, +/- 0.2 dB Damping Factor: Greater than 500 Input Impedance: 6k ohms unbalanced, 12k ohms balanced Input Clipping: 10 Vrms (+22 dB) Cooling: Variable-speed fan, rear-to-front air flow Connectors, each channel Input: 3-pin XLR & 3-pin detachable terminal blocks (1 each per channel) Output: Safety-shrouded barrier strip Amplifier Protection Full short circuit, open circuit, thermal, ultrasonic, and RF protection. Stable into reactive or mismatched loads. Load Protection On/Off muting, DC-fault power supply shutdown Dimensions 19" (48.3 cm) wide, 3.5" (8.9 cm) tall (2 RU), 14" (35.6 cm) deep (from front mounting rails) Weight 21 lbs (9.5 kg) net 27 lbs (12.3 kg) shipping
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CX Series 1.6kW 2-Channel Amplifier - 28477 - TMP Pro Distribution
Berlin, CT, USA
CX Series 1.6kW 2-Channel Amplifier
28477
CX Series 1.6kW 2-Channel Amplifier 28477
The CX 2-Channel Series is designed to meet the specialized needs of sound contractors. Eight models have been designed from the ground up, combining QSC's exclusive PowerLight® technology with specific features to meet the requirements of fixed installations. With high output power, versatile loading options, high thermal capacity and proven reliability, the CX Series is the ideal solution to any permanently installed sound system. The model line incorporates QSC's exclusive PowerLight technology and are equipped with many contractor specific features including 1 dB detented gain controls for easily repeatable settings and a custom security cover for tamper-proof installations. Active inrush limiting eliminates AC inrush current, cutting the need for power sequencers. CX amplifiers also include an HD15 Data Port connector to interface with Q-Sys and QSControl networked audio systems, for remote amplifier monitoring and control. The CX502 offers low impedance capability. Frequency Response: 20 Hz-20 kHz, +/- 0.2 dB Damping Factor: Greater than 500 Input Impedance: 6k ohms unbalanced, 12k ohms balanced Input Clipping: 10 Vrms (+22 dB) Cooling: Variable-speed fan, rear-to-front air flow Connectors, each channel Input: 3-pin XLR & 3-pin detachable terminal blocks (1 each per channel) Output: Safety-shrouded barrier strip Amplifier Protection Full short circuit, open circuit, thermal, ultrasonic, and RF protection. Stable into reactive or mismatched loads. Load Protection On/Off muting, DC-fault power supply shutdown Dimensions 19" (48.3 cm) wide, 3.5" (8.9 cm) tall (2 RU), 14" (35.6 cm) deep (from front mounting rails) Weight 21 lbs (9.5 kg) net 27 lbs (12.3 kg) shipping

The CX 2-Channel Series is designed to meet the specialized needs of sound contractors. Eight models have been designed from the ground up, combining QSC's exclusive PowerLight® technology with specific features to meet the requirements of fixed installations. With high output power, versatile loading options, high thermal capacity and proven reliability, the CX Series is the ideal solution to any permanently installed sound system.
The model line incorporates QSC's exclusive PowerLight technology and are equipped with many contractor specific features including 1 dB detented gain controls for easily repeatable settings and a custom security cover for tamper-proof installations. Active inrush limiting eliminates AC inrush current, cutting the need for power sequencers.
CX amplifiers also include an HD15 Data Port connector to interface with Q-Sys and QSControl networked audio systems, for remote amplifier monitoring and control.
The CX502 offers low impedance capability.
Frequency Response: 20 Hz-20 kHz, +/- 0.2 dB
Damping Factor: Greater than 500
Input Impedance: 6k ohms unbalanced, 12k ohms balanced
Input Clipping: 10 Vrms (+22 dB)
Cooling: Variable-speed fan, rear-to-front air flow
Connectors, each channel
Input: 3-pin XLR & 3-pin detachable terminal blocks (1 each per channel)
Output: Safety-shrouded barrier strip
Amplifier Protection
Full short circuit, open circuit, thermal, ultrasonic, and RF protection.
Stable into reactive or mismatched loads.
Load Protection
On/Off muting, DC-fault power supply shutdown
Dimensions
19" (48.3 cm) wide, 3.5" (8.9 cm) tall (2 RU),
14" (35.6 cm) deep (from front mounting rails)
Weight
21 lbs (9.5 kg) net
27 lbs (12.3 kg) shipping

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Amplifiers and Preamplifiers
Product Number 28477
Product Name CX Series 1.6kW 2-Channel Amplifier
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 522812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0140 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
5-Channel Class D Marine System Amplifier, 75 W x 4 @ 4 Ω + 300 W x 1 @ 2 Ω - 14.4V - M700/5 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 1.20E-5 to 0.0220 MHz
View Details
Car Audio, Amplifier - GT-2125 - Boston Acoustics, Inc.
Boston Acoustics, Inc.
Specs
Type Audio Amplifier
Frequency Response 1.00E-5 to 0.0950 MHz
Number of Channels 2 #
View Details