TMP Pro Distribution Tn Series 5kW Network-Ready Touring Amplifier 74982

Description
High Definition, Serious Impact By applying the full gamut of technology, experience, and resources acquired through the development and production of industry-standard digital mixing consoles and signal processors, as well as extensive know-how gained through years of hall and installation system design, The Tn series amplifiers have been refined to unprecedented levels of performance and sound quality. Transparency across the entire audio spectrum is a basic requirement, but the Tn amplifiers go beyond the basics with extraordinary midrange presence and a low end that is huge and authoritative while maintaining maximum reproduction accuracy. This has been achieved not only through no-compromise parts selection and circuit design, but also through extensive vibration-reduction measures that effectively suppress internal vibration that can have a negative impact on sound quality. The heat sinks, for example, are solidly screwed to the chassis side panels at numerous points, but with special insulators that are designed to absorb vibration and chassis resonance that would otherwise interfere with optimum reproduction. The detailed work involved goes well beyond the normal definition of manufacturing and crosses over into the realm of craftsmanship. Stable 2-ohm Drive Capability Line array systems offer many benefits for large scale live sound applications, but because of the many speakers involved they normally need to be driven by a correspondingly large number of power amplifiers. The 2-ohm drive capability of the Tn series amplifiers easily drives multiple speakers in line array systems.Tn series are also an excellent choice for driving multiple parallel-connected Yamaha Installation Series speakers as well as multiple parallel-connected monitor speakers located on the stage. In order to provide stable low-impedance drive capability the Tn amplifiers employ newly developed thin-film power transistors, and flat-wire power transformer windings to minimize heat loss. Many other details contribute, but the final result is totally stable drive capability down to 2 ohms. Superior Handling through Extensive Experience In the Field The Tn series power amplifiers represent the culmination of over 30 years of know-how acquired through amp development and manufacture as well as feedback from professionals in the field. Details can make a huge difference in real-world handling…such as sturdy front-panel handles that, although indispensable for transporting and rack mounting, are removable for installation use. Also, Euroblock connectors are provided in addition to XLR connectors for full compatibility with installation wiring. The Euroblocks can also be used as link out connectors for flexible integration with the widest possible range of system needs.Durability to Handle the Most Demanding Tours Daily setup, take down, and transportation is an unavoidable part of the touring routine, and the Tn series amplifiers are built to take it all in stride. A durable exterior resists dents and breakage, while dual high-volume cooling fans maintain stable operation under a wide range of ambient conditions. Large, tough fan guards prevent damage during transportation. Fan speed is automatically varied according to the current output power to maximize motor life. Dust filters at the fan intakes can be easily removed for cleaning. A comprehensive range of protection circuits is also provided: DC, muting, thermal protection, and an advanced output short sensing circuit (PC limiting) that contributes to reliable low-impedance drive capability. There's also a VHF protection circuit that will prevent damage to HF speaker units if input signals with frequencies higher than 20 kHz continue for more than a few seconds. All in all the Tn series amplifiers offer failsafe performance that will keep the show running night after night under even the severest conditions. Amp Editor Intuitive, plug and play amp management software - Amp Editor is a dedicated software application for ACD1 and Compatible Yamaha amplifiers that makes amplifier management easy. Remotely control and monitor Tn amplifiers simply by connecting your ACD1 to an Ethernet port on a computer via a standard high-speed Ethernet switch. Connection to the Amp Editor network requires no special drivers so that your system is up and running in no time. All Tn amplifier functions and DSP parameters can be controlled using Amp Editor. NetworkAmp Manager Remote monitoring and control via CobraNet™ Network - The NetworkAmp Manager is a software application that lets you monitor, manage, and control Tn series and PC-1N series amplifiers connected to a network via the ACU16-C and NHB32-C. The software runs on Windows based computers, and can be used to control a system of up to eight NHB32-C hubs, sixteen ACU16-C control units, and as many as 512 power amplifiers. Simply connect your computer's COM or USB port to any ACU16-C or NHB32-C on the network, and use the software's efficient, intuitive graphical interface to remotely monitor and control each networked device.
Description
High Definition, Serious Impact By applying the full gamut of technology, experience, and resources acquired through the development and production of industry-standard digital mixing consoles and signal processors, as well as extensive know-how gained through years of hall and installation system design, The Tn series amplifiers have been refined to unprecedented levels of performance and sound quality. Transparency across the entire audio spectrum is a basic requirement, but the Tn amplifiers go beyond the basics with extraordinary midrange presence and a low end that is huge and authoritative while maintaining maximum reproduction accuracy. This has been achieved not only through no-compromise parts selection and circuit design, but also through extensive vibration-reduction measures that effectively suppress internal vibration that can have a negative impact on sound quality. The heat sinks, for example, are solidly screwed to the chassis side panels at numerous points, but with special insulators that are designed to absorb vibration and chassis resonance that would otherwise interfere with optimum reproduction. The detailed work involved goes well beyond the normal definition of manufacturing and crosses over into the realm of craftsmanship. Stable 2-ohm Drive Capability Line array systems offer many benefits for large scale live sound applications, but because of the many speakers involved they normally need to be driven by a correspondingly large number of power amplifiers. The 2-ohm drive capability of the Tn series amplifiers easily drives multiple speakers in line array systems.Tn series are also an excellent choice for driving multiple parallel-connected Yamaha Installation Series speakers as well as multiple parallel-connected monitor speakers located on the stage. In order to provide stable low-impedance drive capability the Tn amplifiers employ newly developed thin-film power transistors, and flat-wire power transformer windings to minimize heat loss. Many other details contribute, but the final result is totally stable drive capability down to 2 ohms. Superior Handling through Extensive Experience In the Field The Tn series power amplifiers represent the culmination of over 30 years of know-how acquired through amp development and manufacture as well as feedback from professionals in the field. Details can make a huge difference in real-world handling…such as sturdy front-panel handles that, although indispensable for transporting and rack mounting, are removable for installation use. Also, Euroblock connectors are provided in addition to XLR connectors for full compatibility with installation wiring. The Euroblocks can also be used as link out connectors for flexible integration with the widest possible range of system needs.Durability to Handle the Most Demanding Tours Daily setup, take down, and transportation is an unavoidable part of the touring routine, and the Tn series amplifiers are built to take it all in stride. A durable exterior resists dents and breakage, while dual high-volume cooling fans maintain stable operation under a wide range of ambient conditions. Large, tough fan guards prevent damage during transportation. Fan speed is automatically varied according to the current output power to maximize motor life. Dust filters at the fan intakes can be easily removed for cleaning. A comprehensive range of protection circuits is also provided: DC, muting, thermal protection, and an advanced output short sensing circuit (PC limiting) that contributes to reliable low-impedance drive capability. There's also a VHF protection circuit that will prevent damage to HF speaker units if input signals with frequencies higher than 20 kHz continue for more than a few seconds. All in all the Tn series amplifiers offer failsafe performance that will keep the show running night after night under even the severest conditions. Amp Editor Intuitive, plug and play amp management software - Amp Editor is a dedicated software application for ACD1 and Compatible Yamaha amplifiers that makes amplifier management easy. Remotely control and monitor Tn amplifiers simply by connecting your ACD1 to an Ethernet port on a computer via a standard high-speed Ethernet switch. Connection to the Amp Editor network requires no special drivers so that your system is up and running in no time. All Tn amplifier functions and DSP parameters can be controlled using Amp Editor. NetworkAmp Manager Remote monitoring and control via CobraNet™ Network - The NetworkAmp Manager is a software application that lets you monitor, manage, and control Tn series and PC-1N series amplifiers connected to a network via the ACU16-C and NHB32-C. The software runs on Windows based computers, and can be used to control a system of up to eight NHB32-C hubs, sixteen ACU16-C control units, and as many as 512 power amplifiers. Simply connect your computer's COM or USB port to any ACU16-C or NHB32-C on the network, and use the software's efficient, intuitive graphical interface to remotely monitor and control each networked device.

Suppliers

Company
Product
Description
Supplier Links
Tn Series 5kW Network-Ready Touring Amplifier - 74982 - TMP Pro Distribution
Berlin, CT, USA
Tn Series 5kW Network-Ready Touring Amplifier
74982
Tn Series 5kW Network-Ready Touring Amplifier 74982
High Definition, Serious Impact By applying the full gamut of technology, experience, and resources acquired through the development and production of industry-standard digital mixing consoles and signal processors, as well as extensive know-how gained through years of hall and installation system design, The Tn series amplifiers have been refined to unprecedented levels of performance and sound quality. Transparency across the entire audio spectrum is a basic requirement, but the Tn amplifiers go beyond the basics with extraordinary midrange presence and a low end that is huge and authoritative while maintaining maximum reproduction accuracy. This has been achieved not only through no-compromise parts selection and circuit design, but also through extensive vibration-reduction measures that effectively suppress internal vibration that can have a negative impact on sound quality. The heat sinks, for example, are solidly screwed to the chassis side panels at numerous points, but with special insulators that are designed to absorb vibration and chassis resonance that would otherwise interfere with optimum reproduction. The detailed work involved goes well beyond the normal definition of manufacturing and crosses over into the realm of craftsmanship. Stable 2-ohm Drive Capability Line array systems offer many benefits for large scale live sound applications, but because of the many speakers involved they normally need to be driven by a correspondingly large number of power amplifiers. The 2-ohm drive capability of the Tn series amplifiers easily drives multiple speakers in line array systems.Tn series are also an excellent choice for driving multiple parallel-connected Yamaha Installation Series speakers as well as multiple parallel-connected monitor speakers located on the stage. In order to provide stable low-impedance drive capability the Tn amplifiers employ newly developed thin-film power transistors, and flat-wire power transformer windings to minimize heat loss. Many other details contribute, but the final result is totally stable drive capability down to 2 ohms. Superior Handling through Extensive Experience In the Field The Tn series power amplifiers represent the culmination of over 30 years of know-how acquired through amp development and manufacture as well as feedback from professionals in the field. Details can make a huge difference in real-world handling…such as sturdy front-panel handles that, although indispensable for transporting and rack mounting, are removable for installation use. Also, Euroblock connectors are provided in addition to XLR connectors for full compatibility with installation wiring. The Euroblocks can also be used as link out connectors for flexible integration with the widest possible range of system needs.Durability to Handle the Most Demanding Tours Daily setup, take down, and transportation is an unavoidable part of the touring routine, and the Tn series amplifiers are built to take it all in stride. A durable exterior resists dents and breakage, while dual high-volume cooling fans maintain stable operation under a wide range of ambient conditions. Large, tough fan guards prevent damage during transportation. Fan speed is automatically varied according to the current output power to maximize motor life. Dust filters at the fan intakes can be easily removed for cleaning. A comprehensive range of protection circuits is also provided: DC, muting, thermal protection, and an advanced output short sensing circuit (PC limiting) that contributes to reliable low-impedance drive capability. There's also a VHF protection circuit that will prevent damage to HF speaker units if input signals with frequencies higher than 20 kHz continue for more than a few seconds. All in all the Tn series amplifiers offer failsafe performance that will keep the show running night after night under even the severest conditions. Amp Editor Intuitive, plug and play amp management software - Amp Editor is a dedicated software application for ACD1 and Compatible Yamaha amplifiers that makes amplifier management easy. Remotely control and monitor Tn amplifiers simply by connecting your ACD1 to an Ethernet port on a computer via a standard high-speed Ethernet switch. Connection to the Amp Editor network requires no special drivers so that your system is up and running in no time. All Tn amplifier functions and DSP parameters can be controlled using Amp Editor. NetworkAmp Manager Remote monitoring and control via CobraNet™ Network - The NetworkAmp Manager is a software application that lets you monitor, manage, and control Tn series and PC-1N series amplifiers connected to a network via the ACU16-C and NHB32-C. The software runs on Windows based computers, and can be used to control a system of up to eight NHB32-C hubs, sixteen ACU16-C control units, and as many as 512 power amplifiers. Simply connect your computer's COM or USB port to any ACU16-C or NHB32-C on the network, and use the software's efficient, intuitive graphical interface to remotely monitor and control each networked device.

High Definition, Serious Impact
By applying the full gamut of technology, experience, and resources acquired through the development and production of industry-standard digital mixing consoles and signal processors, as well as extensive know-how gained through years of hall and installation system design, The Tn series amplifiers have been refined to unprecedented levels of performance and sound quality. Transparency across the entire audio spectrum is a basic requirement, but the Tn amplifiers go beyond the basics with extraordinary midrange presence and a low end that is huge and authoritative while maintaining maximum reproduction accuracy. This has been achieved not only through no-compromise parts selection and circuit design, but also through extensive vibration-reduction measures that effectively suppress internal vibration that can have a negative impact on sound quality. The heat sinks, for example, are solidly screwed to the chassis side panels at numerous points, but with special insulators that are designed to absorb vibration and chassis resonance that would otherwise interfere with optimum reproduction. The detailed work involved goes well beyond the normal definition of manufacturing and crosses over into the realm of craftsmanship.
Stable 2-ohm Drive Capability
Line array systems offer many benefits for large scale live sound applications, but because of the many speakers involved they normally need to be driven by a correspondingly large number of power amplifiers. The 2-ohm drive capability of the Tn series amplifiers easily drives multiple speakers in line array systems.Tn series are also an excellent choice for driving multiple parallel-connected Yamaha Installation Series speakers as well as multiple parallel-connected monitor speakers located on the stage. In order to provide stable low-impedance drive capability the Tn amplifiers employ newly developed thin-film power transistors, and flat-wire power transformer windings to minimize heat loss. Many other details contribute, but the final result is totally stable drive capability down to 2 ohms.
Superior Handling through Extensive Experience In the Field
The Tn series power amplifiers represent the culmination of over 30 years of know-how acquired through amp development and manufacture as well as feedback from professionals in the field. Details can make a huge difference in real-world handling…such as sturdy front-panel handles that, although indispensable for transporting and rack mounting, are removable for installation use. Also, Euroblock connectors are provided in addition to XLR connectors for full compatibility with installation wiring. The Euroblocks can also be used as link out connectors for flexible integration with the widest possible range of system needs.Durability to Handle the Most Demanding Tours
Daily setup, take down, and transportation is an unavoidable part of the touring routine, and the Tn series amplifiers are built to take it all in stride. A durable exterior resists dents and breakage, while dual high-volume cooling fans maintain stable operation under a wide range of ambient conditions. Large, tough fan guards prevent damage during transportation. Fan speed is automatically varied according to the current output power to maximize motor life. Dust filters at the fan intakes can be easily removed for cleaning. A comprehensive range of protection circuits is also provided: DC, muting, thermal protection, and an advanced output short sensing circuit (PC limiting) that contributes to reliable low-impedance drive capability. There's also a VHF protection circuit that will prevent damage to HF speaker units if input signals with frequencies higher than 20 kHz continue for more than a few seconds. All in all the Tn series amplifiers offer failsafe performance that will keep the show running night after night under even the severest conditions.
Amp Editor
Intuitive, plug and play amp management software -
Amp Editor is a dedicated software application for ACD1 and Compatible Yamaha amplifiers that makes amplifier management easy. Remotely control and monitor Tn amplifiers simply by connecting your ACD1 to an Ethernet port on a computer via a standard high-speed Ethernet switch. Connection to the Amp Editor network requires no special drivers so that your system is up and running in no time. All Tn amplifier functions and DSP parameters can be controlled using Amp Editor.
NetworkAmp Manager
Remote monitoring and control via CobraNet™ Network -
The NetworkAmp Manager is a software application that lets you monitor, manage, and control Tn series and PC-1N series amplifiers connected to a network via the ACU16-C and NHB32-C. The software runs on Windows based computers, and can be used to control a system of up to eight NHB32-C hubs, sixteen ACU16-C control units, and as many as 512 power amplifiers. Simply connect your computer's COM or USB port to any ACU16-C or NHB32-C on the network, and use the software's efficient, intuitive graphical interface to remotely monitor and control each networked device.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Amplifiers and Preamplifiers
Product Number 74982
Product Name Tn Series 5kW Network-Ready Touring Amplifier
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 4.00E-5 to 0.0080 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
Analog Input / BTL Output Class-D Speaker Amplifier - BD5423MUV - ROHM Semiconductor USA, LLC
Specs
Type Audio Amplifier
Amplifier Class Class D
Output Gain 28 to ? dB
View Details
Fully balanced Transformer coupled headphone amp - WA22 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.0500 MHz
Nominal Impedance 100000 ohms
View Details