TMP Pro Distribution P-S Series 1.5kW Amplifier 52053

Description
The Perfect Match for Your Club Speakers P-Series Power Amplifiers can be used with any loudspeaker system, but if you're using Yamaha's Club Series speakers they will provide optimum power and performance. All models are equipped with independent sweepable high-pass and low-pass filters on each channel so you can optimize output for subwoofer or full range systems. Light Weight for Easy Transport and Setup P-S series amplifiers are surprisingly light in weight, making transport and setup less of a chore. Versatile Connectivity To provide the most versatile connectivity possible, all four models are equipped with Neutrik Speakon* output jacks and 1/4-inch output jacks for each channel, in addition to 5-way binding post. Balanced XLR and 1/4-inch TRS jacks are provided for channel input. EEEngine EEEngine (Energy Efficient Engine) Technology makes more efficient use of AC power by reducing power consumption and heat generation without sacrificing output power or sound quality. When power requirements are low, the system uses a highly efficient current buffer to transparently switch input power on and off as needed. As power requirements increase, an independently responding auxiliary power line supplies additional power as required. Output isn't compromised because the auxiliary power line is driven by the power supply voltage which maintains maximum output to the speaker load. YS Processing YS Processing (Yamaha Speaker Processing) achieves optimum matching with our popular Club Series loudspeaker systems. This special circuit optimizes output from the power amplifier to match the characteristics of Club Series speaker systems, resulting in extra-smooth highs and enhanced lows. Output power; 1kHz 4ohms: 750W x 2 8ohms: 525W x 2 8ohms Bridge: 1500W Net weight: 12kg; 26.5lbs
Description
The Perfect Match for Your Club Speakers P-Series Power Amplifiers can be used with any loudspeaker system, but if you're using Yamaha's Club Series speakers they will provide optimum power and performance. All models are equipped with independent sweepable high-pass and low-pass filters on each channel so you can optimize output for subwoofer or full range systems. Light Weight for Easy Transport and Setup P-S series amplifiers are surprisingly light in weight, making transport and setup less of a chore. Versatile Connectivity To provide the most versatile connectivity possible, all four models are equipped with Neutrik Speakon* output jacks and 1/4-inch output jacks for each channel, in addition to 5-way binding post. Balanced XLR and 1/4-inch TRS jacks are provided for channel input. EEEngine EEEngine (Energy Efficient Engine) Technology makes more efficient use of AC power by reducing power consumption and heat generation without sacrificing output power or sound quality. When power requirements are low, the system uses a highly efficient current buffer to transparently switch input power on and off as needed. As power requirements increase, an independently responding auxiliary power line supplies additional power as required. Output isn't compromised because the auxiliary power line is driven by the power supply voltage which maintains maximum output to the speaker load. YS Processing YS Processing (Yamaha Speaker Processing) achieves optimum matching with our popular Club Series loudspeaker systems. This special circuit optimizes output from the power amplifier to match the characteristics of Club Series speaker systems, resulting in extra-smooth highs and enhanced lows. Output power; 1kHz 4ohms: 750W x 2 8ohms: 525W x 2 8ohms Bridge: 1500W Net weight: 12kg; 26.5lbs

Suppliers

Company
Product
Description
Supplier Links
P-S Series 1.5kW Amplifier - 52053 - TMP Pro Distribution
Berlin, CT, USA
P-S Series 1.5kW Amplifier
52053
P-S Series 1.5kW Amplifier 52053
The Perfect Match for Your Club Speakers P-Series Power Amplifiers can be used with any loudspeaker system, but if you're using Yamaha's Club Series speakers they will provide optimum power and performance. All models are equipped with independent sweepable high-pass and low-pass filters on each channel so you can optimize output for subwoofer or full range systems. Light Weight for Easy Transport and Setup P-S series amplifiers are surprisingly light in weight, making transport and setup less of a chore. Versatile Connectivity To provide the most versatile connectivity possible, all four models are equipped with Neutrik Speakon* output jacks and 1/4-inch output jacks for each channel, in addition to 5-way binding post. Balanced XLR and 1/4-inch TRS jacks are provided for channel input. EEEngine EEEngine (Energy Efficient Engine) Technology makes more efficient use of AC power by reducing power consumption and heat generation without sacrificing output power or sound quality. When power requirements are low, the system uses a highly efficient current buffer to transparently switch input power on and off as needed. As power requirements increase, an independently responding auxiliary power line supplies additional power as required. Output isn't compromised because the auxiliary power line is driven by the power supply voltage which maintains maximum output to the speaker load. YS Processing YS Processing (Yamaha Speaker Processing) achieves optimum matching with our popular Club Series loudspeaker systems. This special circuit optimizes output from the power amplifier to match the characteristics of Club Series speaker systems, resulting in extra-smooth highs and enhanced lows. Output power; 1kHz 4ohms: 750W x 2 8ohms: 525W x 2 8ohms Bridge: 1500W Net weight: 12kg; 26.5lbs

The Perfect Match for Your Club Speakers
P-Series Power Amplifiers can be used with any loudspeaker system, but if you're using Yamaha's Club Series speakers they will provide optimum power and performance. All models are equipped with independent sweepable high-pass and low-pass filters on each channel so you can optimize output for subwoofer or full range systems.
Light Weight for Easy Transport and Setup
P-S series amplifiers are surprisingly light in weight, making transport and setup less of a chore.
Versatile Connectivity
To provide the most versatile connectivity possible, all four models are equipped with Neutrik Speakon* output jacks and 1/4-inch output jacks for each channel, in addition to 5-way binding post. Balanced XLR and 1/4-inch TRS jacks are provided for channel input.
EEEngine
EEEngine (Energy Efficient Engine) Technology makes more efficient use of AC power by reducing power consumption and heat generation without sacrificing output power or sound quality. When power requirements are low, the system uses a highly efficient current buffer to transparently switch input power on and off as needed. As power requirements increase, an independently responding auxiliary power line supplies additional power as required. Output isn't compromised because the auxiliary power line is driven by the power supply voltage which maintains maximum output to the speaker load.
YS Processing
YS Processing (Yamaha Speaker Processing) achieves optimum matching with our popular Club Series loudspeaker systems. This special circuit optimizes output from the power amplifier to match the characteristics of Club Series speaker systems, resulting in extra-smooth highs and enhanced lows.
Output power; 1kHz
4ohms: 750W x 2
8ohms: 525W x 2
8ohms Bridge: 1500W
Net weight: 12kg; 26.5lbs

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Amplifiers and Preamplifiers
Product Number 52053
Product Name P-S Series 1.5kW Amplifier
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
 - 4691830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 4.00E-5 to 0.0080 MHz
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details
Commercial Audio Mixing Amplifiers - MA65 - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Continuous Power 65 watts
View Details