Bogen Communications, Inc. 60W Mono Installation Amplifier BPA60

Description
Designed for commercial sound systems, the BPA60 drives 8 ohm/25V, 25VCT, and 70V systems. An illuminated on/off power switch is located on its front panel. Rear panel features level control, circuit breaker, lo-cut filter, and auxiliary receptacle. Rated Output Power: 60 watts RMS Hum and Noise: 85dB below rated output Lo-cut Filter: -10dB at 100Hz (switch-selectable) Auxiliary Receptacle (not switched): Three-wire grounded, 300W maximum
Datasheet
Description
Designed for commercial sound systems, the BPA60 drives 8 ohm/25V, 25VCT, and 70V systems. An illuminated on/off power switch is located on its front panel. Rear panel features level control, circuit breaker, lo-cut filter, and auxiliary receptacle. Rated Output Power: 60 watts RMS Hum and Noise: 85dB below rated output Lo-cut Filter: -10dB at 100Hz (switch-selectable) Auxiliary Receptacle (not switched): Three-wire grounded, 300W maximum
Datasheet

Suppliers

Company
Product
Description
Supplier Links
60W Mono Installation Amplifier - 48555 - TMP Pro Distribution
Berlin, CT, USA
60W Mono Installation Amplifier
48555
60W Mono Installation Amplifier 48555
Designed for commercial sound systems, the BPA60 drives 8 ohm/25V, 25VCT, and 70V systems. An illuminated on/off power switch is located on its front panel. Rear panel features level control, circuit breaker, lo-cut filter, and auxiliary receptacle. Rated Output Power: 60 watts RMS Hum and Noise: 85dB below rated output Lo-cut Filter: -10dB at 100Hz (switch-selectable) Auxiliary Receptacle (not switched): Three-wire grounded, 300W maximum

Designed for commercial sound systems, the BPA60 drives 8 ohm/25V, 25VCT, and 70V systems. An illuminated on/off power switch is located on its front panel. Rear panel features level control, circuit breaker, lo-cut filter, and auxiliary receptacle.
Rated Output Power: 60 watts RMS
Hum and Noise: 85dB below rated output
Lo-cut Filter: -10dB at 100Hz (switch-selectable)
Auxiliary Receptacle (not switched): Three-wire grounded, 300W maximum

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Amplifiers and Preamplifiers
Product Number 48555
Product Name 60W Mono Installation Amplifier
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
 - The PE-2A/PE-3 Line Amplifier - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
Specs
Type Audio Amplifier
Frequency Response 0.0200 MHz
View Details
Analog Input / BTL Output Class-D Speaker Amplifier - BD5413EFV - ROHM Semiconductor GmbH
Specs
Type Audio Amplifier
Amplifier Class Class D
Output Gain 30 dB
View Details
2 suppliers