Whirlwind, Inc. 2x8 Distribution Amplifier DA2

Description
The DA-2 drives multiple isolated line feeds from a single input source. It is ideal for driving lines to multiple amps in live sound applications, distributing audio to multiple tape decks, feeding signals to multiple zoned locations, etc. In normal (stereo) mode, the DA-2 provides four outputs per each of two inputs. A front panel COMBINE switch applies both inputs to all 8 outputs, where the DA-2 becomes a one or two in, eight out DA. Each output is ground lifted and has its own level control and clip indicator light. Input signals are monitored by signal-present LEDs and clip LEDs. The headphone circuit can be switched to monitor either channel. All audio connections are made through actively balanced line level XLR connectors. Where transformer isolation is necessary, the ISO-8 (a 1U 8-channel accessory) is available. Frequency Response: 20Hz-20kHz ±0.3dB Maximum Input level: +22dBu Input Impedance: 1Meg Ohm Common Mode Rejection: 90dB at 60Hz Maximum Output Level: +22dBu Output Impedance: 112 Ohm S/N at 0dB Input, 0dB Gain: 87dB Rise Time: 3µS Total Harmonic Distortion: 0.004% @ 1kHz Output Channel Separation: 74dB Headphone Impedance: 75 Ohm minimum Channel Output Gain: 18dB Power Requirements: 115 VAC (240 VAC model available; DA-2X)
Datasheet
Description
The DA-2 drives multiple isolated line feeds from a single input source. It is ideal for driving lines to multiple amps in live sound applications, distributing audio to multiple tape decks, feeding signals to multiple zoned locations, etc. In normal (stereo) mode, the DA-2 provides four outputs per each of two inputs. A front panel COMBINE switch applies both inputs to all 8 outputs, where the DA-2 becomes a one or two in, eight out DA. Each output is ground lifted and has its own level control and clip indicator light. Input signals are monitored by signal-present LEDs and clip LEDs. The headphone circuit can be switched to monitor either channel. All audio connections are made through actively balanced line level XLR connectors. Where transformer isolation is necessary, the ISO-8 (a 1U 8-channel accessory) is available. Frequency Response: 20Hz-20kHz ±0.3dB Maximum Input level: +22dBu Input Impedance: 1Meg Ohm Common Mode Rejection: 90dB at 60Hz Maximum Output Level: +22dBu Output Impedance: 112 Ohm S/N at 0dB Input, 0dB Gain: 87dB Rise Time: 3µS Total Harmonic Distortion: 0.004% @ 1kHz Output Channel Separation: 74dB Headphone Impedance: 75 Ohm minimum Channel Output Gain: 18dB Power Requirements: 115 VAC (240 VAC model available; DA-2X)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2x8 Distribution Amplifier - 91810 - TMP Pro Distribution
Berlin, CT, USA
2x8 Distribution Amplifier
91810
2x8 Distribution Amplifier 91810
The DA-2 drives multiple isolated line feeds from a single input source. It is ideal for driving lines to multiple amps in live sound applications, distributing audio to multiple tape decks, feeding signals to multiple zoned locations, etc. In normal (stereo) mode, the DA-2 provides four outputs per each of two inputs. A front panel COMBINE switch applies both inputs to all 8 outputs, where the DA-2 becomes a one or two in, eight out DA. Each output is ground lifted and has its own level control and clip indicator light. Input signals are monitored by signal-present LEDs and clip LEDs. The headphone circuit can be switched to monitor either channel. All audio connections are made through actively balanced line level XLR connectors. Where transformer isolation is necessary, the ISO-8 (a 1U 8-channel accessory) is available. Frequency Response: 20Hz-20kHz ±0.3dB Maximum Input level: +22dBu Input Impedance: 1Meg Ohm Common Mode Rejection: 90dB at 60Hz Maximum Output Level: +22dBu Output Impedance: 112 Ohm S/N at 0dB Input, 0dB Gain: 87dB Rise Time: 3µS Total Harmonic Distortion: 0.004% @ 1kHz Output Channel Separation: 74dB Headphone Impedance: 75 Ohm minimum Channel Output Gain: 18dB Power Requirements: 115 VAC (240 VAC model available; DA-2X)

The DA-2 drives multiple isolated line feeds from a single input source. It is ideal for driving lines to multiple amps in live sound applications, distributing audio to multiple tape decks, feeding signals to multiple zoned locations, etc.
In normal (stereo) mode, the DA-2 provides four outputs per each of two inputs. A front panel COMBINE switch applies both inputs to all 8 outputs, where the DA-2 becomes a one or two in, eight out DA.
Each output is ground lifted and has its own level control and clip indicator light. Input signals are monitored by signal-present LEDs and clip LEDs. The headphone circuit can be switched to monitor either channel.
All audio connections are made through actively balanced line level XLR connectors.
Where transformer isolation is necessary, the ISO-8 (a 1U 8-channel accessory) is available.
Frequency Response: 20Hz-20kHz ±0.3dB
Maximum Input level: +22dBu
Input Impedance: 1Meg Ohm
Common Mode Rejection: 90dB at 60Hz
Maximum Output Level: +22dBu
Output Impedance: 112 Ohm
S/N at 0dB Input, 0dB Gain: 87dB
Rise Time: 3µS
Total Harmonic Distortion: 0.004% @ 1kHz
Output Channel Separation: 74dB
Headphone Impedance: 75 Ohm minimum
Channel Output Gain: 18dB
Power Requirements: 115 VAC (240 VAC model available; DA-2X)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Amplifiers and Preamplifiers
Product Number 91810
Product Name 2x8 Distribution Amplifier
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 523027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
2-Channel Class D Marine Full-Range Amplifier, 100 W x 2 @ 2 Ω / 75 W x 2 @ 4 Ω - 14.4V - M200/2 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 1.20E-5 to 0.0220 MHz
View Details