TMP Pro Distribution 3 Input, 35W Mono Mixer-Amplifier with Telephone Output 50430

Description
The Crown®135MA is a high value mixer-amplifier for commercial audio. It provides 8-ohm and constant-voltage outputs (70V and 100V). Typical uses are paging, background music, and music-on-hold. The 135MA provides 3 inputs (each with a volume control) and a 35W amplifier output. Other features include priority muting, voice activated muting, phantom power, and Bass and Treble controls.
Datasheet
Description
The Crown®135MA is a high value mixer-amplifier for commercial audio. It provides 8-ohm and constant-voltage outputs (70V and 100V). Typical uses are paging, background music, and music-on-hold. The 135MA provides 3 inputs (each with a volume control) and a 35W amplifier output. Other features include priority muting, voice activated muting, phantom power, and Bass and Treble controls.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Input, 35W Mono Mixer-Amplifier with Telephone Output - 50430 - TMP Pro Distribution
Berlin, CT, USA
3 Input, 35W Mono Mixer-Amplifier with Telephone Output
50430
3 Input, 35W Mono Mixer-Amplifier with Telephone Output 50430
The Crown®135MA is a high value mixer-amplifier for commercial audio. It provides 8-ohm and constant-voltage outputs (70V and 100V). Typical uses are paging, background music, and music-on-hold. The 135MA provides 3 inputs (each with a volume control) and a 35W amplifier output. Other features include priority muting, voice activated muting, phantom power, and Bass and Treble controls.

The Crown®135MA is a high value mixer-amplifier for commercial audio. It provides 8-ohm and constant-voltage outputs (70V and 100V). Typical uses are paging, background music, and music-on-hold. The 135MA provides 3 inputs (each with a volume control) and a 35W amplifier output. Other features include priority muting, voice activated muting, phantom power, and Bass and Treble controls.

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Amplifiers and Preamplifiers
Product Number 50430
Product Name 3 Input, 35W Mono Mixer-Amplifier with Telephone Output
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
 - 4661621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
Coupling Capacitorless Headphone Amplifier - BD88210GUL - ROHM Semiconductor GmbH
Specs
Type Audio Amplifier
Output Gain 0.0 dB
Continuous Power 0.0800 watts
View Details
2 suppliers
Microphone Preamplifier - 426B03 - PCB Piezotronics, Inc.
PCB Piezotronics, Inc.
Specs
Type Preamplifier
Frequency Response 7.00E-7 MHz
Output Gain -0.1900 dB
View Details