TMP Pro Distribution 1 x 3 Distribution Amplifier 80328

Description
The TSD-DA13 1x3 distribution amplifier is designed to provide clean, isolated signal distribution locally or to remote locations. The unit allows a balanced mic or line level source to be distributed to three isolated variable outputs making it a perfect solution for applications including convention centers, houses of worship, restaurants/sports bars and industrial facilities. A high quality, low noise mic pre-amp, defeatable 3dB low cut filter @ 125Hz and dual summing RCA line level inputs are included as part of the unit's input section. These features combined with the 3 mic / line level outputs allow for multiple configurations. Isolation between outputs prevents crosstalk, removes miss matched input impedance concerns and allows for adjustable levels on each connected device. All I/O (except the summing RCA inputs) is via Phoenix style connectors for installation convenience. Input Impedance: 1.2KO Balanced, 600O Unbalanced Input Low Cut Filter: 125Hz/12dB Defeatable Output impedance: 300O Balanced, 150O Unbalanced Frequency Response: 20Hz - 20kHz (+/-1dB) THD: .06% & 1kHz Signal to Noise Ratio: 90dB 24VDC Power Requirements: 60mA Height: 1.5" (3.81 cm) Width: 4" (10.16 cm) Depth: 2.5" (6.35 cm) Weight: 6oz., .165kg
Description
The TSD-DA13 1x3 distribution amplifier is designed to provide clean, isolated signal distribution locally or to remote locations. The unit allows a balanced mic or line level source to be distributed to three isolated variable outputs making it a perfect solution for applications including convention centers, houses of worship, restaurants/sports bars and industrial facilities. A high quality, low noise mic pre-amp, defeatable 3dB low cut filter @ 125Hz and dual summing RCA line level inputs are included as part of the unit's input section. These features combined with the 3 mic / line level outputs allow for multiple configurations. Isolation between outputs prevents crosstalk, removes miss matched input impedance concerns and allows for adjustable levels on each connected device. All I/O (except the summing RCA inputs) is via Phoenix style connectors for installation convenience. Input Impedance: 1.2KO Balanced, 600O Unbalanced Input Low Cut Filter: 125Hz/12dB Defeatable Output impedance: 300O Balanced, 150O Unbalanced Frequency Response: 20Hz - 20kHz (+/-1dB) THD: .06% & 1kHz Signal to Noise Ratio: 90dB 24VDC Power Requirements: 60mA Height: 1.5" (3.81 cm) Width: 4" (10.16 cm) Depth: 2.5" (6.35 cm) Weight: 6oz., .165kg

Suppliers

Company
Product
Description
Supplier Links
1 x 3 Distribution Amplifier - 80328 - TMP Pro Distribution
Berlin, CT, USA
1 x 3 Distribution Amplifier
80328
1 x 3 Distribution Amplifier 80328
The TSD-DA13 1x3 distribution amplifier is designed to provide clean, isolated signal distribution locally or to remote locations. The unit allows a balanced mic or line level source to be distributed to three isolated variable outputs making it a perfect solution for applications including convention centers, houses of worship, restaurants/sports bars and industrial facilities. A high quality, low noise mic pre-amp, defeatable 3dB low cut filter @ 125Hz and dual summing RCA line level inputs are included as part of the unit's input section. These features combined with the 3 mic / line level outputs allow for multiple configurations. Isolation between outputs prevents crosstalk, removes miss matched input impedance concerns and allows for adjustable levels on each connected device. All I/O (except the summing RCA inputs) is via Phoenix style connectors for installation convenience. Input Impedance: 1.2KO Balanced, 600O Unbalanced Input Low Cut Filter: 125Hz/12dB Defeatable Output impedance: 300O Balanced, 150O Unbalanced Frequency Response: 20Hz - 20kHz (+/-1dB) THD: .06% & 1kHz Signal to Noise Ratio: 90dB 24VDC Power Requirements: 60mA Height: 1.5" (3.81 cm) Width: 4" (10.16 cm) Depth: 2.5" (6.35 cm) Weight: 6oz., .165kg

The TSD-DA13 1x3 distribution amplifier is designed to provide clean, isolated signal distribution locally or to remote locations. The unit allows a balanced mic or line level source to be distributed to three isolated variable outputs making it a perfect solution for applications including convention centers, houses of worship, restaurants/sports bars and industrial facilities.
A high quality, low noise mic pre-amp, defeatable 3dB low cut filter @ 125Hz and dual summing RCA line level inputs are included as part of the unit's input section. These features combined with the 3 mic / line level outputs allow for multiple configurations.
Isolation between outputs prevents crosstalk, removes miss matched input impedance concerns and allows for adjustable levels on each connected device.
All I/O (except the summing RCA inputs) is via Phoenix style connectors for installation convenience.
Input Impedance: 1.2KO Balanced, 600O Unbalanced
Input Low Cut Filter: 125Hz/12dB Defeatable
Output impedance: 300O Balanced, 150O Unbalanced
Frequency Response: 20Hz - 20kHz (+/-1dB)
THD: .06% & 1kHz
Signal to Noise Ratio: 90dB
24VDC Power Requirements: 60mA
Height: 1.5" (3.81 cm)
Width: 4" (10.16 cm)
Depth: 2.5" (6.35 cm)
Weight: 6oz., .165kg

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Amplifiers and Preamplifiers
Product Number 80328
Product Name 1 x 3 Distribution Amplifier
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 522812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0140 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
20W+20W Class D Speaker Amplifier for Digital Input - BD28620MUV - ROHM Semiconductor USA, LLC
Specs
Type Audio Amplifier
Amplifier Class Class D
Continuous Power 20 watts
View Details
Fully balanced Transformer coupled headphone amp - WA22 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.0500 MHz
Nominal Impedance 100000 ohms
View Details