Ashly Audio, Inc. KLR Series 2kW 2-Channel High Performance Amplifier KLR-2000

Description
Ashly's KLR-Series amplifiers are high-efficiency, lightweight, two-channel, high power amplifiers incorporating the latest technologies delivering quality and value for professional performance at an extremely affordable price. Whether your application is professional audio or fixed performance installation, KLR amplifiers are optimized to provide reliable audio performance with sonic perfection. Covering a power range from 1000 to 2500 watts per channel at 2 ohms (20Hz-20kHz, 1% THD), the KLR-2000, KLR-3200, KLR-4000, and KLR-5000 are perfectly suited for a wide range of sound reinforcement. All four KLR amplifiers are optimized to deliver high levels of sustained power, extraordinary audio performance, and road-proven reliability into 2, 4, or 8 ohm loads and are housed in a a uniform, rugged, 2RU chassis. Each KLR amplifier uses a state-of-the-art Switch Mode Power Supply, which assures you of flawless lows, punchy mids, and pristine highs. The output topography of the KLR-2000 is Class-AB, while the KLR-3200, KLR-4000, and KLR-5000 are a two-step Class-H design. KLR-Series protection circuits include: output over-current protection, DC output protection, chassis internal temperature monitoring, inrush limiting, and a mains circuit breaker. Front panel features include: individual input attenuators, signal, clip, and protect LEDs, air inflow vents with removable dust filters, power switch, and power LED. Rear panel features include: balanced inputs via 3-pin Euroblock, combo XLR/ 1/4" TRS connectors, Neutrik Speakon output connectors, 3-position gain switch (32dB, 26dB, or 1V input sensitivity), 3-position mode switch (bridged, stereo, or parallel mono), 3-position HPF switch (30Hz, 50Hz, or off), on/off limiter switch, air outflow vents, and permanently attached power cord. Rated Power 8 ohms (per channel): 350W Rated Power 4 ohms (per channel): 600W Rated Power 2 ohms (per channel): 1000W Rated Power 4 ohms (Bridged): 2000W Connectors (each channel): Input - Euroblock, XLR, Output - Neutrik Speakon
Description
Ashly's KLR-Series amplifiers are high-efficiency, lightweight, two-channel, high power amplifiers incorporating the latest technologies delivering quality and value for professional performance at an extremely affordable price. Whether your application is professional audio or fixed performance installation, KLR amplifiers are optimized to provide reliable audio performance with sonic perfection. Covering a power range from 1000 to 2500 watts per channel at 2 ohms (20Hz-20kHz, 1% THD), the KLR-2000, KLR-3200, KLR-4000, and KLR-5000 are perfectly suited for a wide range of sound reinforcement. All four KLR amplifiers are optimized to deliver high levels of sustained power, extraordinary audio performance, and road-proven reliability into 2, 4, or 8 ohm loads and are housed in a a uniform, rugged, 2RU chassis. Each KLR amplifier uses a state-of-the-art Switch Mode Power Supply, which assures you of flawless lows, punchy mids, and pristine highs. The output topography of the KLR-2000 is Class-AB, while the KLR-3200, KLR-4000, and KLR-5000 are a two-step Class-H design. KLR-Series protection circuits include: output over-current protection, DC output protection, chassis internal temperature monitoring, inrush limiting, and a mains circuit breaker. Front panel features include: individual input attenuators, signal, clip, and protect LEDs, air inflow vents with removable dust filters, power switch, and power LED. Rear panel features include: balanced inputs via 3-pin Euroblock, combo XLR/ 1/4" TRS connectors, Neutrik Speakon output connectors, 3-position gain switch (32dB, 26dB, or 1V input sensitivity), 3-position mode switch (bridged, stereo, or parallel mono), 3-position HPF switch (30Hz, 50Hz, or off), on/off limiter switch, air outflow vents, and permanently attached power cord. Rated Power 8 ohms (per channel): 350W Rated Power 4 ohms (per channel): 600W Rated Power 2 ohms (per channel): 1000W Rated Power 4 ohms (Bridged): 2000W Connectors (each channel): Input - Euroblock, XLR, Output - Neutrik Speakon

Suppliers

Company
Product
Description
Supplier Links
KLR Series 2kW 2-Channel High Performance Amplifier - 80313 - TMP Pro Distribution
Berlin, CT, USA
KLR Series 2kW 2-Channel High Performance Amplifier
80313
KLR Series 2kW 2-Channel High Performance Amplifier 80313
Ashly's KLR-Series amplifiers are high-efficiency, lightweight, two-channel, high power amplifiers incorporating the latest technologies delivering quality and value for professional performance at an extremely affordable price. Whether your application is professional audio or fixed performance installation, KLR amplifiers are optimized to provide reliable audio performance with sonic perfection. Covering a power range from 1000 to 2500 watts per channel at 2 ohms (20Hz-20kHz, 1% THD), the KLR-2000, KLR-3200, KLR-4000, and KLR-5000 are perfectly suited for a wide range of sound reinforcement. All four KLR amplifiers are optimized to deliver high levels of sustained power, extraordinary audio performance, and road-proven reliability into 2, 4, or 8 ohm loads and are housed in a a uniform, rugged, 2RU chassis. Each KLR amplifier uses a state-of-the-art Switch Mode Power Supply, which assures you of flawless lows, punchy mids, and pristine highs. The output topography of the KLR-2000 is Class-AB, while the KLR-3200, KLR-4000, and KLR-5000 are a two-step Class-H design. KLR-Series protection circuits include: output over-current protection, DC output protection, chassis internal temperature monitoring, inrush limiting, and a mains circuit breaker. Front panel features include: individual input attenuators, signal, clip, and protect LEDs, air inflow vents with removable dust filters, power switch, and power LED. Rear panel features include: balanced inputs via 3-pin Euroblock, combo XLR/ 1/4" TRS connectors, Neutrik Speakon output connectors, 3-position gain switch (32dB, 26dB, or 1V input sensitivity), 3-position mode switch (bridged, stereo, or parallel mono), 3-position HPF switch (30Hz, 50Hz, or off), on/off limiter switch, air outflow vents, and permanently attached power cord. Rated Power 8 ohms (per channel): 350W Rated Power 4 ohms (per channel): 600W Rated Power 2 ohms (per channel): 1000W Rated Power 4 ohms (Bridged): 2000W Connectors (each channel): Input - Euroblock, XLR, Output - Neutrik Speakon

Ashly's KLR-Series amplifiers are high-efficiency, lightweight, two-channel, high power amplifiers incorporating the latest technologies delivering quality and value for professional performance at an extremely affordable price. Whether your application is professional audio or fixed performance installation, KLR amplifiers are optimized to provide reliable audio performance with sonic perfection.
Covering a power range from 1000 to 2500 watts per channel at 2 ohms (20Hz-20kHz, 1% THD), the KLR-2000, KLR-3200, KLR-4000, and KLR-5000 are perfectly suited for a wide range of sound reinforcement. All four KLR amplifiers are optimized to deliver high levels of sustained power, extraordinary audio performance, and road-proven reliability into 2, 4, or 8 ohm loads and are housed in a a uniform, rugged, 2RU chassis. Each KLR amplifier uses a state-of-the-art Switch Mode Power Supply, which assures you of flawless lows, punchy mids, and pristine highs. The output topography of the KLR-2000 is Class-AB, while the KLR-3200, KLR-4000, and KLR-5000 are a two-step Class-H design. KLR-Series protection circuits include: output over-current protection, DC output protection, chassis internal temperature monitoring, inrush limiting, and a mains circuit breaker.
Front panel features include: individual input attenuators, signal, clip, and protect LEDs, air inflow vents with removable dust filters, power switch, and power LED. Rear panel features include: balanced inputs via 3-pin Euroblock, combo XLR/ 1/4" TRS connectors, Neutrik Speakon output connectors, 3-position gain switch (32dB, 26dB, or 1V input sensitivity), 3-position mode switch (bridged, stereo, or parallel mono), 3-position HPF switch (30Hz, 50Hz, or off), on/off limiter switch, air outflow vents, and permanently attached power cord.
Rated Power 8 ohms (per channel): 350W
Rated Power 4 ohms (per channel): 600W
Rated Power 2 ohms (per channel): 1000W
Rated Power 4 ohms (Bridged): 2000W
Connectors (each channel): Input - Euroblock, XLR, Output - Neutrik Speakon

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Amplifiers and Preamplifiers
Product Number 80313
Product Name KLR Series 2kW 2-Channel High Performance Amplifier
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Amplifier assembly, 15 watt, for Series D - K2005502C-04 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
 - 523027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0050 MHz
View Details
 - The PE-2A/PE-3 Line Amplifier - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
Specs
Type Audio Amplifier
Frequency Response 0.0200 MHz
View Details
Amplifiers - Vocia VA-8150CV - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Continuous Power 150 watts
Number of Channels 8 #
View Details