Bogen Communications, Inc. Wall Mounted 250 Watt Amplifier Rohs Compliant Bogen Communications WV250

Description
WALL MOUNTED 250 WATT AMPLIFIER ROHS COMPLIANT: NO
Datasheet
Description
WALL MOUNTED 250 WATT AMPLIFIER ROHS COMPLIANT: NO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mounted 250 Watt Amplifier Rohs Compliant Bogen Communications - 09K5166 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mounted 250 Watt Amplifier Rohs Compliant Bogen Communications
09K5166
Wall Mounted 250 Watt Amplifier Rohs Compliant Bogen Communications 09K5166
WALL MOUNTED 250 WATT AMPLIFIER ROHS COMPLIANT: NO

WALL MOUNTED 250 WATT AMPLIFIER ROHS COMPLIANT: NO

Supplier's Site Datasheet
250W Wall-Mount Modular Amplifier - 38945 - TMP Pro Distribution
Berlin, CT, USA
250W Wall-Mount Modular Amplifier
38945
250W Wall-Mount Modular Amplifier 38945
Power Vector wall-mount amps feature 8 bays for plug-in input modules, 4 levels of priority between mods, 1 volume control per bay, LED output meters, motorized master volumes, and bass/treble controls. Two of the bays can support output processor modules.

Power Vector wall-mount amps feature 8 bays for plug-in input modules, 4 levels of priority between mods, 1 volume control per bay, LED output meters, motorized master volumes, and bass/treble controls. Two of the bays can support output processor modules.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company TMP Pro Distribution
Product Category Audio Amplifiers and Preamplifiers Audio Amplifiers and Preamplifiers
Product Number 09K5166 38945
Product Name Wall Mounted 250 Watt Amplifier Rohs Compliant Bogen Communications 250W Wall-Mount Modular Amplifier
Type Audio Amplifier Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Amplifier assembly, 15 watt, for Series D - K2005502C-04 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
 - 523027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0050 MHz
View Details
Preamplifier - CRY547 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details
Amplifiers - TesiraXEL 1200.2 - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Number of Channels 4 #
View Details