Bogen Communications, Inc. 600W Constant Voltage Amplifier X300

Description
Black Max amplifiers provide max performance in 70V speaker systems. They feature two channels of class-H amplification with transformerless direct outputs. Auto-sleep function conserves energy in continuously-powered systems. Other features include low-cut filters, built-in power sequencing, and amp protection circuits.
Datasheet
Description
Black Max amplifiers provide max performance in 70V speaker systems. They feature two channels of class-H amplification with transformerless direct outputs. Auto-sleep function conserves energy in continuously-powered systems. Other features include low-cut filters, built-in power sequencing, and amp protection circuits.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
600W Constant Voltage Amplifier - 38267 - TMP Pro Distribution
Berlin, CT, USA
600W Constant Voltage Amplifier
38267
600W Constant Voltage Amplifier 38267
Black Max amplifiers provide max performance in 70V speaker systems. They feature two channels of class-H amplification with transformerless direct outputs. Auto-sleep function conserves energy in continuously-powered systems. Other features include low-cut filters, built-in power sequencing, and amp protection circuits.

Black Max amplifiers provide max performance in 70V speaker systems. They feature two channels of class-H amplification with transformerless direct outputs. Auto-sleep function conserves energy in continuously-powered systems. Other features include low-cut filters, built-in power sequencing, and amp protection circuits.

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Amplifiers and Preamplifiers
Product Number 38267
Product Name 600W Constant Voltage Amplifier
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-2400N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 2400 watts
Number of Channels 2 #
View Details
 - 8091105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
Car Audio, Amplifier - GTA-1005 - Boston Acoustics, Inc.
Boston Acoustics, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class AB; Class D
Frequency Response 1.00E-5 to 0.0500 MHz
View Details
Monoblock Class D Marine Subwoofer Amplifier, 600 W x 1 @ 2 Ω / 400 W x 1 @ 4 Ω - 14.4V - M600/1 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 7.00E-6 to 5.00E-4 MHz
View Details