TMP Pro Distribution 100W Pole Mount Mono Amplifier System 58269

Description
This amplifier features an ultra compact design requiring only 1RU in height and 1 2 rack wide in space. The 100W into a 70V or 100V distributed system gives the power to meet most amplifier demands. The PA1001G power supply supports 120-240VAC power for global use and operation. The patent pending through hole chassis design makes it convenient to use with ceiling mounted video projectors. One or two units can be rack mounted also allowing it to be used in more traditional applications. Rack mount kit sold separately. Remote turn on is easily accomplished by either audio or AC trigger sensors. If focused power is required, an optional Hi-pass filter is incorporated. Master remote level control is easily done via an external 10k poteneometer and a line out makes it easy to daisy chain amplifiers. The PA1001G has incorporated a mixer function that allows you connect two different sources to the amp. The summed RCA unbalanced inputs and the balanced input are electrically summed together and are electrically isolated from each other. The PA1001G can be used in many ways ranging from boardroom, restaurant, commercial paging and back ground music applications. Output Power: 100W @ 70V into 50Ohms, 100W @ 100V into 100Ohms Frequency Response: 30Hz-20kHz No High Pass Filter +/-3dB 100Hz-20kHz High Pass Engaged +/-3dB Power Consumption: 10 Watts in Sleep Mode 16 Watts in Active Idle Mode 165 Watts at Full Load 70V Height: 1.75" (44.5mm) Width: 8.5" (215.9mm) Depth: 13.5" (342.9mm) Weight: 4.9 lbs. (2.4 kg) Optional Rack Mount Kit: PA702-RMK
Description
This amplifier features an ultra compact design requiring only 1RU in height and 1 2 rack wide in space. The 100W into a 70V or 100V distributed system gives the power to meet most amplifier demands. The PA1001G power supply supports 120-240VAC power for global use and operation. The patent pending through hole chassis design makes it convenient to use with ceiling mounted video projectors. One or two units can be rack mounted also allowing it to be used in more traditional applications. Rack mount kit sold separately. Remote turn on is easily accomplished by either audio or AC trigger sensors. If focused power is required, an optional Hi-pass filter is incorporated. Master remote level control is easily done via an external 10k poteneometer and a line out makes it easy to daisy chain amplifiers. The PA1001G has incorporated a mixer function that allows you connect two different sources to the amp. The summed RCA unbalanced inputs and the balanced input are electrically summed together and are electrically isolated from each other. The PA1001G can be used in many ways ranging from boardroom, restaurant, commercial paging and back ground music applications. Output Power: 100W @ 70V into 50Ohms, 100W @ 100V into 100Ohms Frequency Response: 30Hz-20kHz No High Pass Filter +/-3dB 100Hz-20kHz High Pass Engaged +/-3dB Power Consumption: 10 Watts in Sleep Mode 16 Watts in Active Idle Mode 165 Watts at Full Load 70V Height: 1.75" (44.5mm) Width: 8.5" (215.9mm) Depth: 13.5" (342.9mm) Weight: 4.9 lbs. (2.4 kg) Optional Rack Mount Kit: PA702-RMK

Suppliers

Company
Product
Description
Supplier Links
100W Pole Mount Mono Amplifier System - 58269 - TMP Pro Distribution
Berlin, CT, USA
100W Pole Mount Mono Amplifier System
58269
100W Pole Mount Mono Amplifier System 58269
This amplifier features an ultra compact design requiring only 1RU in height and 1 2 rack wide in space. The 100W into a 70V or 100V distributed system gives the power to meet most amplifier demands. The PA1001G power supply supports 120-240VAC power for global use and operation. The patent pending through hole chassis design makes it convenient to use with ceiling mounted video projectors. One or two units can be rack mounted also allowing it to be used in more traditional applications. Rack mount kit sold separately. Remote turn on is easily accomplished by either audio or AC trigger sensors. If focused power is required, an optional Hi-pass filter is incorporated. Master remote level control is easily done via an external 10k poteneometer and a line out makes it easy to daisy chain amplifiers. The PA1001G has incorporated a mixer function that allows you connect two different sources to the amp. The summed RCA unbalanced inputs and the balanced input are electrically summed together and are electrically isolated from each other. The PA1001G can be used in many ways ranging from boardroom, restaurant, commercial paging and back ground music applications. Output Power: 100W @ 70V into 50Ohms, 100W @ 100V into 100Ohms Frequency Response: 30Hz-20kHz No High Pass Filter +/-3dB 100Hz-20kHz High Pass Engaged +/-3dB Power Consumption: 10 Watts in Sleep Mode 16 Watts in Active Idle Mode 165 Watts at Full Load 70V Height: 1.75" (44.5mm) Width: 8.5" (215.9mm) Depth: 13.5" (342.9mm) Weight: 4.9 lbs. (2.4 kg) Optional Rack Mount Kit: PA702-RMK

This amplifier features an ultra compact design requiring only 1RU in height and 1 2 rack wide in space. The 100W into a 70V or 100V distributed system gives the power to meet most amplifier demands. The PA1001G power supply supports 120-240VAC power for global use and operation. The patent pending through hole chassis design makes it convenient to use with ceiling mounted video projectors. One or two units can be rack mounted also allowing it to be used in more traditional applications. Rack mount kit sold separately. Remote turn on is easily accomplished by either audio or AC trigger sensors. If focused power is required, an optional Hi-pass filter is incorporated. Master remote level control is easily done via an external 10k poteneometer and a line out makes it easy to daisy chain amplifiers. The PA1001G has incorporated a mixer function that allows you connect two different sources to the amp. The summed RCA unbalanced inputs and the balanced input are electrically summed together and are electrically isolated from each other. The PA1001G can be used in many ways ranging from boardroom, restaurant, commercial paging and back ground music applications.
Output Power: 100W @ 70V into 50Ohms, 100W @ 100V into 100Ohms
Frequency Response: 30Hz-20kHz No High Pass Filter +/-3dB
100Hz-20kHz High Pass Engaged +/-3dB
Power Consumption: 10 Watts in Sleep Mode
16 Watts in Active Idle Mode
165 Watts at Full Load 70V
Height: 1.75" (44.5mm)
Width: 8.5" (215.9mm)
Depth: 13.5" (342.9mm)
Weight: 4.9 lbs. (2.4 kg)
Optional Rack Mount Kit: PA702-RMK

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Amplifiers and Preamplifiers
Product Number 58269
Product Name 100W Pole Mount Mono Amplifier System
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
SET Class A Transformer coupled headphone amp - WA6-SE - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 1.50E-5 to 0.0400 MHz
Nominal Impedance 100000 ohms
View Details
Monoblock Class-D Subwoofer Amplifier. 250 W x 1 @ 1.5-4 Ω - 250/1v2 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
View Details