Lab.gruppen AB FP Series 3.4kW Touring Amplifier fP 3400

Description
The fP 3400 is a lightweight and space-saving power amplifier, ideal for use in high quality touring sound systems as well as in demanding permanent installations. Heat and cooling are fundamental problems in many extreme high power amplifiers similar to the fP 3400. Addressing this issue with innovative thinking, Lab.gruppen patented a high efficiency amplifier topology that represents a major evolutionary step beyond the typical Class D design. Designated Class TD® (for Tracking Class D), this breakthrough technology achieves the same high efficiency as Class D, while avoiding the inherent drawbacks. In particular, Class TD avoids the steep recovery filter in the audio path that is required with ordinary PWM Class D designs. Although overall efficiency is comparable to Class D designs, Lab.gruppen's Class TD maintains the same pristine sonic quality as a traditional Class AB amplifier. Max output power: 8 per channel - 1100W 4 per channel - 1500W 2 per channel - 1700W Input connectors: (2) Neutrik Combo XLR type, 3 pin and 1/4 jack Link connector: (2) XLR type, 3 pin male Output connectors: (2) Neutrik 4-pole Speakon® connectors
Description
The fP 3400 is a lightweight and space-saving power amplifier, ideal for use in high quality touring sound systems as well as in demanding permanent installations. Heat and cooling are fundamental problems in many extreme high power amplifiers similar to the fP 3400. Addressing this issue with innovative thinking, Lab.gruppen patented a high efficiency amplifier topology that represents a major evolutionary step beyond the typical Class D design. Designated Class TD® (for Tracking Class D), this breakthrough technology achieves the same high efficiency as Class D, while avoiding the inherent drawbacks. In particular, Class TD avoids the steep recovery filter in the audio path that is required with ordinary PWM Class D designs. Although overall efficiency is comparable to Class D designs, Lab.gruppen's Class TD maintains the same pristine sonic quality as a traditional Class AB amplifier. Max output power: 8 per channel - 1100W 4 per channel - 1500W 2 per channel - 1700W Input connectors: (2) Neutrik Combo XLR type, 3 pin and 1/4 jack Link connector: (2) XLR type, 3 pin male Output connectors: (2) Neutrik 4-pole Speakon® connectors

Suppliers

Company
Product
Description
Supplier Links
FP Series 3.4kW Touring Amplifier - 61919 - TMP Pro Distribution
Berlin, CT, USA
FP Series 3.4kW Touring Amplifier
61919
FP Series 3.4kW Touring Amplifier 61919
The fP 3400 is a lightweight and space-saving power amplifier, ideal for use in high quality touring sound systems as well as in demanding permanent installations. Heat and cooling are fundamental problems in many extreme high power amplifiers similar to the fP 3400. Addressing this issue with innovative thinking, Lab.gruppen patented a high efficiency amplifier topology that represents a major evolutionary step beyond the typical Class D design. Designated Class TD® (for Tracking Class D), this breakthrough technology achieves the same high efficiency as Class D, while avoiding the inherent drawbacks. In particular, Class TD avoids the steep recovery filter in the audio path that is required with ordinary PWM Class D designs. Although overall efficiency is comparable to Class D designs, Lab.gruppen's Class TD maintains the same pristine sonic quality as a traditional Class AB amplifier. Max output power: 8 per channel - 1100W 4 per channel - 1500W 2 per channel - 1700W Input connectors: (2) Neutrik Combo XLR type, 3 pin and 1/4 jack Link connector: (2) XLR type, 3 pin male Output connectors: (2) Neutrik 4-pole Speakon® connectors

The fP 3400 is a lightweight and space-saving power amplifier, ideal for use in high quality touring sound systems as well as in demanding permanent installations.
Heat and cooling are fundamental problems in many extreme high power amplifiers similar to the fP 3400. Addressing this issue with innovative thinking, Lab.gruppen patented a high efficiency amplifier topology that represents a major evolutionary step beyond the typical Class D design. Designated Class TD® (for Tracking Class D), this breakthrough technology achieves the same high efficiency as Class D, while avoiding the inherent drawbacks. In particular, Class TD avoids the steep recovery filter in the audio path that is required with ordinary PWM Class D designs. Although overall efficiency is comparable to Class D designs, Lab.gruppen's Class TD maintains the same pristine sonic quality as a traditional Class AB amplifier.
Max output power:
8 per channel - 1100W
4 per channel - 1500W
2 per channel - 1700W
Input connectors: (2) Neutrik Combo XLR type, 3 pin and 1/4 jack
Link connector: (2) XLR type, 3 pin male
Output connectors: (2) Neutrik 4-pole Speakon® connectors

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Amplifiers and Preamplifiers
Product Number 61919
Product Name FP Series 3.4kW Touring Amplifier
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
 - The PE-2A/PE-3 Line Amplifier - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
Specs
Type Audio Amplifier
Frequency Response 0.0200 MHz
View Details
Analog Input Monaural Class-D Speaker Amplifier - BD27400GUL - ROHM Semiconductor GmbH
Specs
Type Audio Amplifier
Amplifier Class Class D
Output Gain 26 dB
View Details
2 suppliers