MACOM Up/Down Converter XU1019-QH-0G0T

Description
The XU1019-QH is a 37.0-40.0 GHz GaAs MMIC Integrated up-converter that has a typical conversion gain of 7 dB, and an image rejection of greater than 15 dBc. It has been optimized for USB operation. The device includes a LO doubler and buffer, and can be tuned to give 2xLO leakage of less than -25 dBm. Variable gain regulation can be achieved by adjusting the bias, with turn-down trajectories optimized to maintain linearity and minimal 2xLO leakage over the gain control range. At full gain, an OIP3 of 26 dBm is typical. The device comes in an RoHS compliant 4x4mm QFN surface mount package offering excellent RF and thermal properties. Typical application for this device are as an up-converter stage in a linear 38 GHz radio transmit lineup. This device has been designed for use in 38 GHz Point-to-Point Microwave Radio applications.
Request a Quote
Description
The XU1019-QH is a 37.0-40.0 GHz GaAs MMIC Integrated up-converter that has a typical conversion gain of 7 dB, and an image rejection of greater than 15 dBc. It has been optimized for USB operation. The device includes a LO doubler and buffer, and can be tuned to give 2xLO leakage of less than -25 dBm. Variable gain regulation can be achieved by adjusting the bias, with turn-down trajectories optimized to maintain linearity and minimal 2xLO leakage over the gain control range. At full gain, an OIP3 of 26 dBm is typical. The device comes in an RoHS compliant 4x4mm QFN surface mount package offering excellent RF and thermal properties. Typical application for this device are as an up-converter stage in a linear 38 GHz radio transmit lineup. This device has been designed for use in 38 GHz Point-to-Point Microwave Radio applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XU1019-QH is a 37.0-40.0 GHz GaAs MMIC up-converter with a typical conversion gain of 7 dB and image rejection greater than 15 dBc, optimized for USB operation. It integrates an image-reject mixer, LO doubler, and buffers, with 2xLO leakage below -25 dBm and an OIP3 of 26 dBm at full gain. The device features variable gain control via bias adjustment and operates with a 4.0 V drain bias and 120-180 mA drain current. It is housed in a 4x4 mm, 24-lead RoHS-compliant QFN package with an exposed thermal pad requiring RF and DC grounding. Operating temperature ranges from -55°C to +85°C, and it meets MSL3 moisture sensitivity level. The part is designed for 38 GHz point-to-point microwave radio applications.

Datasheet Summary
Powered by GS/AI

The XU1019-QH is a 37.0-40.0 GHz GaAs MMIC up-converter with a typical conversion gain of 7 dB and image rejection greater than 15 dBc, optimized for USB operation. It integrates an image-reject mixer, LO doubler, and buffers, with 2xLO leakage below -25 dBm and an OIP3 of 26 dBm at full gain. The device features variable gain control via bias adjustment and operates with a 4.0 V drain bias and 120-180 mA drain current. It is housed in a 4x4 mm, 24-lead RoHS-compliant QFN package with an exposed thermal pad requiring RF and DC grounding. Operating temperature ranges from -55°C to +85°C, and it meets MSL3 moisture sensitivity level. The part is designed for 38 GHz point-to-point microwave radio applications.

Suppliers

Company
Product
Description
Supplier Links
Up/Down Converter - XU1019-QH-0G0T - Richardson RFPD
Downers Grove, IL, United States
Up/Down Converter
XU1019-QH-0G0T
Up/Down Converter XU1019-QH-0G0T
The XU1019-QH is a 37.0-40.0 GHz GaAs MMIC Integrated up-converter that has a typical conversion gain of 7 dB, and an image rejection of greater than 15 dBc. It has been optimized for USB operation. The device includes a LO doubler and buffer, and can be tuned to give 2xLO leakage of less than -25 dBm. Variable gain regulation can be achieved by adjusting the bias, with turn-down trajectories optimized to maintain linearity and minimal 2xLO leakage over the gain control range. At full gain, an OIP3 of 26 dBm is typical. The device comes in an RoHS compliant 4x4mm QFN surface mount package offering excellent RF and thermal properties. Typical application for this device are as an up-converter stage in a linear 38 GHz radio transmit lineup. This device has been designed for use in 38 GHz Point-to-Point Microwave Radio applications.

The XU1019-QH is a 37.0-40.0 GHz GaAs MMIC Integrated up-converter that has a typical conversion gain of 7 dB, and an image rejection of greater than 15 dBc. It has been optimized for USB operation. The device includes a LO doubler and buffer, and can be tuned to give 2xLO leakage of less than -25 dBm. Variable gain regulation can be achieved by adjusting the bias, with turn-down trajectories optimized to maintain linearity and minimal 2xLO leakage over the gain control range. At full gain, an OIP3 of 26 dBm is typical.

The device comes in an RoHS compliant 4x4mm QFN surface mount package offering excellent RF and thermal properties. Typical application for this device are as an up-converter stage in a linear 38 GHz radio transmit lineup. This device has been designed for use in 38 GHz Point-to-Point Microwave Radio applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Frequency Converters
Product Number XU1019-QH-0G0T
Product Name Up/Down Converter
Converter Type Upconverter / Downconverter
Unlock Full Specs
to access all available technical data

Similar Products

18 - 26 GHz Upconverting Mixer - TGC4402-SM - Qorvo
Specs
Converter Type Upconverter
Applications Salellite Communications
Form Factor IC Chip
View Details
Frequency Converters, Discriminators, T/R Modules - O-PCA-9550 - Crane Aerospace & Electronics
Specs
Input Frequency 1100 to 1400 MHz
View Details
Up/Down Converter - XU1019-QH-0G00 - Richardson RFPD
Specs
Converter Type Upconverter / Downconverter
Form Factor QFN
Input Frequency 37000 to 40000 MHz
View Details
Single Channel UD Box -  - thinkRF
Specs
Converter Type Upconverter / Downconverter
Form Factor Desktop / Pedestal
Connectors SMA
View Details