Richardson RFPD Downconverter HMC7586-SX

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downconverter - HMC7586-SX - Richardson RFPD
Downers Grove, IL, United States
Downconverter
HMC7586-SX
Downconverter HMC7586-SX
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Frequency Converters
Product Number HMC7586-SX
Product Name Downconverter
Converter Type Downconverter
Form Factor Die
Input Frequency 71000 to 76000 MHz
Output Frequency 0.0 to 10000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Up/Down Converter - HMC6505ALC5TR-R5 - Richardson RFPD
Specs
Converter Type Upconverter / Downconverter
Form Factor LCC
Input Frequency 5500 to 8600 MHz
View Details
Downconverter - HMC377QS16G - Richardson RFPD
Specs
Converter Type Downconverter
Input Frequency 800 to 1000 MHz
Output Frequency 50 to 250 MHz
View Details
Up/Down Converter - HMC6787ALC5ATYTR - Richardson RFPD
Specs
Converter Type Upconverter / Downconverter
Form Factor Surface Mount
Input Frequency 37000 to 40000 MHz
View Details
Downconverter - HMC908ALC5TR - Richardson RFPD
Specs
Converter Type Downconverter
Form Factor LCC
Input Frequency 9000 to 12000 MHz
View Details