The MAUC-010506 is an integrated up-converter that has a typical conversion gain of 14 dB, and an image rejection of 25 dBc. The device includes a LO doubler, LO buffer amplifier, and RF buffer amplifier. Variable gain can be achieved by adjusting the bias, with turn-down trajectories optimized to maintain linearity and 2xLO leakage over the gain control range. The output IP3 is 33 dBm at maximum gain.
The MAUC-010506 is ideally suited for 18 and 23 GHz band point-to-point radios under both LSB and USB operation. Each device is 100% RF tested to ensure performance compliance.
| Richardson RFPD | |
|---|---|
| Product Category | RF Frequency Converters |
| Product Number | MAUC-010506-TR0500 |
| Product Name | Up/Down Converter |
| Converter Type | Upconverter / Downconverter |