The CHR1080a98F is a multifunction monolithic receiver, which integrates a balanced sub-harmonic cold FET mixer, a LO buffer, and a RF low noise amplifier. It is designed for the E-band telecommunication application, particularly well suited for the new generation of high capacity backhaul. The circuit is manufactured with a pHEMT process, 0.10um gate length. It is available in chip form.
| Richardson RFPD | |
|---|---|
| Product Category | RF Frequency Converters |
| Product Number | CHR1080A98F |
| Product Name | Downconverter |
| Converter Type | Downconverter |
| Form Factor | Die |
| Input Frequency | 71000 to 86000 MHz |
| Output Frequency | 0.0 to 12000 MHz |