Richardson RFPD Downconverter HMC1113LP5ETR

Description
The HMC1113LP5E is a compact GaAs MMIC I/Q downconverter in a leadless 5 x 5 mm low stress injection molded plastic surface mount package. This device provides a small signal conversion gain of 12 dB with a noise figure of 1.8 dB and 25 dBc of image rejection. The HMC1113LP5E utilizes an LNA followed by an image reject mixer which is driven by an LO buffer amplifier. The image reject mixer eliminates the need for a filter following the LNA, and removes thermal noise at the image frequency. I/Q mixer outputs are provided and an external 90° hybrid is needed to select the required sideband. The HMC1113LP5E is a much smaller alternative to hybrid style image reject mixer downconverter assemblies, and it eliminates the need for wire bonding by allowing the use of surface mount manufacturing techniques.
Request a Quote Datasheet
Description
The HMC1113LP5E is a compact GaAs MMIC I/Q downconverter in a leadless 5 x 5 mm low stress injection molded plastic surface mount package. This device provides a small signal conversion gain of 12 dB with a noise figure of 1.8 dB and 25 dBc of image rejection. The HMC1113LP5E utilizes an LNA followed by an image reject mixer which is driven by an LO buffer amplifier. The image reject mixer eliminates the need for a filter following the LNA, and removes thermal noise at the image frequency. I/Q mixer outputs are provided and an external 90° hybrid is needed to select the required sideband. The HMC1113LP5E is a much smaller alternative to hybrid style image reject mixer downconverter assemblies, and it eliminates the need for wire bonding by allowing the use of surface mount manufacturing techniques.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downconverter - HMC1113LP5ETR - Richardson RFPD
Downers Grove, IL, United States
Downconverter
HMC1113LP5ETR
Downconverter HMC1113LP5ETR
The HMC1113LP5E is a compact GaAs MMIC I/Q downconverter in a leadless 5 x 5 mm low stress injection molded plastic surface mount package. This device provides a small signal conversion gain of 12 dB with a noise figure of 1.8 dB and 25 dBc of image rejection. The HMC1113LP5E utilizes an LNA followed by an image reject mixer which is driven by an LO buffer amplifier. The image reject mixer eliminates the need for a filter following the LNA, and removes thermal noise at the image frequency. I/Q mixer outputs are provided and an external 90° hybrid is needed to select the required sideband. The HMC1113LP5E is a much smaller alternative to hybrid style image reject mixer downconverter assemblies, and it eliminates the need for wire bonding by allowing the use of surface mount manufacturing techniques.

The HMC1113LP5E is a compact GaAs MMIC I/Q downconverter in a leadless 5 x 5 mm low stress injection molded plastic surface mount package. This device provides a small signal conversion gain of 12 dB with a noise figure of 1.8 dB and 25 dBc of image rejection. The HMC1113LP5E utilizes an LNA followed by an image reject mixer which is driven by an LO buffer amplifier. The image reject mixer eliminates the need for a filter following the LNA, and removes thermal noise at the image frequency. I/Q mixer outputs are provided and an external 90° hybrid is needed to select the required sideband. The HMC1113LP5E is a much smaller alternative to hybrid style image reject mixer downconverter assemblies, and it eliminates the need for wire bonding by allowing the use of surface mount manufacturing techniques.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Frequency Converters
Product Number HMC1113LP5ETR
Product Name Downconverter
Converter Type Downconverter
Form Factor SMT
Input Frequency 10000 to 16000 MHz
Output Frequency 0.0 to 3500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Downconverter - HMC1048ALC3BTR - Richardson RFPD
Specs
Converter Type Downconverter
Form Factor LCC
Input Frequency 2250 to 18000 MHz
View Details
Up/Down Converter - AD8343ARUZ-REEL7 - Richardson RFPD
Specs
Converter Type Upconverter / Downconverter
Form Factor TSSOP
Input Frequency 400 to 2400 MHz
View Details
Downconverter - HMC8108LC5TR-R5 - Richardson RFPD
Specs
Converter Type Downconverter
Form Factor LCC
Input Frequency 9000 to 10000 MHz
View Details
Up/Down Converter - HMC7912LP5E - Richardson RFPD
Specs
Converter Type Upconverter / Downconverter
Form Factor LFCSP
Input Frequency 21000 to 24000 MHz
View Details