pSemi Up/Down Converter PE128300A-Z

Description
The PE128300 is dual-channel TDD up-down converter designed for 5G FR2 n257, n258 and n261 frequency bands. In transmit mode, the input to a channel is applied to IF_I and IF_Q 50 Ohm impedance ports. The signal passes through circuits which adjust the relative amplitude and phase of the I/Q signals. T/R switches route the IF signal to the transmit image reject mixer. Next, the up-converted signal is either directly connected to an RF amplifier, or, in the packaged case, is routed through a bandpass filter inside the package and amplified afterward. The RF amplifier outputs route through T/R switches to IC bump contacts. In receive mode, the input arrives at the RF 50 Ohm port and is then routed to the RX image reject mixer by a T/R switch. After the down-conversion, the signal passes through the I/Q quadrature correction circuits. The I/Q correction digital control is multiplexed between TX and RX stored coefficients depending upon the active mode.
Request a Quote
Description
The PE128300 is dual-channel TDD up-down converter designed for 5G FR2 n257, n258 and n261 frequency bands. In transmit mode, the input to a channel is applied to IF_I and IF_Q 50 Ohm impedance ports. The signal passes through circuits which adjust the relative amplitude and phase of the I/Q signals. T/R switches route the IF signal to the transmit image reject mixer. Next, the up-converted signal is either directly connected to an RF amplifier, or, in the packaged case, is routed through a bandpass filter inside the package and amplified afterward. The RF amplifier outputs route through T/R switches to IC bump contacts. In receive mode, the input arrives at the RF 50 Ohm port and is then routed to the RX image reject mixer by a T/R switch. After the down-conversion, the signal passes through the I/Q quadrature correction circuits. The I/Q correction digital control is multiplexed between TX and RX stored coefficients depending upon the active mode.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Up/Down Converter - PE128300A-Z - Richardson RFPD
Downers Grove, IL, United States
Up/Down Converter
PE128300A-Z
Up/Down Converter PE128300A-Z
The PE128300 is dual-channel TDD up-down converter designed for 5G FR2 n257, n258 and n261 frequency bands. In transmit mode, the input to a channel is applied to IF_I and IF_Q 50 Ohm impedance ports. The signal passes through circuits which adjust the relative amplitude and phase of the I/Q signals. T/R switches route the IF signal to the transmit image reject mixer. Next, the up-converted signal is either directly connected to an RF amplifier, or, in the packaged case, is routed through a bandpass filter inside the package and amplified afterward. The RF amplifier outputs route through T/R switches to IC bump contacts. In receive mode, the input arrives at the RF 50 Ohm port and is then routed to the RX image reject mixer by a T/R switch. After the down-conversion, the signal passes through the I/Q quadrature correction circuits. The I/Q correction digital control is multiplexed between TX and RX stored coefficients depending upon the active mode.

The PE128300 is dual-channel TDD up-down converter designed for 5G FR2 n257, n258 and n261 frequency bands.

In transmit mode, the input to a channel is applied to IF_I and IF_Q 50 Ohm impedance ports. The signal passes through circuits which adjust the relative amplitude and phase of the I/Q signals. T/R switches route the IF signal to the transmit image reject mixer. Next, the up-converted signal is either directly connected to an RF amplifier, or, in the packaged case, is routed through a bandpass filter inside the package and amplified afterward. The RF amplifier outputs route through T/R switches to IC bump contacts.

In receive mode, the input arrives at the RF 50 Ohm port and is then routed to the RX image reject mixer by a T/R switch. After the down-conversion, the signal passes through the I/Q quadrature correction circuits. The I/Q correction digital control is multiplexed between TX and RX stored coefficients depending upon the active mode.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Frequency Converters
Product Number PE128300A-Z
Product Name Up/Down Converter
Converter Type Upconverter / Downconverter
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Converters, Discriminators, T/R Modules - O-PCA-9550 - Crane Aerospace & Electronics
Specs
Input Frequency 1100 to 1400 MHz
View Details
37 - 43.5 GHz IF Up/Down Converter - AWMF-0218 - Qorvo
Specs
Applications Salellite Communications
Features RoHS
Input Frequency 37000 to 43500 MHz
View Details
Up/Down Converter - MAUC-011003-TR0500 - Richardson RFPD
Specs
Converter Type Upconverter / Downconverter
Form Factor QFN
Input Frequency 27500 to 33400 MHz
View Details
Upconverter Assembly - QBU - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Converter Type Upconverter
View Details