Richardson RFPD Downconverter ADMV7410BCEZ

Description
The ADMV7410 is a fully integrated system in package (SiP) in phase/quadrature (I/Q) downconverter that operates between an intermediate frequency (IF) output range of dc and 2 GHz and a radio frequency (RF) input range of 71 GHz and 76 GHz. The device provides a small signal conversion gain of 13 dB with 30 dBc of image rejection. The ADMV7410 uses a low noise amplifier followed by an image rejection mixer that is driven by a 6× local oscillator (LO) multiplier. Differential I and Q mixer outputs are provided for direct conversion applications. Alternatively, the outputs can be combined using an external 90 degree hybrid and two external 180 degree hybrids for single-ended applications. The ADMV7410 comes in a fully integrated, surface-mount, 34-terminal, 11 mm × 13 mm, chip array small outline no lead cavity (LGA_CAV) package. The ADMV7410 operates over the −40 C to +85 C case temperature range.
Request a Quote Datasheet
Description
The ADMV7410 is a fully integrated system in package (SiP) in phase/quadrature (I/Q) downconverter that operates between an intermediate frequency (IF) output range of dc and 2 GHz and a radio frequency (RF) input range of 71 GHz and 76 GHz. The device provides a small signal conversion gain of 13 dB with 30 dBc of image rejection. The ADMV7410 uses a low noise amplifier followed by an image rejection mixer that is driven by a 6× local oscillator (LO) multiplier. Differential I and Q mixer outputs are provided for direct conversion applications. Alternatively, the outputs can be combined using an external 90 degree hybrid and two external 180 degree hybrids for single-ended applications. The ADMV7410 comes in a fully integrated, surface-mount, 34-terminal, 11 mm × 13 mm, chip array small outline no lead cavity (LGA_CAV) package. The ADMV7410 operates over the −40 C to +85 C case temperature range.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downconverter - ADMV7410BCEZ - Richardson RFPD
Downers Grove, IL, United States
Downconverter
ADMV7410BCEZ
Downconverter ADMV7410BCEZ
The ADMV7410 is a fully integrated system in package (SiP) in phase/quadrature (I/Q) downconverter that operates between an intermediate frequency (IF) output range of dc and 2 GHz and a radio frequency (RF) input range of 71 GHz and 76 GHz. The device provides a small signal conversion gain of 13 dB with 30 dBc of image rejection. The ADMV7410 uses a low noise amplifier followed by an image rejection mixer that is driven by a 6× local oscillator (LO) multiplier. Differential I and Q mixer outputs are provided for direct conversion applications. Alternatively, the outputs can be combined using an external 90 degree hybrid and two external 180 degree hybrids for single-ended applications. The ADMV7410 comes in a fully integrated, surface-mount, 34-terminal, 11 mm × 13 mm, chip array small outline no lead cavity (LGA_CAV) package. The ADMV7410 operates over the −40 C to +85 C case temperature range.

The ADMV7410 is a fully integrated system in package (SiP) in phase/quadrature (I/Q) downconverter that operates between an intermediate frequency (IF) output range of dc and 2 GHz and a radio frequency (RF) input range of 71 GHz and 76 GHz. The device provides a small signal conversion gain of 13 dB with 30 dBc of image rejection. The ADMV7410 uses a low noise amplifier followed by an image rejection mixer that is driven by a 6× local oscillator (LO) multiplier. Differential I and Q mixer outputs are provided for direct conversion applications. Alternatively, the outputs can be combined using an external 90 degree hybrid and two external 180 degree hybrids for single-ended applications.

The ADMV7410 comes in a fully integrated, surface-mount, 34-terminal, 11 mm × 13 mm, chip array small outline no lead cavity (LGA_CAV) package. The ADMV7410 operates over the −40 C to +85 C case temperature range.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Frequency Converters
Product Number ADMV7410BCEZ
Product Name Downconverter
Converter Type Downconverter
Form Factor LGA_CAV
Input Frequency 71000 to 76000 MHz
Output Frequency 0.0 to 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Converter Type Upconverter / Downconverter
Form Factor LGA
Input Frequency 24000 to 29500 MHz
View Details
Downconverter - HMC8108LC5TR-R5 - Richardson RFPD
Specs
Converter Type Downconverter
Form Factor LCC
Input Frequency 9000 to 10000 MHz
View Details
Downconverter - ADMV1010AEZ-R7 - Richardson RFPD
Specs
Converter Type Downconverter
Form Factor LCC
Input Frequency 12600 to 15400 MHz
View Details
Downconverter - ADF5904ACPZ - Richardson RFPD
Specs
Converter Type Downconverter
Form Factor LFCSP
Input Frequency 24000 to 24250 MHz
View Details