Custom MMIC Datasheets for RF Amplifiers
RF amplifiers are devices that accept a varying input signal and produce an output signal that varies in the same way, but with larger amplitude.
RF Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| The CMD119P3 is a broadband GaAs MMIC low noise amplifier MMIC housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD119P3 LNA is ideally suited for microwave... | |
| The CMD132 is a broadband GaAs MMIC low noise amplifier ideally suited for microwave radios and C and X band applications where small size and low power consumption are critical... | |
| The CMD132P3 is a broadband GaAs MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD132P3 is ideally suited for microwave radios and... | |
| The CMD157 is a broadband GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The broadband... | |
| The CMD157P3 is a broadband GaAs MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD157P3 is ideally suited for EW and communications... | |
| The CMD158 is a broadband RF / Microwave MMIC driver amplifier ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. This... | |
| The CMD158C4 is a broadband RF / Microwave MMIC driver amplifier housed in a leadless 4x4 mm plastic surface mount (SMT) package. The CMD158C4 is ideally suited for EW and... | |
| The CMD158P3 is a broadband RF / Microwave MMIC driver amplifier housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD158P3 is ideally suited for EW and... | |
| The CMD159 is a highly efficient GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The... | |
| The CMD160 is a highly efficient GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The... | |
| The CMD160C4 is a highly efficient GaAs MMIC low noise amplifier housed in a leadless 4x4 mm surface mount package. The CMD160C4 is ideally suited for military, space and communications... | |
| The CMD161 is a highly efficient, two-stage GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. | |
| The CMD162 is a highly efficient GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The... | |
| The CMD163 is a high dynamic range GaAs MMIC low noise amplifier ideally suited for military, space and communications systems where small size and high linearity are critical design requirements. | |
| The CMD163C4 is a high dynamic range GaAs MMIC low noise amplifier housed in a leadless 4x4 mm surface mount (SMT) package. The CMD163C4 is ideally suited for military, space... | |
| The CMD166 is a wideband GaAs MMIC low noise amplifier ideally suited for military, space, and communications systems where small size and high linearity are critical design requirements. At 28... | |
| The CMD167 is a highly efficient GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. At... | |
| The CMD167P3 is a broadband GaAs MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount package. The CMD167P3 is ideally suited for EW and communication systems... | |
| The CMD169P4 is an RF / Microwave GaAs MMIC driver amplifier housed in a leadless 4x4 mm plastic surface mount (SMT) package. The CMD169P4 is ideally suited for complex communications... | |
| The CMD170P4 is an RF / Microwave GaAs MMIC driver amplifier housed in a leadless 4x4 mm plastic surface mount (SMT) package. The CMD170P4 is ideally suited for complex communications... | |
| The CMD171P4 is an RF / Microwave GaAs MMIC driver amplifier housed in a leadless 4x4 mm plastic surface mount (SMT) package. The CMD171P4 is ideally suited for complex communications... | |
| The CMD173 is wideband GaAs MMIC distributed amplifier die which operates from DC to 20 GHz. The amplifier delivers greater than 15 dB of gain with a corresponding output 1... | |
| The CMD173P4 is a wideband GaAs MMIC distributed RF / Microwave amplifier housed in a leadless 4x4 mm plastic surface mount (SMT) package. The amplifier operates from UHF into K... | |
| The CMD184 is a 4.5 W wideband GaN MMIC power amplifier die which operates from 0.5 to 20 GHz. The amplifier delivers greater than 13 dB of gain with a... | |
| The CMD185P3 is a broadband GaAs MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD185P3 LNA is ideally suited for EW and... | |
| The CMD186P3 is a broadband GaAs MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD186P3 is ideally suited for EW and communications... | |
| The CMD187 is a wideband RF / Microwave GaAs MMIC driver amplifier ideally suited for military, space, and communications systems where small size and high linearity are critical design requirements. | |
| The CMD187C4 is a wideband RF / Microwave driver amplifier MMIC housed in a leadless surface mount (SMT) package that is ideally suited for military, space, and communications systems where... | |
| The CMD188 is a highly efficient GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The... | |
| The CMD189P3 is a broadband GaAs MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD189P3 is ideally suited for EW and communications... | |
| The CMD190 is a highly efficient GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The... | |
| The CMD191C4 is a RF / Microwave GaAs MMIC driver amplifier housed in a leadless surface mount (SMT) package. The CMD191C4 is ideally suited for complex communications systems where small... | |
| The CMD192 is wideband GaAs MMIC distributed driver amplifier die which operates from DC to 20 GHz. The amplifier delivers greater than 19 dB of gain with a corresponding output... | |
| The CMD192C5 is a wideband GaAs MMIC distributed driver amplifier which operates from DC to 20 GHz and is housed in a leadless surface mount (SMT) package. The amplifier delivers... | |
| The CMD194 is a broadband MMIC low noise amplifier die ideally suited or EW and communications systems where small size and low power consumption are critical design requirements. The broadband... | |
| The CMD194C3 is a broadband GaAs MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD194C3 is ideally suited for EW and communications... | |
| The CMD197 is a wideband GaAs MMIC distributed driver amplifier ideally suited for military, space, and communications systems where small size and high linearity are critical design requirements. At 10... | |
| The CMD197C4 is a wideband GaAs MMIC distributed driver amplifier housed in a leadless surface mount (SMT) package that is ideally suited for military, space, and communications systems where small... | |
| The CMD199 is a wideband RF / Microwave GaAs MMIC driver amplifier ideally suited for military, space, and communications systems where small size and high linearity are critical design requirements. | |
| The CMD200 is a GaAs MMIC driver amplifier ideally suited for military, space, and communications systems where small size and high linearity are critical design requirements. At 11 GHz, this... | |
| The CMD201 is wideband GaAs MMIC distributed power amplifier die which operates from DC to 20 GHz. The amplifier delivers greater than 12 dB of gain with a corresponding output... | |
| The CMD201P5 is wideband GaAs MMIC distributed power amplifier which operates from DC to 20 GHz. The amplifier delivers 11 dB of gain with a corresponding output 1 dB compression... | |
| The CMD206 is wideband GaAs MMIC distributed low noise amplifier die which operates from DC to 50 GHz. This amplifier delivers greater than 11 dB of gain with a corresponding... | |
| The CMD207 is a wideband RF / Microwave GaAs MMIC driver amplifier ideally suited for military, space, and communications systems where small size and high linearity are indispensable design requirements. | |
| The CMD216 is a 5.6 W GaN MMIC power amplifier die ideally suited for Ku band communications systems where high power and high linearity are crucial design requirements. This amplifier... | |
| The CMD217 is a 8.5 W RF / Microwave GaN MMIC power amplifier die ideally suited for Ka band communications systems where high power and high linearity are indispensable design... | |
| The CMD218 is a broadband GaN low noise amplifier MMIC ideally suited for microwave radios and C and X band applications where small size and high input power survivability are... | |
| The CMD219 is a broadband GaN MMIC low noise amplifier ideally suited for microwave radios and C band applications where small size and high input power survivability are critical design... | |
| The CMD219C4 is a broadband GaN low noise amplifier MMIC housed in a leadless 4x4 mm QFN package. The CMD219C4 is ideally suited for microwave radios and C band applications... | |
| The CMD222 is a broadband MMIC low noise amplifier ideally suited for microwave radios and C and X-band applications where small size and low power consumption are needed. The broadband... | |
| The CMD223 is a broadband GaAs MMIC low noise amplifier ideally suited for EW and communication systems where small size and low power consumption are critical design requirements. At 13.5... | |
| The CMD224 is a broadband GaAs MMIC low noise amplifier ideally suited for EW and communication systems where small size and low power consumption are critical design requirements. At 21... | |
| The CMD228 is a broadband GaAs MMIC low noise amplifier ideally suited for S and C band microwave radios where small size and low power consumption are critical design requirements. | |
| The CMD228P4 is a broadband GaAs MMIC low noise amplifier housed in a leadless 4x4 mm plastic surface mount (SMT) package. The CMD228P4 is ideally suited for microwave radios and... | |
| The CMD229 is a broadband GaAs MMIC low noise amplifier ideally suited for microwave radios and C and X band applications where high gain, low noise figure, and low power... | |
| The CMD229P4 is a broadband GaAs MMIC low noise amplifier housed in a leadless 4x4 mm plastic surface mount (SMT) package. The CMD229P4 is ideally suited for microwave radios and... | |
| The CMD231 is a wideband RF / Microwave GaAs MMIC driver amplifier ideally suited for military, space, and communications designs where small size and high linearity are critical to design. | |
| The CMD231C3 is a wideband GaAs MMIC driver amplifier housed in a leadless 3x3 mm surface mount (SMT) package. The CMD231C3 is ideally suited for military, space, and communications systems... | |
| The CMD232 is a wideband RF / Microwave GaAs MMIC driver amplifier ideally suited for military, space, and communications systems where small size and high linearity are critical design requirements. | |
| The CMD232C3 is a wideband GaAs MMIC driver amplifier housed in a leadless 3x3 mm surface mount (SMT) package. The CMD232C3 is ideally suited for military, space, and communications systems... | |
| The CMD233 is a wideband RF / Microwave GaAs MMIC distributed low noise amplifier ideally suited for military, space, and communications systems where small size and low noise figure are... | |
| The CMD233C4 is a wideband GaAs MMIC low noise amplifier housed in a leadless 4x4 mm surface mount (SMT) package. The CMD233C4 is ideally suited for military, space, and communications... | |
| The CMD238 is a wideband GaAs MMIC distributed RF / Microwave amplifier ideally suited for military, space, and communications systems where small size and high linearity are needed over a... | |
| The CMD240 is wideband GaAs MMIC BroadRange distributed low noise amplifier die which operates from DC to 22 GHz. The amplifier delivers greater than 15 dB of gain with a... | |
| The CMD240P4 is wideband GaAs MMIC distributed amplifier housed in a leadless 4x4 mm surface mount (SMT) package. This amplifier operates from DC to 22 GHz and delivers greater than... | |
| The CMD241 is wideband GaAs MMIC BroadRange distributed RF / Microwave low noise amplifier die which operates from 2 to 22 GHz. This amplifier delivers greater than 13 dB of... | |
| The CMD241P4 is wideband GaAs MMIC distributed low noise amplifier housed in a leadless 4x4 mm surface mount package. The amplifier operates from 2 to 22 GHz and delivers greater... | |
| The CMD242 is wideband GaAs MMIC distributed low noise amplifier die which operates from DC to 40 GHz. The amplifier delivers greater than 10.5 dB of gain with a corresponding... | |
| The CMD243 is a wideband GaAs MMIC driver amplifier ideally suited for military, space, and communications systems where small size and high linearity are critical design requirements. At 30 GHz... | |
| The CMD244 is wideband GaAs MMIC distributed amplifier die which operates from DC to 24 GHz. The amplifier delivers 18 dB of gain with a corresponding output of 1 dB... | |
| The CMD245 is a wideband GaAs MMIC low phase noise RF / Microwave amplifier (LPNA) ideally suited for C, X, Ku Band military, space and communications designs. At 10 GHz... | |
| The CMD245C4 is a wideband (C, X, Ku, K band) GaAs MMIC low phase noise RF / Microwave amplifier (LPNA) housed in a leadless surface mount (SMT) package that is... | |
| The CMD246 is a wideband (C, X, Ku, K band) GaAs MMIC low phase noise RF / Microwave amplifier (LPNA) ideally suited for military, space, and communications systems. At 16... | |
| The CMD246C4 is a wideband (C, X, Ku, K band) GaAs MMIC low phase noise RF / Microwave amplifier (LPNA) housed in a leadless surface mount (SMT) package that is... | |
| The CMD247 is a wideband (Ka, Q, U band) GaAs MMIC low phase noise RF / Microwave amplifier (LPNA) ideally suited for military, space and communications systems. At 35 GHz... | |
| The CMD249 is wideband GaAs MMIC distributed power amplifier die which operates from DC to 20 GHz. The amplifier delivers greater than 12 dB of gain with a corresponding output... | |
| The CMD249is a wideband GaAs MMIC power amplifier die which operates from DC to 20 GHz. The amplifier delivers greater than 12 dB of gain with a corresponding output 1... | |
| The CMD249P5 is wideband GaAs MMIC distributed power amplifier housed in a leadless 5x5 mm plastic surface mount package. The amplifier delivers 12.5 dB of gain with a corresponding output... | |
| The CMD262 is a 5 W GaN MMIC power amplifier die ideally suited for Ka-band communications systems where high power and high linearity are needed. The device delivers greater than... | |
| The CMD263 is a broadband MMIC low noise amplifier ideally suited for microwave radios and C and X-band applications where small size and low power consumption are needed. The broadband... | |
| The CMD263P3 is a broadband MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount package. The CMD263P3 is ideally suited for microwave radios and C and... | |
| The CMD264 is a broadband MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are needed. The broadband device delivers greater... | |
| The CMD264P3 is a broadband MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount package. The CMD264P3 is ideally suited for EW and communications systems where... | |
| The CMD270 is a broadband MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are needed. The broadband device delivers greater... | |
| The CMD270P3 is a broadband MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount package. The CMD270P3 is ideally suited for EW and communications systems where... | |
| The CMD274P4 is a wideband GaAs MMIC low phase noise amplifier housed in a leadless surface mount package that is ideally suited for military, space and communications systems. At 10... | |
| The CMD275P4 is a wideband GaAs MMIC low phase noise amplifier housed in a leadless surface mount package that is ideally suited for military, space and communications systems. At 10... | |
| The CMD276C4 is a broadband MMIC GaN low noise amplifier housed in a leadless 4x4 mm QFN package. The CMD276C4 is ideally suited for microwave radios and S-band applications where... | |
| The CMD277C4 is a broadband MMIC GaN low noise amplifier housed in a leadless 4x4 mm QFN package. The CMD277C4 is ideally suited for microwave radios and C-band applications where... | |
| The CMD278C4 is a broadband MMIC GaN low noise amplifier housed in a leadless 4x4 mm QFN package. The CMD278C4 is ideally suited for microwave radios and X-band applications where... | |
| The CMD283C3 is a broadband MMIC low noise amplifier housed in a leadless 3x3 mm surface mount package. The CMD283C3 is ideally suited for EW and communications systems where small... | |
| The CMD290 is a wideband GaAs MMIC distributed low noise amplifier die which operates from 2 to 26 GHz. The broadband device is ideally suited for applications requiring low noise... | |
| The CMD291 is a wideband GaAs MMIC driver amplifier die which operates from 16 to 24 GHz. The broadband device is ideally suited for applications requiring high dynamic range. The... | |
| The CMD292 is wideband GaAs MMIC distributed driver amplifier die which operates from DC to 30 GHz. The amplifier delivers 13 dB of gain with a corresponding output 1 dB... | |
| The CMD293 is a wideband medium power GaAs MMIC driver amplifier ideally suited for military, space and communications systems where small size and high linearity are needed. At 30 GHz... | |
| The CMD295 is a wideband GaAs MMIC driver amplifier ideally suited for military, space and communications systems where small size and high linearity are needed. At 10 GHz the device... | |
| The CMD298 is a highly efficient GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are needed. The device is... | |
| The CMD299 is a highly efficient GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are needed. The device is... |