Custom MMIC Ultra-low Noise Amplifier CMD167

Description
The CMD167 is a highly efficient GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. At 14 GHz the device delivers greater than 16 dB of gain with a corresponding output 1 dB compression point of +11 dBm and a noise figure of 1.8 dB. The CMD167 LNA is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD167 offers full passivation for increased reliability and moisture protection. This amplifier is the perfect alternative to higher cost hybrid amplifiers. Features Low current consumption Small die size Ultra low noise performance Positive bias ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet
Description
The CMD167 is a highly efficient GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. At 14 GHz the device delivers greater than 16 dB of gain with a corresponding output 1 dB compression point of +11 dBm and a noise figure of 1.8 dB. The CMD167 LNA is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD167 offers full passivation for increased reliability and moisture protection. This amplifier is the perfect alternative to higher cost hybrid amplifiers. Features Low current consumption Small die size Ultra low noise performance Positive bias ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-low Noise Amplifier - CMD167 - Custom MMIC
Chelmsford, MA, USA
Ultra-low Noise Amplifier
CMD167
Ultra-low Noise Amplifier CMD167
The CMD167 is a highly efficient GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. At 14 GHz the device delivers greater than 16 dB of gain with a corresponding output 1 dB compression point of +11 dBm and a noise figure of 1.8 dB. The CMD167 LNA is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD167 offers full passivation for increased reliability and moisture protection. This amplifier is the perfect alternative to higher cost hybrid amplifiers. Features Low current consumption Small die size Ultra low noise performance Positive bias ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant

The CMD167 is a highly efficient GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. At 14 GHz the device delivers greater than 16 dB of gain with a corresponding output 1 dB compression point of +11 dBm and a noise figure of 1.8 dB. The CMD167 LNA is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD167 offers full passivation for increased reliability and moisture protection. This amplifier is the perfect alternative to higher cost hybrid amplifiers.

Features

  • Low current consumption
  • Small die size
  • Ultra low noise performance
  • Positive bias

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • DIE
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD167
Product Name Ultra-low Noise Amplifier
Amplifier Type Low Noise Amplifier
Applications Military / Defense; Radar Systems; SATCOM; RF Microwave
RoHS Compliant RoHS
Frequency Range 10000 to 17000 MHz
Minimum Gain 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-0.09-2000-42-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0900 to 2000 MHz
Minimum Gain 42 dB
View Details
AMM-8211UC5, 22 - 57 GHz GaAs Driver Amplifier - AMM-8211UC5 - Marki Microwave LLC
Specs
Frequency Range 22000 to 57000 MHz
Package Type Connectorized; connectorized
View Details
mmW Power Amplifier - 1064937 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 28000 to 31000 MHz
Maximum Gain 23 dB
View Details
400 MHz Transmit/Receive Front-End Module - SKY65366-21 - Skyworks Solutions, Inc.
Specs
Output Power 30.2 dBm
Package Type Surface Mount; Plugin; MCM, 28-pin
Operating Voltage 4 volts
View Details