Custom MMIC DC to 20 GHz (L, S, C, X, Ku, K Band) Wideband GaAs MMIC Power Amplifier CMD249*

Description
The CMD249is a wideband GaAs MMIC power amplifier die which operates from DC to 20 GHz. The amplifier delivers greater than 12 dB of gain with a corresponding output 1 dB compression point of +29 dBm and output IP3 of 38 dBm at 10 GHz. The CMD249 is a 50 ohm matched design which eliminates the need for RF port matching. The CMD249 offers full passivation for increased reliability and moisture protection.
Datasheet
Description
The CMD249is a wideband GaAs MMIC power amplifier die which operates from DC to 20 GHz. The amplifier delivers greater than 12 dB of gain with a corresponding output 1 dB compression point of +29 dBm and output IP3 of 38 dBm at 10 GHz. The CMD249 is a 50 ohm matched design which eliminates the need for RF port matching. The CMD249 offers full passivation for increased reliability and moisture protection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to 20 GHz (L, S, C, X, Ku, K Band) Wideband GaAs MMIC Power Amplifier - CMD249* - Custom MMIC
Chelmsford, MA, USA
DC to 20 GHz (L, S, C, X, Ku, K Band) Wideband GaAs MMIC Power Amplifier
CMD249*
DC to 20 GHz (L, S, C, X, Ku, K Band) Wideband GaAs MMIC Power Amplifier CMD249*
The CMD249is a wideband GaAs MMIC power amplifier die which operates from DC to 20 GHz. The amplifier delivers greater than 12 dB of gain with a corresponding output 1 dB compression point of +29 dBm and output IP3 of 38 dBm at 10 GHz. The CMD249 is a 50 ohm matched design which eliminates the need for RF port matching. The CMD249 offers full passivation for increased reliability and moisture protection.

The CMD249is a wideband GaAs MMIC power amplifier die which operates from DC to 20 GHz. The amplifier delivers greater than 12 dB of gain with a corresponding output 1 dB compression point of +29 dBm and output IP3 of 38 dBm at 10 GHz. The CMD249 is a 50 ohm matched design which eliminates the need for RF port matching. The CMD249 offers full passivation for increased reliability and moisture protection.

Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD249*
Product Name DC to 20 GHz (L, S, C, X, Ku, K Band) Wideband GaAs MMIC Power Amplifier
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range 20000 MHz
Minimum Gain 13 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-16000-22000-35-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 16000 to 22000 MHz
Minimum Gain 35 dB
View Details
AKA-1300D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier - AKA-1300D - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type bare-die
View Details
RF & MW Power Amplifier - 1075274 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 17700 to 19700 MHz
Maximum Gain 23 dB
View Details