Custom MMIC Ultra-low Noise Amplifier CMD219C4(GaN)

Description
The CMD219C4 is a broadband GaN low noise amplifier MMIC housed in a leadless 4x4 mm QFN package. The CMD219C4 is ideally suited for microwave radios and C band applications where small size and high input power survivability are critical design requirements. The broadband device delivers greater than 22.5 dB of gain with a corresponding output 1 dB compression point of +17 dBm and a noise figure of 1 dB. The CMD219C4 low noise amplifier MMIC features an RF input power survivability of greater than 5 Watts. Features High gain High linearity High RF power survivability Low noise figure Pb-free RoHS compliant 4x4 QFN package Positive gain slope ECCN EAR99 Life Cycle Released – for new design Package RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet
Description
The CMD219C4 is a broadband GaN low noise amplifier MMIC housed in a leadless 4x4 mm QFN package. The CMD219C4 is ideally suited for microwave radios and C band applications where small size and high input power survivability are critical design requirements. The broadband device delivers greater than 22.5 dB of gain with a corresponding output 1 dB compression point of +17 dBm and a noise figure of 1 dB. The CMD219C4 low noise amplifier MMIC features an RF input power survivability of greater than 5 Watts. Features High gain High linearity High RF power survivability Low noise figure Pb-free RoHS compliant 4x4 QFN package Positive gain slope ECCN EAR99 Life Cycle Released – for new design Package RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-low Noise Amplifier - CMD219C4(GaN) - Custom MMIC
Chelmsford, MA, USA
Ultra-low Noise Amplifier
CMD219C4(GaN)
Ultra-low Noise Amplifier CMD219C4(GaN)
The CMD219C4 is a broadband GaN low noise amplifier MMIC housed in a leadless 4x4 mm QFN package. The CMD219C4 is ideally suited for microwave radios and C band applications where small size and high input power survivability are critical design requirements. The broadband device delivers greater than 22.5 dB of gain with a corresponding output 1 dB compression point of +17 dBm and a noise figure of 1 dB. The CMD219C4 low noise amplifier MMIC features an RF input power survivability of greater than 5 Watts. Features High gain High linearity High RF power survivability Low noise figure Pb-free RoHS compliant 4x4 QFN package Positive gain slope ECCN EAR99 Life Cycle Released – for new design Package RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A

The CMD219C4 is a broadband GaN low noise amplifier MMIC housed in a leadless 4x4 mm QFN package. The CMD219C4 is ideally suited for microwave radios and C band applications where small size and high input power survivability are critical design requirements. The broadband device delivers greater than 22.5 dB of gain with a corresponding output 1 dB compression point of +17 dBm and a noise figure of 1 dB. The CMD219C4 low noise amplifier MMIC features an RF input power survivability of greater than 5 Watts.

Features

  • High gain
  • High linearity
  • High RF power survivability
  • Low noise figure
  • Pb-free RoHS compliant 4x4 QFN package
  • Positive gain slope

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • RoHS Compliant
  • MSL Rating: MSL1
  • ESD Rating: Class 1A
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD219C4(GaN)
Product Name Ultra-low Noise Amplifier
Amplifier Type Low Noise Amplifier
Applications Military / Defense; Radar Systems; SATCOM; RF Microwave
RoHS Compliant RoHS
Frequency Range 4000 to 8000 MHz
Minimum Gain 22.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifier Systems - NLAS-500-8000-20-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 500 to 8000 MHz
Minimum Gain 20 dB
View Details
ADM1-8096PC, 0.09 - 6 GHz High Dynamic Range Gain Block - ADM1-8096PC - Marki Microwave LLC
Specs
Frequency Range 90 to 6000 MHz
Package Type Connectorized; connectorized
View Details
RF Amplifiers - 2312-QPA0017TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
View Details
2.4 GHz Transmit/Receive Front-end Module - SKY65337-11 - Skyworks Solutions, Inc.
Specs
Output Power 10.5 to 20.1 dBm
Package Type Surface Mount; Plugin; MCM, 28-pin
Operating Voltage 3 volts
View Details