Custom MMIC Ultra-low Noise Amplifier CMD218 (GaN)

Description
The CMD218 is a broadband GaN low noise amplifier MMIC ideally suited for microwave radios and C and X band applications where small size and high input power survivability are critical design requirements. The broadband device delivers greater than 22 dB of gain with a corresponding output 1 dB compression point of +18.5 dBm and a noise figure of 0.9 dB. The CMD218 LNA features a RF input power survivability of greater than 5 Watts. The CMD218 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. Features High gain High linearity High RF power survivability Low noise figure Positive gain slope Small die size ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet
Description
The CMD218 is a broadband GaN low noise amplifier MMIC ideally suited for microwave radios and C and X band applications where small size and high input power survivability are critical design requirements. The broadband device delivers greater than 22 dB of gain with a corresponding output 1 dB compression point of +18.5 dBm and a noise figure of 0.9 dB. The CMD218 LNA features a RF input power survivability of greater than 5 Watts. The CMD218 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. Features High gain High linearity High RF power survivability Low noise figure Positive gain slope Small die size ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-low Noise Amplifier - CMD218 (GaN) - Custom MMIC
Chelmsford, MA, USA
Ultra-low Noise Amplifier
CMD218 (GaN)
Ultra-low Noise Amplifier CMD218 (GaN)
The CMD218 is a broadband GaN low noise amplifier MMIC ideally suited for microwave radios and C and X band applications where small size and high input power survivability are critical design requirements. The broadband device delivers greater than 22 dB of gain with a corresponding output 1 dB compression point of +18.5 dBm and a noise figure of 0.9 dB. The CMD218 LNA features a RF input power survivability of greater than 5 Watts. The CMD218 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. Features High gain High linearity High RF power survivability Low noise figure Positive gain slope Small die size ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant

The CMD218 is a broadband GaN low noise amplifier MMIC ideally suited for microwave radios and C and X band applications where small size and high input power survivability are critical design requirements. The broadband device delivers greater than 22 dB of gain with a corresponding output 1 dB compression point of +18.5 dBm and a noise figure of 0.9 dB. The CMD218 LNA features a RF input power survivability of greater than 5 Watts. The CMD218 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching.

Features

  • High gain
  • High linearity
  • High RF power survivability
  • Low noise figure
  • Positive gain slope
  • Small die size

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • DIE
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD218 (GaN)
Product Name Ultra-low Noise Amplifier
Amplifier Type Low Noise Amplifier
Applications Military / Defense; Radar Systems; SATCOM; RF Microwave
RoHS Compliant RoHS
Frequency Range 5000 to 9000 MHz
Minimum Gain 22 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
RF and Wireless - RF Amplifiers - BGA915N7E6327 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency Range 1550 to 1615 MHz
Minimum Gain ? to 17.2 dB
Maximum Gain 17.2 dB
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Transistor, 10 MHz to 4000 MHz, SOT-343 Style Package - SAV-331+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
Minimum Gain 11.5 dB
View Details