Custom MMIC Distributed Amplifier CMD244

Description
The CMD244 is wideband GaAs MMIC distributed amplifier die which operates from DC to 24 GHz. The amplifier delivers 18 dB of gain with a corresponding output of 1 dB compression point of +25 dBm and noise figure of 2.5 dB at 10 GHz. The CMD244 is a 50 ohm matched design which eliminates the need for RF port matching. The CMD244 distributed amplifier also offers full passivation for increased reliability and moisture protection. This amplifier is the perfect alternative to higher cost hybrid devices. Features High output power Low noise figure Positive gain slope Small die size Ultra wideband performance ECCN EAR99 Life Cycle For new design Package DIE RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet
Description
The CMD244 is wideband GaAs MMIC distributed amplifier die which operates from DC to 24 GHz. The amplifier delivers 18 dB of gain with a corresponding output of 1 dB compression point of +25 dBm and noise figure of 2.5 dB at 10 GHz. The CMD244 is a 50 ohm matched design which eliminates the need for RF port matching. The CMD244 distributed amplifier also offers full passivation for increased reliability and moisture protection. This amplifier is the perfect alternative to higher cost hybrid devices. Features High output power Low noise figure Positive gain slope Small die size Ultra wideband performance ECCN EAR99 Life Cycle For new design Package DIE RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Distributed Amplifier - CMD244 - Custom MMIC
Chelmsford, MA, USA
Distributed Amplifier
CMD244
Distributed Amplifier CMD244
The CMD244 is wideband GaAs MMIC distributed amplifier die which operates from DC to 24 GHz. The amplifier delivers 18 dB of gain with a corresponding output of 1 dB compression point of +25 dBm and noise figure of 2.5 dB at 10 GHz. The CMD244 is a 50 ohm matched design which eliminates the need for RF port matching. The CMD244 distributed amplifier also offers full passivation for increased reliability and moisture protection. This amplifier is the perfect alternative to higher cost hybrid devices. Features High output power Low noise figure Positive gain slope Small die size Ultra wideband performance ECCN EAR99 Life Cycle For new design Package DIE RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A

The CMD244 is wideband GaAs MMIC distributed amplifier die which operates from DC to 24 GHz. The amplifier delivers 18 dB of gain with a corresponding output of 1 dB compression point of +25 dBm and noise figure of 2.5 dB at 10 GHz. The CMD244 is a 50 ohm matched design which eliminates the need for RF port matching. The CMD244 distributed amplifier also offers full passivation for increased reliability and moisture protection. This amplifier is the perfect alternative to higher cost hybrid devices.

Features

  • High output power
  • Low noise figure
  • Positive gain slope
  • Small die size
  • Ultra wideband performance

ECCN

EAR99

Life Cycle

For new design

Package

  • DIE
  • RoHS Compliant
  • MSL Rating: MSL1
  • ESD Rating: Class 1A
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD244
Product Name Distributed Amplifier
Amplifier Type Low Noise Amplifier; Distributed Amplifier
RoHS Compliant RoHS
Frequency Range 24000 MHz
Minimum Gain 18 dB
Maximum Gain 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-1000-18000-40-32 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 18000 MHz
Minimum Gain 40 dB
View Details
APM-6849PA, GaAs Broadband Low Phase Noise Amplifier - APM-6849PA - Marki Microwave LLC
Specs
Frequency Range 2000 to 29000 MHz
Package Type Connectorized; connectorized
View Details
RF & MW LNA - 1126005 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 22000 MHz
Maximum Gain 16 dB
View Details
50 ohm High IP3 Low Noise Wideband Gain Block - AGB3301 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Minimum Gain 13.5 dB
Maximum Gain 13.5 dB
View Details