Custom MMIC Ultra-low Noise Amplifier CMD132

Description
The CMD132 is a broadband GaAs MMIC low noise amplifier ideally suited for microwave radios and C and X band applications where small size and low power consumption are critical design requirements. The broadband device delivers greater than 22 dB of gain with a corresponding output 1 dB compression point of +10 dBm and a noise figure of 1.4 dB. The CMD132 LNA is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD132 amplifier is the perfect alternative to costly hybrid amplifiers. Features High gain broadband performance Low current consumption Single supply voltage: +3.6 V @ 30 mA Small die size Ultra low noise figure Positive bias ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet
Description
The CMD132 is a broadband GaAs MMIC low noise amplifier ideally suited for microwave radios and C and X band applications where small size and low power consumption are critical design requirements. The broadband device delivers greater than 22 dB of gain with a corresponding output 1 dB compression point of +10 dBm and a noise figure of 1.4 dB. The CMD132 LNA is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD132 amplifier is the perfect alternative to costly hybrid amplifiers. Features High gain broadband performance Low current consumption Single supply voltage: +3.6 V @ 30 mA Small die size Ultra low noise figure Positive bias ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-low Noise Amplifier - CMD132 - Custom MMIC
Chelmsford, MA, USA
Ultra-low Noise Amplifier
CMD132
Ultra-low Noise Amplifier CMD132
The CMD132 is a broadband GaAs MMIC low noise amplifier ideally suited for microwave radios and C and X band applications where small size and low power consumption are critical design requirements. The broadband device delivers greater than 22 dB of gain with a corresponding output 1 dB compression point of +10 dBm and a noise figure of 1.4 dB. The CMD132 LNA is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD132 amplifier is the perfect alternative to costly hybrid amplifiers. Features High gain broadband performance Low current consumption Single supply voltage: +3.6 V @ 30 mA Small die size Ultra low noise figure Positive bias ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant

The CMD132 is a broadband GaAs MMIC low noise amplifier ideally suited for microwave radios and C and X band applications where small size and low power consumption are critical design requirements. The broadband device delivers greater than 22 dB of gain with a corresponding output 1 dB compression point of +10 dBm and a noise figure of 1.4 dB. The CMD132 LNA is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD132 amplifier is the perfect alternative to costly hybrid amplifiers.

Features

  • High gain broadband performance
  • Low current consumption
  • Single supply voltage: +3.6 V @ 30 mA
  • Small die size
  • Ultra low noise figure
  • Positive bias

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • DIE
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD132
Product Name Ultra-low Noise Amplifier
Amplifier Type Low Noise Amplifier
Applications Military / Defense; Radar Systems; SATCOM; RF Microwave
RoHS Compliant RoHS
Frequency Range 5000 to 11000 MHz
Minimum Gain 23 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-2000-8000-20-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 8000 MHz
Minimum Gain 20 dB
View Details
4 - 40 GHz Wideband Gain Block - AMM-9862PSM - Marki Microwave LLC
Specs
Frequency Range 4000 to 40000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - 2312-QPL1822TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
View Details