Custom MMIC Distributed Amplifier CMD242

Description
The CMD242 is wideband GaAs MMIC distributed low noise amplifier die which operates from DC to 40 GHz. The amplifier delivers greater than 10.5 dB of gain with a corresponding noise figure of 4.4 dB and output 1 dB compression point of 18.0 dBm at 20 GHz. The CMD242 is a 50 ohm matched design which eliminates the need for RF port matching. The CMD242 MMIC also offers full passivation for increased reliability and moisture protection. Features Excellent return losses Low current consumption Positive gain slope Small die size Ultra wideband performance ECCN 3A001.b.2.c Life Cycle For new design Package DIE RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet
Description
The CMD242 is wideband GaAs MMIC distributed low noise amplifier die which operates from DC to 40 GHz. The amplifier delivers greater than 10.5 dB of gain with a corresponding noise figure of 4.4 dB and output 1 dB compression point of 18.0 dBm at 20 GHz. The CMD242 is a 50 ohm matched design which eliminates the need for RF port matching. The CMD242 MMIC also offers full passivation for increased reliability and moisture protection. Features Excellent return losses Low current consumption Positive gain slope Small die size Ultra wideband performance ECCN 3A001.b.2.c Life Cycle For new design Package DIE RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Distributed Amplifier - CMD242 - Custom MMIC
Chelmsford, MA, USA
Distributed Amplifier
CMD242
Distributed Amplifier CMD242
The CMD242 is wideband GaAs MMIC distributed low noise amplifier die which operates from DC to 40 GHz. The amplifier delivers greater than 10.5 dB of gain with a corresponding noise figure of 4.4 dB and output 1 dB compression point of 18.0 dBm at 20 GHz. The CMD242 is a 50 ohm matched design which eliminates the need for RF port matching. The CMD242 MMIC also offers full passivation for increased reliability and moisture protection. Features Excellent return losses Low current consumption Positive gain slope Small die size Ultra wideband performance ECCN 3A001.b.2.c Life Cycle For new design Package DIE RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A

The CMD242 is wideband GaAs MMIC distributed low noise amplifier die which operates from DC to 40 GHz. The amplifier delivers greater than 10.5 dB of gain with a corresponding noise figure of 4.4 dB and output 1 dB compression point of 18.0 dBm at 20 GHz. The CMD242 is a 50 ohm matched design which eliminates the need for RF port matching. The CMD242 MMIC also offers full passivation for increased reliability and moisture protection.

Features

  • Excellent return losses
  • Low current consumption
  • Positive gain slope
  • Small die size
  • Ultra wideband performance

ECCN

3A001.b.2.c

Life Cycle

For new design

Package

  • DIE
  • RoHS Compliant
  • MSL Rating: MSL1
  • ESD Rating: Class 1A
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD242
Product Name Distributed Amplifier
Amplifier Type Distributed Amplifier
RoHS Compliant RoHS
Frequency Range 40000 MHz
Minimum Gain 11 dB
Maximum Gain 11 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - HFA3424IB1K - 873519-HFA3424IB1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
ADM1-8095PC, 0.09 - 10 GHz High Dynamic Range Gain Block - ADM1-8095PC - Marki Microwave LLC
Specs
Frequency Range 90 to 10000 MHz
Package Type Connectorized; connectorized
View Details
RF Amplifiers - 448-BGA7P220E6327XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G
Frequency Range 2300 to 2700 MHz
View Details
2 suppliers
Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-8000-65 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 8000 MHz
Output VSWR 2 :1
View Details