Custom MMIC Ultra-low Noise Amplifier CMD194

Description
The CMD194 is a broadband MMIC low noise amplifier die ideally suited or EW and communications systems where small size and low power consumption are critical design requirements. The broadband device delivers greater than 20 dB of gain with a corresponding output 1 dB compression point of +15 dBm and a noise figure of 1.75 dB. The CMD194 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD194 LNA MMIC offers full passivation for increased reliability and moisture protection. Features High gain broadband performance Low noise figure Single positive supply voltage Small die size Positive bias ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet
Description
The CMD194 is a broadband MMIC low noise amplifier die ideally suited or EW and communications systems where small size and low power consumption are critical design requirements. The broadband device delivers greater than 20 dB of gain with a corresponding output 1 dB compression point of +15 dBm and a noise figure of 1.75 dB. The CMD194 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD194 LNA MMIC offers full passivation for increased reliability and moisture protection. Features High gain broadband performance Low noise figure Single positive supply voltage Small die size Positive bias ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-low Noise Amplifier - CMD194 - Custom MMIC
Chelmsford, MA, USA
Ultra-low Noise Amplifier
CMD194
Ultra-low Noise Amplifier CMD194
The CMD194 is a broadband MMIC low noise amplifier die ideally suited or EW and communications systems where small size and low power consumption are critical design requirements. The broadband device delivers greater than 20 dB of gain with a corresponding output 1 dB compression point of +15 dBm and a noise figure of 1.75 dB. The CMD194 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD194 LNA MMIC offers full passivation for increased reliability and moisture protection. Features High gain broadband performance Low noise figure Single positive supply voltage Small die size Positive bias ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A

The CMD194 is a broadband MMIC low noise amplifier die ideally suited or EW and communications systems where small size and low power consumption are critical design requirements. The broadband device delivers greater than 20 dB of gain with a corresponding output 1 dB compression point of +15 dBm and a noise figure of 1.75 dB. The CMD194 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD194 LNA MMIC offers full passivation for increased reliability and moisture protection.

Features

  • High gain broadband performance
  • Low noise figure
  • Single positive supply voltage
  • Small die size
  • Positive bias

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • DIE
  • RoHS Compliant
  • MSL Rating: MSL1
  • ESD Rating: Class 1A
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD194
Product Name Ultra-low Noise Amplifier
Amplifier Type Low Noise Amplifier
Applications Military / Defense; Radar Systems; SATCOM; RF Microwave
RoHS Compliant RoHS
Frequency Range 6000 to 20000 MHz
Minimum Gain 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-1-26500-17-55 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1 to 26500 MHz
Minimum Gain 17 dB
View Details
2 - 20 GHz, Broadband Gain Block - ADM-11124PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - 2312-QPA2212T-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 27500 to 31000 MHz
View Details
Specs
Applications RF Microwave
View Details