Custom MMIC Distributed Amplifier CMD197C4

Description
The CMD197C4 is a wideband GaAs MMIC distributed driver amplifier housed in a leadless surface mount (SMT) package that is ideally suited for military, space, and communications systems where small size and high linearity are critical design requirements. At 10 GHz the device delivers greater than 15 dB of gain with a corresponding output 1 dB compression point of +24 dBm and an output IP3 of 31 dBm. The CMD197C4 amplifier is a 50 ohm matched design which eliminates the need for RF port matching and includes an on chip bias choke. Features High linearity On chip bias choke Pb-free RoHS compliant 4x4 mm SMT package Single positive supply voltage Wide bandwidth Positive bias ECCN EAR99 Life Cycle Released – for new design Package RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet
Description
The CMD197C4 is a wideband GaAs MMIC distributed driver amplifier housed in a leadless surface mount (SMT) package that is ideally suited for military, space, and communications systems where small size and high linearity are critical design requirements. At 10 GHz the device delivers greater than 15 dB of gain with a corresponding output 1 dB compression point of +24 dBm and an output IP3 of 31 dBm. The CMD197C4 amplifier is a 50 ohm matched design which eliminates the need for RF port matching and includes an on chip bias choke. Features High linearity On chip bias choke Pb-free RoHS compliant 4x4 mm SMT package Single positive supply voltage Wide bandwidth Positive bias ECCN EAR99 Life Cycle Released – for new design Package RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Distributed Amplifier - CMD197C4 - Custom MMIC
Chelmsford, MA, USA
Distributed Amplifier
CMD197C4
Distributed Amplifier CMD197C4
The CMD197C4 is a wideband GaAs MMIC distributed driver amplifier housed in a leadless surface mount (SMT) package that is ideally suited for military, space, and communications systems where small size and high linearity are critical design requirements. At 10 GHz the device delivers greater than 15 dB of gain with a corresponding output 1 dB compression point of +24 dBm and an output IP3 of 31 dBm. The CMD197C4 amplifier is a 50 ohm matched design which eliminates the need for RF port matching and includes an on chip bias choke. Features High linearity On chip bias choke Pb-free RoHS compliant 4x4 mm SMT package Single positive supply voltage Wide bandwidth Positive bias ECCN EAR99 Life Cycle Released – for new design Package RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A

The CMD197C4 is a wideband GaAs MMIC distributed driver amplifier housed in a leadless surface mount (SMT) package that is ideally suited for military, space, and communications systems where small size and high linearity are critical design requirements. At 10 GHz the device delivers greater than 15 dB of gain with a corresponding output 1 dB compression point of +24 dBm and an output IP3 of 31 dBm. The CMD197C4 amplifier is a 50 ohm matched design which eliminates the need for RF port matching and includes an on chip bias choke.

Features

  • High linearity
  • On chip bias choke
  • Pb-free RoHS compliant 4x4 mm SMT package
  • Single positive supply voltage
  • Wide bandwidth
  • Positive bias

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • RoHS Compliant
  • MSL Rating: MSL1
  • ESD Rating: Class 1A
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD197C4
Product Name Distributed Amplifier
Amplifier Type Distributed Amplifier
RoHS Compliant RoHS
Frequency Range 1000 to 24000 MHz
Minimum Gain 16 dB
Maximum Gain 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-18000-40000-25-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 40000 MHz
Minimum Gain 25 dB
View Details
22 - 57 GHz GaAs Driver Amplifier - AMM-8211PSM - Marki Microwave LLC
Specs
Frequency Range 22000 to 57000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - 2312-QPA4246D-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 37500 to 42500 MHz
View Details
Specs
Applications RF Microwave
View Details