Custom MMIC Distributed Amplifier CMD238

Description
The CMD238 is a wideband GaAs MMIC distributed RF / Microwave amplifier ideally suited for military, space, and communications systems where small size and high linearity are needed over a wide bandwidth. At 10 GHz the device delivers 14 dB of gain with a corresponding output 1 dB compression point of +26 dBm and a 2nd harmonic level of -33 dBc. The CMD238 amplifier is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD238 MMIC also offers full passivation for increased reliability and moisture protection. Features CMM0014 replacement High linearity Single positive supply voltage Small die size Wide bandwidth Positive bias ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet
Description
The CMD238 is a wideband GaAs MMIC distributed RF / Microwave amplifier ideally suited for military, space, and communications systems where small size and high linearity are needed over a wide bandwidth. At 10 GHz the device delivers 14 dB of gain with a corresponding output 1 dB compression point of +26 dBm and a 2nd harmonic level of -33 dBc. The CMD238 amplifier is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD238 MMIC also offers full passivation for increased reliability and moisture protection. Features CMM0014 replacement High linearity Single positive supply voltage Small die size Wide bandwidth Positive bias ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Distributed Amplifier - CMD238 - Custom MMIC
Chelmsford, MA, USA
Distributed Amplifier
CMD238
Distributed Amplifier CMD238
The CMD238 is a wideband GaAs MMIC distributed RF / Microwave amplifier ideally suited for military, space, and communications systems where small size and high linearity are needed over a wide bandwidth. At 10 GHz the device delivers 14 dB of gain with a corresponding output 1 dB compression point of +26 dBm and a 2nd harmonic level of -33 dBc. The CMD238 amplifier is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD238 MMIC also offers full passivation for increased reliability and moisture protection. Features CMM0014 replacement High linearity Single positive supply voltage Small die size Wide bandwidth Positive bias ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant

The CMD238 is a wideband GaAs MMIC distributed RF / Microwave amplifier ideally suited for military, space, and communications systems where small size and high linearity are needed over a wide bandwidth. At 10 GHz the device delivers 14 dB of gain with a corresponding output 1 dB compression point of +26 dBm and a 2nd harmonic level of -33 dBc. The CMD238 amplifier is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD238 MMIC also offers full passivation for increased reliability and moisture protection.

Features

  • CMM0014 replacement
  • High linearity
  • Single positive supply voltage
  • Small die size
  • Wide bandwidth
  • Positive bias

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • DIE
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD238
Product Name Distributed Amplifier
Amplifier Type Distributed Amplifier
RoHS Compliant RoHS
Frequency Range 2000 to 20000 MHz
Minimum Gain 14 dB
Maximum Gain 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
Low Noise Amplifiers - NLA-5-1000-46-15 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 1000 MHz
Minimum Gain 46 dB
View Details
Sky5® Dual 2.4 GHz, 802.11ax High-Linearity, High-Efficiency Front-End Module - SKY55242-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; MCM, 34-pin
View Details