Custom MMIC Low Noise Amplifier CMD270

Description
The CMD270 is a broadband MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are needed. The broadband device delivers greater than 15 dB of gain with a corresponding output 1 dB compression point of +17 dBm and a noise figure of 1.8 dB. The CMD270 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD270 offers full passivation for increased reliability and moisture protection. Features Ultra low noise figure High gain broadband performance Single supply voltage: +4.0 V @ 60 mA Small die size ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet
Description
The CMD270 is a broadband MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are needed. The broadband device delivers greater than 15 dB of gain with a corresponding output 1 dB compression point of +17 dBm and a noise figure of 1.8 dB. The CMD270 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD270 offers full passivation for increased reliability and moisture protection. Features Ultra low noise figure High gain broadband performance Single supply voltage: +4.0 V @ 60 mA Small die size ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Noise Amplifier - CMD270 - Custom MMIC
Chelmsford, MA, USA
Low Noise Amplifier
CMD270
Low Noise Amplifier CMD270
The CMD270 is a broadband MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are needed. The broadband device delivers greater than 15 dB of gain with a corresponding output 1 dB compression point of +17 dBm and a noise figure of 1.8 dB. The CMD270 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD270 offers full passivation for increased reliability and moisture protection. Features Ultra low noise figure High gain broadband performance Single supply voltage: +4.0 V @ 60 mA Small die size ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant

The CMD270 is a broadband MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are needed. The broadband device delivers greater than 15 dB of gain with a corresponding output 1 dB compression point of +17 dBm and a noise figure of 1.8 dB. The CMD270 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD270 offers full passivation for increased reliability and moisture protection.

Features

  • Ultra low noise figure
  • High gain broadband performance
  • Single supply voltage: +4.0 V @ 60 mA
  • Small die size

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • DIE
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD270
Product Name Low Noise Amplifier
Amplifier Type Low Noise Amplifier
Applications Military / Defense; Radar Systems; SATCOM; RF Microwave
RoHS Compliant RoHS
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range 4000 to 8000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-110000-170000-16-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 110000 to 170000 MHz
Minimum Gain 16 dB
View Details
12-18 GHz Banded Low Noise Amplifier - ADM-10713PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 12000 to 18000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - 2312-QPL7420SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 5 to 1800 MHz
View Details
RF Amplifiers - 863-1883-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; HSDPA, LTE, WCDMA
Frequency Range 860 to 894 MHz
View Details
3 suppliers