Custom MMIC Ultra-low Noise Amplifier CMD161

Description
The CMD161 is a highly efficient, two-stage GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The device is optimized for 12 GHz and delivers greater than 19 dB of gain with a corresponding output 1 dB compression point of +5 dBm and noise figure of 1.05 dB. The CMD161 LNA is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD161 also offers full passivation for increased reliability and moisture protection. This amplifier is the perfect alternative to higher cost hybrid amplifiers. Features Low current consumption Small die size Ultra low noise performance Positive bias ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet
Description
The CMD161 is a highly efficient, two-stage GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The device is optimized for 12 GHz and delivers greater than 19 dB of gain with a corresponding output 1 dB compression point of +5 dBm and noise figure of 1.05 dB. The CMD161 LNA is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD161 also offers full passivation for increased reliability and moisture protection. This amplifier is the perfect alternative to higher cost hybrid amplifiers. Features Low current consumption Small die size Ultra low noise performance Positive bias ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-low Noise Amplifier - CMD161 - Custom MMIC
Chelmsford, MA, USA
Ultra-low Noise Amplifier
CMD161
Ultra-low Noise Amplifier CMD161
The CMD161 is a highly efficient, two-stage GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The device is optimized for 12 GHz and delivers greater than 19 dB of gain with a corresponding output 1 dB compression point of +5 dBm and noise figure of 1.05 dB. The CMD161 LNA is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD161 also offers full passivation for increased reliability and moisture protection. This amplifier is the perfect alternative to higher cost hybrid amplifiers. Features Low current consumption Small die size Ultra low noise performance Positive bias ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant

The CMD161 is a highly efficient, two-stage GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The device is optimized for 12 GHz and delivers greater than 19 dB of gain with a corresponding output 1 dB compression point of +5 dBm and noise figure of 1.05 dB. The CMD161 LNA is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD161 also offers full passivation for increased reliability and moisture protection. This amplifier is the perfect alternative to higher cost hybrid amplifiers.

Features

  • Low current consumption
  • Small die size
  • Ultra low noise performance
  • Positive bias

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • DIE
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD161
Product Name Ultra-low Noise Amplifier
Amplifier Type Low Noise Amplifier
Applications Military / Defense; Radar Systems; SATCOM; RF Microwave
RoHS Compliant RoHS
Frequency Range 10000 to 14000 MHz
Minimum Gain 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-2000-18000-21-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 18000 MHz
Minimum Gain 21 dB
View Details
4-22 GHz Broadband Low Noise Amplifier - ADM-10721PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 4000 to 22000 MHz
Package Type Surface Mount; surface-mount
View Details
DC - 4000 MHz Cascadable SiGe HBT MMIC Amplifier - QPA4586A - Qorvo
Specs
Applications Mobile / Wireless Systems; SATCOM
RoHS Compliant RoHS
Frequency Range ? to 4000 MHz
View Details
RF Amplifiers - ACA0862DRS7P2 - 1135122-ACA0862DRS7P2 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1000 MHz
Minimum Gain 11.8 dB
View Details
2 suppliers