Custom MMIC Low Phase Noise Amplifier CMD274P4

Description
The CMD274P4 is a wideband GaAs MMIC low phase noise amplifier housed in a leadless surface mount package that is ideally suited for military, space and communications systems. At 10 GHz the device delivers 17 dB of gain, a saturated output power of +22 dBm and a noise figure of 3.2 dB. Also with an input signal of 10 GHz the amplifier provides low phase noise performance of -165 dBc/Hz at 10 kHz offset. The CMD274P4 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. Features Ultra wideband performance Low Phase Noise Low current consumption Pb-free RoHs compliant 4x4 mm QFN package ECCN EAR99 Life Cycle Released – for new design Package 4x4 mm plastic QFN RoHS Compliant MSL Rating: MSL1
Datasheet
Description
The CMD274P4 is a wideband GaAs MMIC low phase noise amplifier housed in a leadless surface mount package that is ideally suited for military, space and communications systems. At 10 GHz the device delivers 17 dB of gain, a saturated output power of +22 dBm and a noise figure of 3.2 dB. Also with an input signal of 10 GHz the amplifier provides low phase noise performance of -165 dBc/Hz at 10 kHz offset. The CMD274P4 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. Features Ultra wideband performance Low Phase Noise Low current consumption Pb-free RoHs compliant 4x4 mm QFN package ECCN EAR99 Life Cycle Released – for new design Package 4x4 mm plastic QFN RoHS Compliant MSL Rating: MSL1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Phase Noise Amplifier - CMD274P4 - Custom MMIC
Chelmsford, MA, USA
Low Phase Noise Amplifier
CMD274P4
Low Phase Noise Amplifier CMD274P4
The CMD274P4 is a wideband GaAs MMIC low phase noise amplifier housed in a leadless surface mount package that is ideally suited for military, space and communications systems. At 10 GHz the device delivers 17 dB of gain, a saturated output power of +22 dBm and a noise figure of 3.2 dB. Also with an input signal of 10 GHz the amplifier provides low phase noise performance of -165 dBc/Hz at 10 kHz offset. The CMD274P4 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. Features Ultra wideband performance Low Phase Noise Low current consumption Pb-free RoHs compliant 4x4 mm QFN package ECCN EAR99 Life Cycle Released – for new design Package 4x4 mm plastic QFN RoHS Compliant MSL Rating: MSL1

The CMD274P4 is a wideband GaAs MMIC low phase noise amplifier housed in a leadless surface mount package that is ideally suited for military, space and communications systems. At 10 GHz the device delivers 17 dB of gain, a saturated output power of +22 dBm and a noise figure of 3.2 dB. Also with an input signal of 10 GHz the amplifier provides low phase noise performance of -165 dBc/Hz at 10 kHz offset. The CMD274P4 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching.

Features

  • Ultra wideband performance
  • Low Phase Noise
  • Low current consumption
  • Pb-free RoHs compliant 4x4 mm QFN package

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • 4x4 mm plastic QFN
  • RoHS Compliant
  • MSL Rating: MSL1
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD274P4
Product Name Low Phase Noise Amplifier
Amplifier Type Low Noise Amplifier
Applications Military / Defense; Radar Systems; SATCOM; RF Microwave
RoHS Compliant RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 2000 to 20000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifier Systems - NLAS-40000-60000-35-70 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 40000 to 60000 MHz
Minimum Gain 35 dB
View Details
AKA-1400PSM, DC - 14 GHz Broadband InGaP SMT Amplifier - AKA-1400PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - 2312-QPL1823TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
View Details
Sky5® Front-End Module for NR, LTE, WCDMA - SKY58260-41 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 79-pad configuration
View Details