Custom MMIC Driver Amplifier CMD158P3

Description
The CMD158P3 is a broadband RF / Microwave MMIC driver amplifier housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD158P3 is ideally suited for EW and communications systems where small size and low power consumption are crucial design requirements. The broadband device delivers 19.5 dB of gain and +20.5 dBm saturated output power at 20 % PAE from a single 5 V supply. The CMD158P3 MMIC is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD158P3 amplifier is the perfect alternative to costly hybrid amplifiers. Features Broadband performance High output power Low current consumption Pb-free RoHS compliant 3x3 QFN package Single supply voltage: +5.0 V @ 95 mA Positive bias ECCN EAR99 Life Cycle Released – for new design Package 3x3 mm plastic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet
Description
The CMD158P3 is a broadband RF / Microwave MMIC driver amplifier housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD158P3 is ideally suited for EW and communications systems where small size and low power consumption are crucial design requirements. The broadband device delivers 19.5 dB of gain and +20.5 dBm saturated output power at 20 % PAE from a single 5 V supply. The CMD158P3 MMIC is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD158P3 amplifier is the perfect alternative to costly hybrid amplifiers. Features Broadband performance High output power Low current consumption Pb-free RoHS compliant 3x3 QFN package Single supply voltage: +5.0 V @ 95 mA Positive bias ECCN EAR99 Life Cycle Released – for new design Package 3x3 mm plastic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Driver Amplifier - CMD158P3 - Custom MMIC
Chelmsford, MA, USA
Driver Amplifier
CMD158P3
Driver Amplifier CMD158P3
The CMD158P3 is a broadband RF / Microwave MMIC driver amplifier housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD158P3 is ideally suited for EW and communications systems where small size and low power consumption are crucial design requirements. The broadband device delivers 19.5 dB of gain and +20.5 dBm saturated output power at 20 % PAE from a single 5 V supply. The CMD158P3 MMIC is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD158P3 amplifier is the perfect alternative to costly hybrid amplifiers. Features Broadband performance High output power Low current consumption Pb-free RoHS compliant 3x3 QFN package Single supply voltage: +5.0 V @ 95 mA Positive bias ECCN EAR99 Life Cycle Released – for new design Package 3x3 mm plastic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A

The CMD158P3 is a broadband RF / Microwave MMIC driver amplifier housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD158P3 is ideally suited for EW and communications systems where small size and low power consumption are crucial design requirements. The broadband device delivers 19.5 dB of gain and +20.5 dBm saturated output power at 20 % PAE from a single 5 V supply. The CMD158P3 MMIC is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD158P3 amplifier is the perfect alternative to costly hybrid amplifiers.

Features

  • Broadband performance
  • High output power
  • Low current consumption
  • Pb-free RoHS compliant 3x3 QFN package
  • Single supply voltage: +5.0 V @ 95 mA
  • Positive bias

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • 3x3 mm plastic QFN
  • RoHS Compliant
  • MSL Rating: MSL1
  • ESD Rating: Class 1A
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD158P3
Product Name Driver Amplifier
Amplifier Type Driver Amplifier
RoHS Compliant RoHS
Frequency Range 6000 to 14000 MHz
Minimum Gain 19.5 dB
Maximum Gain 19.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-950-2150-20-20 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 950 to 2150 MHz
Minimum Gain 20 dB
View Details
ADM-0012-5931SM, Broadband Distributed Amplifier - ADM-0012-5931SM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 12000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - 2312-QPL1843SRCT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
View Details
Specs
Applications RF Microwave
Frequency Range 5 to 85 MHz
Minimum Gain 37 dB
View Details