Custom MMIC Driver Amplifier CMD166

Description
The CMD166 is a wideband GaAs MMIC low noise amplifier ideally suited for military, space, and communications systems where small size and high linearity are critical design requirements. At 28 GHz the device delivers 9 dB of gain with a corresponding output 1 dB compression point of +16.5 dBm and noise figure of 4.25 dB. The CMD166 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD166 MMIC offers full passivation for increased reliability and moisture protection. This amplifier is the perfect alternative to more expensive hybrid devices. Features High linearity Low noise performance Small die size Wide bandwidth Positive bias ECCN 3A001.b.2.d Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet
Description
The CMD166 is a wideband GaAs MMIC low noise amplifier ideally suited for military, space, and communications systems where small size and high linearity are critical design requirements. At 28 GHz the device delivers 9 dB of gain with a corresponding output 1 dB compression point of +16.5 dBm and noise figure of 4.25 dB. The CMD166 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD166 MMIC offers full passivation for increased reliability and moisture protection. This amplifier is the perfect alternative to more expensive hybrid devices. Features High linearity Low noise performance Small die size Wide bandwidth Positive bias ECCN 3A001.b.2.d Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Driver Amplifier - CMD166 - Custom MMIC
Chelmsford, MA, USA
Driver Amplifier
CMD166
Driver Amplifier CMD166
The CMD166 is a wideband GaAs MMIC low noise amplifier ideally suited for military, space, and communications systems where small size and high linearity are critical design requirements. At 28 GHz the device delivers 9 dB of gain with a corresponding output 1 dB compression point of +16.5 dBm and noise figure of 4.25 dB. The CMD166 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD166 MMIC offers full passivation for increased reliability and moisture protection. This amplifier is the perfect alternative to more expensive hybrid devices. Features High linearity Low noise performance Small die size Wide bandwidth Positive bias ECCN 3A001.b.2.d Life Cycle Released – for new design Package DIE RoHS Compliant

The CMD166 is a wideband GaAs MMIC low noise amplifier ideally suited for military, space, and communications systems where small size and high linearity are critical design requirements. At 28 GHz the device delivers 9 dB of gain with a corresponding output 1 dB compression point of +16.5 dBm and noise figure of 4.25 dB. The CMD166 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD166 MMIC offers full passivation for increased reliability and moisture protection. This amplifier is the perfect alternative to more expensive hybrid devices.

Features

  • High linearity
  • Low noise performance
  • Small die size
  • Wide bandwidth
  • Positive bias

ECCN

3A001.b.2.d

Life Cycle

Released – for new design

Package

  • DIE
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD166
Product Name Driver Amplifier
Amplifier Type Driver Amplifier
RoHS Compliant RoHS
Frequency Range 20000 to 40000 MHz
Minimum Gain 9 dB
Maximum Gain 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 20-QFN (3x4)
View Details
0.01 - 40 GHz Surface Mount Amplifier - AMM-11078PSM - Marki Microwave LLC
Specs
Frequency Range 10 to 40000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - BGM1043N7E6327XUSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications Galileo, GLONASS, GPS
Frequency Range 1575 MHz
View Details
2 suppliers
Low Noise Amplifiers - NLA-25300-27200-50-18 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 25300 to 27200 MHz
Minimum Gain 50 dB
View Details