Custom MMIC Distributed Amplifier CMD192C5

Description
The CMD192C5 is a wideband GaAs MMIC distributed driver amplifier which operates from DC to 20 GHz and is housed in a leadless surface mount (SMT) package. The amplifier delivers greater than 19 dB of gain with a corresponding output 1 dB compression point of +25 dBm and noise figure of 1.9 dB at 10 GHz. The CMD192C5 LNA MMIC is a 50 ohm matched design which eliminates the need for RF port matching. This amplifier is the perfect alternative to higher cost hybrid amplifiers. Features High output power Low noise figure Pb-free RoHS compliant 5x5 mm SMT package Positive gain slope Ultra wideband performance ECCN EAR99 Life Cycle Released – for new design Package 5x5 mm ceramic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet
Description
The CMD192C5 is a wideband GaAs MMIC distributed driver amplifier which operates from DC to 20 GHz and is housed in a leadless surface mount (SMT) package. The amplifier delivers greater than 19 dB of gain with a corresponding output 1 dB compression point of +25 dBm and noise figure of 1.9 dB at 10 GHz. The CMD192C5 LNA MMIC is a 50 ohm matched design which eliminates the need for RF port matching. This amplifier is the perfect alternative to higher cost hybrid amplifiers. Features High output power Low noise figure Pb-free RoHS compliant 5x5 mm SMT package Positive gain slope Ultra wideband performance ECCN EAR99 Life Cycle Released – for new design Package 5x5 mm ceramic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Distributed Amplifier - CMD192C5 - Custom MMIC
Chelmsford, MA, USA
Distributed Amplifier
CMD192C5
Distributed Amplifier CMD192C5
The CMD192C5 is a wideband GaAs MMIC distributed driver amplifier which operates from DC to 20 GHz and is housed in a leadless surface mount (SMT) package. The amplifier delivers greater than 19 dB of gain with a corresponding output 1 dB compression point of +25 dBm and noise figure of 1.9 dB at 10 GHz. The CMD192C5 LNA MMIC is a 50 ohm matched design which eliminates the need for RF port matching. This amplifier is the perfect alternative to higher cost hybrid amplifiers. Features High output power Low noise figure Pb-free RoHS compliant 5x5 mm SMT package Positive gain slope Ultra wideband performance ECCN EAR99 Life Cycle Released – for new design Package 5x5 mm ceramic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A

The CMD192C5 is a wideband GaAs MMIC distributed driver amplifier which operates from DC to 20 GHz and is housed in a leadless surface mount (SMT) package. The amplifier delivers greater than 19 dB of gain with a corresponding output 1 dB compression point of +25 dBm and noise figure of 1.9 dB at 10 GHz. The CMD192C5 LNA MMIC is a 50 ohm matched design which eliminates the need for RF port matching. This amplifier is the perfect alternative to higher cost hybrid amplifiers.

Features

  • High output power
  • Low noise figure
  • Pb-free RoHS compliant 5x5 mm SMT package
  • Positive gain slope
  • Ultra wideband performance

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • 5x5 mm ceramic QFN
  • RoHS Compliant
  • MSL Rating: MSL1
  • ESD Rating: Class 1A
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD192C5
Product Name Distributed Amplifier
Amplifier Type Low Noise Amplifier; Distributed Amplifier
RoHS Compliant RoHS
Frequency Range 20000 MHz
Minimum Gain 19.5 dB
Maximum Gain 19.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-1000-20000-25-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 20000 MHz
Minimum Gain 25 dB
View Details
APM-7516PA, 1 GHz - 22 GHz Low Phase Noise Amplifier - APM-7516PA - Marki Microwave LLC
Specs
Frequency Range 1000 to 22000 MHz
Package Type Connectorized; connectorized
View Details
RF Amplifiers - 2312-QPB1111-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 34000 to 36000 MHz
View Details
2.4 GHz High Efficiency Wireless LAN Front End - SE2621L - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; QFN, 24-pin
View Details