Custom MMIC Datasheets for Electronic Development Boards
Development and prototype boards and systems are computer boards or complete systems that are used to develop or test electronic modules.
Electronic Development Boards: Learn more
| Product Name | Notes |
|---|---|
| General Description The XM-A348-0404D is a Wideband Distributed Amplifier provided as an X-MWblock 0404 Drop-In Package. The Amplifier has a bandwidth of DC to 20 GHz and is a complete... | |
| General Description The XM-A356-0404D is a Driver Amplifier provided as an X-MWblock 0404 Drop-In Package. The Amplifier has a bandwidth of 6 GHz to 14 GHz and is a complete... | |
| General Description The XM-A374-0404D is a Driver Amplifier provided as an X-MWblock 0404 Drop-In Package. The Amplifier has a bandwidth of 6 GHz to 16 GHz and is a complete... | |
| General Description The XM-A3A2-0404D is a Wideband Distributed Amplifier provided as an X-MWblock 0404 Drop-In Package. The Amplifier has a bandwidth of 1 GHz to 24 GHz and is a... | |
| General Description The XM-A3C4-0404D is a LNA Amplifier provided as an X-MWblock 0404 Drop-In Package. The Amplifier has a bandwidth of 17 GHz to 27 GHz and is a complete... | |
| General Description The XM-A3E6-0804D is a Wideband Distributed Amplifier provided as an X-MWblock 0804 Drop-In Package. The Amplifier has a bandwidth of DC to 20 GHz and is a complete... | |
| General Description The XM-A4E7-0404D is a Driver Amplifier provided as an X-MWblock 0404 Drop-In Package. The Amplifier has a bandwidth of 2 GHz to 20 GHz and is a complete... | |
| General Description The XM-A4J4-0404D is a LNA Amplifier provided as an X-MWblock 0404 Drop-In Package. The Amplifier has a bandwidth of 6 GHz to 11 GHz and is a complete... | |
| General Description The XM-A4U8-0404D is a LNA Amplifier provided as an X-MWblock 0404 Drop-In Package. The Amplifier has a bandwidth of 5 GHz to 9 GHz and is a complete... | |
| General Description The XM-A4U9-0404D is a LNA Amplifier provided as an X-MWblock 0404 Drop-In Package. The Amplifier has a bandwidth of 5 GHz to 11 GHz and is a complete... | |
| General Description The XM-A4V1-0404D is a LNA Amplifier provided as an X-MWblock 0404 Drop-In Package. The Amplifier has a bandwidth of 8 GHz to 16 GHz and is a complete... | |
| General Description The XM-A4V2-0404D is a LNA Amplifier provided as an X-MWblock 0404 Drop-In Package. The Amplifier has a bandwidth of 4 GHz to 8 GHz and is a complete... | |
| General Description The XM-A4V3-0404D is a LNA Amplifier provided as an X-MWblock 0404 Drop-In Package. The Amplifier has a bandwidth of 10 GHz to 14 GHz and is a complete... | |
| General Description The XM-A4V6-0404D is a LNA Amplifier provided as an X-MWblock 0404 Drop-In Package. The Amplifier has a bandwidth of 4 GHz to 8 GHz and is a complete... | |
| General Description The XM-A4V8-0404D is a LNA Amplifier provided as an X-MWblock 0404 Drop-In Package. The Amplifier has a bandwidth of 2 GHz to 6 GHz and is a complete... | |
| General Description The XM-A4V9-0404D is a LNA Amplifier provided as an X-MWblock 0404 Drop-In Package. The Amplifier has a bandwidth of 5 GHz to 11 GHz and is a complete... | |
| General Description The XM-A4W1-0404D is a Wideband Distributed Amplifier provided as an X-MWblock 0404 Drop-In Package. The Amplifier has a bandwidth of DC to 22 GHz and is a complete... | |
| General Description The XM-A4W5-0404D is a Driver Amplifier provided as an X-MWblock 0404 Drop-In Package. The Amplifier has a bandwidth of 5 GHz to 7 GHz and is a complete... | |
| General Description The XM-A4W7-0404D is a Driver Amplifier provided as an X-MWblock 0404 Drop-In Package. The Amplifier has a bandwidth of 7.5 GHz to 9 GHz and is a complete... | |
| General Description The XM-A4Y2-0404D is a Driver Amplifier provided as an X-MWblock 0404 Drop-In Package. The Amplifier has a bandwidth of 4 GHz to 10 GHz and is a complete... | |
| General Description The XM-A4Y5-0604D is a Phase Shifter featuring the Custom MMIC part number CMD174P4 provided as a drop-in on an 0604 format. The CMD174P4 is a GaAs MMIC 5-bit... | |
| General Description The XM-A4Y7-0604D is a Phase Shifter featuring the Custom MMIC part number CMD175P4 provided as a drop-in on an 0604 format. The CMD175P4 is a GaAs MMIC 5-bit... | |
| General Description The XM-A4Y9-0604D is a Phase Shifter featuring the Custom MMIC part number CMD176P4 provided as a drop-in on an 0604 format. The CMD176P4 is a GaAs MMIC 4-bit... | |
| General Description The XM-A5A6-0409D is a SP4T RF Switch (CMD203C4 from Custom MMIC) provided as a X-MWblock 0409 Drop-In Package. The CMD203C4 covers DC to 20 GHz and offers a... | |
| General Description The XM-A5B5-0404D is a Double-Balanced Mixer provided as an X-MWblock 0404 Drop-In Package. The Mixer has an LO range of 6 GHz to 14 GHz, RF range of... | |
| General Description The XM-A5B6-0404D is a Double-Balanced Mixer provided as an X-MWblock 0404 Drop-In Package. The Mixer has an LO range of 11 GHz to 21 GHz, RF range of... | |
| General Description The XM-A5B7-0404D is a Double-Balanced Mixer provided as an X-MWblock 0404 Drop-In Package. The Mixer has an LO range of 16 GHz to 26 GHz, RF range of... | |
| General Description The XM-A5B8-0404D is a Double-Balanced Mixer provided as an X-MWblock 0404 Drop-In Package. The Mixer has an LO range of 20 GHz to 32 GHz, RF range of... | |
| General Description The XM-A5C2-0404D is a Low Phase Noise Amplifier provided as an X-MWblock 0404 Drop-In Package. The Amplifier has a bandwidth of 5 GHz to 20 GHz and is... | |
| General Description The XM-A5C4-0404D is a Low Phase Noise Amplifier provided as an X-MWblock 0404 Drop-In Package. The Amplifier has a bandwidth of 8 GHz to 22 GHz and is... | |
| General Description The XM-A328-0404D is a LNA Amplifier provided as an X-MWblock 0404 Drop-In Package. The Amplifier has a bandwidth of 6 GHz to 18 GHz and is a complete... |