Custom MMIC Power Amplifier CMD171P4

Description
The CMD171P4 is an RF / Microwave GaAs MMIC driver amplifier housed in a leadless 4x4 mm plastic surface mount (SMT) package. The CMD171P4 is ideally suited for complex communications systems where small size and high linearity are crucial design requirements. At 10 GHz the amplifier delivers 21 dB of gain with a corresponding output 1 dB compression point of greater than +28 dBm. The CMD171P4 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD171P4 is also equipped with an on-chip detector for applications where power leveling is required. Features All positive bias High output power On-chip detector Pb-free RoHS compliant 4x4 QFN package Positive bias ECCN EAR99 Life Cycle Released – for new design Package 4x4 mm plastic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet
Description
The CMD171P4 is an RF / Microwave GaAs MMIC driver amplifier housed in a leadless 4x4 mm plastic surface mount (SMT) package. The CMD171P4 is ideally suited for complex communications systems where small size and high linearity are crucial design requirements. At 10 GHz the amplifier delivers 21 dB of gain with a corresponding output 1 dB compression point of greater than +28 dBm. The CMD171P4 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD171P4 is also equipped with an on-chip detector for applications where power leveling is required. Features All positive bias High output power On-chip detector Pb-free RoHS compliant 4x4 QFN package Positive bias ECCN EAR99 Life Cycle Released – for new design Package 4x4 mm plastic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Amplifier - CMD171P4 - Custom MMIC
Chelmsford, MA, USA
Power Amplifier
CMD171P4
Power Amplifier CMD171P4
The CMD171P4 is an RF / Microwave GaAs MMIC driver amplifier housed in a leadless 4x4 mm plastic surface mount (SMT) package. The CMD171P4 is ideally suited for complex communications systems where small size and high linearity are crucial design requirements. At 10 GHz the amplifier delivers 21 dB of gain with a corresponding output 1 dB compression point of greater than +28 dBm. The CMD171P4 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD171P4 is also equipped with an on-chip detector for applications where power leveling is required. Features All positive bias High output power On-chip detector Pb-free RoHS compliant 4x4 QFN package Positive bias ECCN EAR99 Life Cycle Released – for new design Package 4x4 mm plastic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A

The CMD171P4 is an RF / Microwave GaAs MMIC driver amplifier housed in a leadless 4x4 mm plastic surface mount (SMT) package. The CMD171P4 is ideally suited for complex communications systems where small size and high linearity are crucial design requirements. At 10 GHz the amplifier delivers 21 dB of gain with a corresponding output 1 dB compression point of greater than +28 dBm. The CMD171P4 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD171P4 is also equipped with an on-chip detector for applications where power leveling is required.

Features

  • All positive bias
  • High output power
  • On-chip detector
  • Pb-free RoHS compliant 4x4 QFN package
  • Positive bias

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • 4x4 mm plastic QFN
  • RoHS Compliant
  • MSL Rating: MSL1
  • ESD Rating: Class 1A
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD171P4
Product Name Power Amplifier
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Frequency Range 9500 to 11000 MHz
Minimum Gain 21 dB
Maximum Gain 21 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
RF Amplifiers - BGA615L7E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS
Frequency Range 1575 MHz
View Details
3 suppliers
Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 1000 MHz, 50Ω - ZFL-1000VHX+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 71 C (-4 to 160 F)
Package Type Connectorized
View Details