Custom MMIC Ultra-low Noise Amplifier CMD228

Description
The CMD228 is a broadband GaAs MMIC low noise amplifier ideally suited for S and C band microwave radios where small size and low power consumption are critical design requirements. The broadband device delivers 30 dB of gain with a corresponding output 1 dB compression point of +12 dBm and a noise figure of 1.2 dB. The CMD228 Low Noise Amplifier MMIC is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD228 also offers full passivation for increased reliability and moisture protection. Features All positive bias High gain broadband performance Low current consumption Low noise figure Small die size Positive bias ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet
Description
The CMD228 is a broadband GaAs MMIC low noise amplifier ideally suited for S and C band microwave radios where small size and low power consumption are critical design requirements. The broadband device delivers 30 dB of gain with a corresponding output 1 dB compression point of +12 dBm and a noise figure of 1.2 dB. The CMD228 Low Noise Amplifier MMIC is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD228 also offers full passivation for increased reliability and moisture protection. Features All positive bias High gain broadband performance Low current consumption Low noise figure Small die size Positive bias ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chelmsford, MA, USA
Ultra-low Noise Amplifier
CMD228
Ultra-low Noise Amplifier CMD228
The CMD228 is a broadband GaAs MMIC low noise amplifier ideally suited for S and C band microwave radios where small size and low power consumption are critical design requirements. The broadband device delivers 30 dB of gain with a corresponding output 1 dB compression point of +12 dBm and a noise figure of 1.2 dB. The CMD228 Low Noise Amplifier MMIC is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD228 also offers full passivation for increased reliability and moisture protection. Features All positive bias High gain broadband performance Low current consumption Low noise figure Small die size Positive bias ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant

The CMD228 is a broadband GaAs MMIC low noise amplifier ideally suited for S and C band microwave radios where small size and low power consumption are critical design requirements. The broadband device delivers 30 dB of gain with a corresponding output 1 dB compression point of +12 dBm and a noise figure of 1.2 dB. The CMD228 Low Noise Amplifier MMIC is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD228 also offers full passivation for increased reliability and moisture protection.

Features

  • All positive bias
  • High gain broadband performance
  • Low current consumption
  • Low noise figure
  • Small die size
  • Positive bias

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • DIE
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD228
Product Name Ultra-low Noise Amplifier
Amplifier Type Low Noise Amplifier
Applications Military / Defense; Radar Systems; SATCOM; RF Microwave
RoHS Compliant RoHS
Frequency Range 2000 to 6000 MHz
Minimum Gain 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-500-2000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 500 to 2000 MHz
Output VSWR 2 :1
View Details
12-46 GHz GaAs Surface Mount LO Driver Amplifier - AMM-7200ASM - Marki Microwave LLC
Specs
Frequency Range 12000 to 46000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - 2312-QPA9121TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G
Frequency Range 2300 to 5000 MHz
View Details
Sky5®: 5G NR UHB Diversity Receive Module - SKY53728-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; LGA, 47-lead
View Details