Custom MMIC Ultra-low Noise Amplifier CMD263P3

Description
The CMD263P3 is a broadband MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount package. The CMD263P3 is ideally suited for microwave radios and C and X-band applications where small size and low power consumption are needed. The broadband device delivers greater than 22 dB of gain with a corresponding output 1 dB compression point of +11 dBm and a noise figure of 1.4 dB. The CMD263P3 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. Features High gain broadband performance Low current consumption Ultra low noise figure Single supply voltage: +3.6 V @ 32 mA ECCN EAR99 Life Cycle For new design Package 3x3 mm plastic QFN RoHS Compliant
Datasheet
Description
The CMD263P3 is a broadband MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount package. The CMD263P3 is ideally suited for microwave radios and C and X-band applications where small size and low power consumption are needed. The broadband device delivers greater than 22 dB of gain with a corresponding output 1 dB compression point of +11 dBm and a noise figure of 1.4 dB. The CMD263P3 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. Features High gain broadband performance Low current consumption Ultra low noise figure Single supply voltage: +3.6 V @ 32 mA ECCN EAR99 Life Cycle For new design Package 3x3 mm plastic QFN RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-low Noise Amplifier - CMD263P3 - Custom MMIC
Chelmsford, MA, USA
Ultra-low Noise Amplifier
CMD263P3
Ultra-low Noise Amplifier CMD263P3
The CMD263P3 is a broadband MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount package. The CMD263P3 is ideally suited for microwave radios and C and X-band applications where small size and low power consumption are needed. The broadband device delivers greater than 22 dB of gain with a corresponding output 1 dB compression point of +11 dBm and a noise figure of 1.4 dB. The CMD263P3 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. Features High gain broadband performance Low current consumption Ultra low noise figure Single supply voltage: +3.6 V @ 32 mA ECCN EAR99 Life Cycle For new design Package 3x3 mm plastic QFN RoHS Compliant

The CMD263P3 is a broadband MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount package. The CMD263P3 is ideally suited for microwave radios and C and X-band applications where small size and low power consumption are needed. The broadband device delivers greater than 22 dB of gain with a corresponding output 1 dB compression point of +11 dBm and a noise figure of 1.4 dB. The CMD263P3 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching.

Features

  • High gain broadband performance
  • Low current consumption
  • Ultra low noise figure
  • Single supply voltage: +3.6 V @ 32 mA

ECCN

EAR99

Life Cycle

For new design

Package

  • 3x3 mm plastic QFN
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD263P3
Product Name Ultra-low Noise Amplifier
Amplifier Type Low Noise Amplifier
Applications Military / Defense; Radar Systems; SATCOM; RF Microwave
RoHS Compliant RoHS
Frequency Range 5000 to 11000 MHz
Minimum Gain 22 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-87-108-30-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 87 to 108 MHz
Minimum Gain 30 dB
View Details
DC - 30 GHz Wideband Low Noise Amplifier - AMM-9854PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 30000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - NLB-400-T1 - 025492-NLB-400-T1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 0.0 to 6000 MHz
Minimum Gain 10.8 to ? dB
View Details
2 suppliers
Specs
Applications RF Microwave
Frequency Range 1700 to 2400 MHz
Minimum Gain 17.5 dB
View Details