Custom MMIC Ultra-low Noise Amplifier CMD233C4

Description
The CMD233C4 is a wideband GaAs MMIC low noise amplifier housed in a leadless 4x4 mm surface mount (SMT) package. The CMD233C4 is ideally suited for military, space, and communications systems where small size and low noise figure are needed over a wide bandwidth. At 10 GHz this amplifier delivers greater than 9 dB of gain with a corresponding noise figure of 4.5 dB and an output 1 dB compression point of +20.5 dBm. The CMD233C4 MMIC is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. Features Low noise figure Pb-free RoHS compliant 4x4 QFN package Single positive supply voltage Wide bandwidth Positive bias ECCN EAR99 Life Cycle Released – for new design Package RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet
Description
The CMD233C4 is a wideband GaAs MMIC low noise amplifier housed in a leadless 4x4 mm surface mount (SMT) package. The CMD233C4 is ideally suited for military, space, and communications systems where small size and low noise figure are needed over a wide bandwidth. At 10 GHz this amplifier delivers greater than 9 dB of gain with a corresponding noise figure of 4.5 dB and an output 1 dB compression point of +20.5 dBm. The CMD233C4 MMIC is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. Features Low noise figure Pb-free RoHS compliant 4x4 QFN package Single positive supply voltage Wide bandwidth Positive bias ECCN EAR99 Life Cycle Released – for new design Package RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-low Noise Amplifier - CMD233C4 - Custom MMIC
Chelmsford, MA, USA
Ultra-low Noise Amplifier
CMD233C4
Ultra-low Noise Amplifier CMD233C4
The CMD233C4 is a wideband GaAs MMIC low noise amplifier housed in a leadless 4x4 mm surface mount (SMT) package. The CMD233C4 is ideally suited for military, space, and communications systems where small size and low noise figure are needed over a wide bandwidth. At 10 GHz this amplifier delivers greater than 9 dB of gain with a corresponding noise figure of 4.5 dB and an output 1 dB compression point of +20.5 dBm. The CMD233C4 MMIC is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. Features Low noise figure Pb-free RoHS compliant 4x4 QFN package Single positive supply voltage Wide bandwidth Positive bias ECCN EAR99 Life Cycle Released – for new design Package RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A

The CMD233C4 is a wideband GaAs MMIC low noise amplifier housed in a leadless 4x4 mm surface mount (SMT) package. The CMD233C4 is ideally suited for military, space, and communications systems where small size and low noise figure are needed over a wide bandwidth. At 10 GHz this amplifier delivers greater than 9 dB of gain with a corresponding noise figure of 4.5 dB and an output 1 dB compression point of +20.5 dBm. The CMD233C4 MMIC is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching.

Features

  • Low noise figure
  • Pb-free RoHS compliant 4x4 QFN package
  • Single positive supply voltage
  • Wide bandwidth
  • Positive bias

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • RoHS Compliant
  • MSL Rating: MSL1
  • ESD Rating: Class 1A
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD233C4
Product Name Ultra-low Noise Amplifier
Amplifier Type Low Noise Amplifier
Applications Military / Defense; Radar Systems; SATCOM; RF Microwave
RoHS Compliant RoHS
Frequency Range 2000 to 20000 MHz
Minimum Gain 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-18000-38 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 18000 MHz
Output VSWR 3 :1
View Details
AKA-1300D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier - AKA-1300D - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type bare-die
View Details
RF Amplifiers - 2312-CMD320C3TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 10700 to 12700 MHz
View Details
Power Amplifier Module for CDMA - CX77144 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 887 to 925 MHz
Minimum Gain 27.5 dB
View Details